Type OO Durometers
from PCE Instruments / PCE Americas Inc.
Mechanical Durometer for measuring the hardness of soft elastic and textiles The PCE-O Durometer is a standard device for measuring soft elastic and textiles (Shore O). The Durometer is composed of a measuring device with sensor and a 360 ° anti-glare dial with readings to within 0.5 hardness... [See More]
- ASTM D2240 Type: Type OO
- Durometer Style: Pencil
- Mounting: Handheld or Portable
- Scale Range: 10 to 90
from Rex Gauge Company, Inc.
The Model 1600 features a full-sized dial face for readability to within 1/2 point. The Model 1600 offers the maximum accuracy available in a dial model gauge at a minimum cost. Features: Includes NIST Calibration Certificate. Conforms to ASTM D-2240. One Year Warranty. Custom Made Carrying Case. [See More]
- ASTM D2240 Type: Type A; Type B; Type C; Type D; Type DO; Type O; Type OO; Type OOO; OOO-S, ASKER C; Other ASTM D2240 Type
- Durometer Style: Pencil
from Rex Gauge Company, Inc.
The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility,... [See More]
- ASTM D2240 Type: Type A; Type B; Type C; Type D; Type DO; Type O; Type OO; Type OOO; E, OOO-S, ASKER C; Other ASTM D2240 Type
- Durometer Style: Pencil