Digital Display Warning Lights

1 Result
Vehicle Identification Light, 24" x 16", Rectangular - LUN24X16 -- LUN24X16
from Checkers

Checkers ™ large vehicle identification lights provide fast and easy identification of any type of equipment in heavy-duty working environments. Built with high output LED lights, these lights provide superior visibility during the day or night. The numbering panel is constructed from a... [See More]

  • Visual Indicators: Digital; Vehicle Identification Light, 24" x 16", Rectangular - LUN24X16
  • Features: Outdoor Rated
  • Specialty Applications: Vehicle
  • Operating Temperature: -60 to 140