Safety Warning Lights

20 Results
2" Sealed Round LED Clearance/Marker Light 47762, Red Lens -- 47762 [12-706 from Waytek, Inc.]
from Waytek, Inc.

2 Sealed Round LED Clearance/Marker Light 47762. Category: Clearance/Marker Lights. Amber lens also available. Complies to FMVSS 108 standards. .68" deep. SAE J595. .060A at 14VDC. 2" flush mount grommet stock no. 47712. Use pigtail stock no. 47708 [See More]

  • Specialty Applications: Safety
  • Color: Red
2" Sealed Round LED Clearance/Marker Light 47763, Amber Lens -- 47763 [12-706 from Waytek, Inc.]
from Waytek, Inc.

2 Sealed Round LED Clearance/Marker Light 47763. Category: Clearance/Marker Lights. Red lens also available. Complies to FMVSS 108 standards. .68" deep. SAE J595. .060A at 14VDC. 2" flush mount grommet stock no. 47712. Use pigtail stock no. 47708 [See More]

  • Specialty Applications: Safety
  • Color: Amber
2-Pin Connector Pigtail Clearance Light 47708 -- 47708 [12015792 from Waytek, Inc.]
from Waytek, Inc.

2 Pin Connector Pigtail Clearance Light 47708. Category: Clearance/Marker Lights. Pigtail connector for use with the following LED clearance/marker lights: 2.5" Sealed Round red and amber lenses. 2" Sealed round red and amber lenses. Double bullseye red and amber lenses. 4" rectangle red and amber... [See More]

  • Specialty Applications: Safety
ACTUATOR WHITE LENS SOFT BLACKW/SIDE MARKER LIGHT IMPRINT ON -- VVAABDF-100
from Waytek, Inc.

Home // ACTUATOR WHITE LENS SOFT BLACKW/SIDE MARKER LIGHT IMPRINT ON [See More]

  • Specialty Applications: Safety
22 mm Indicating Lights, NEMA 4/4x/13 -- OMPB-IL Indicating Lights
from OMEGA Engineering, Inc.

The D7D Monolithic Series indicating lights provide a cost effective range for 22.5 mm signal control devices. Constructed from high quality industrial grade thermoplastic, these pilot lights feature a unique one piece body that incorporates both the front and rear panel components and the bulb into... [See More]

  • Specialty Applications: Safety
  • Flash Type: Continuous
  • Visual Indicators: Indicating Light
  • Power: 0.0950 to 2.86
Explosionproof Emergency Lighting Unit with Fixture -- HFXE2-265-303
from Hubbell Electrical Products

CORROSION RESISTANT COPPER FREE ALUMINUM MATERIAL. UL 844, UL 924, CSA APPROVAL. 120/277 V 50/60 HZ VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 32 W WATTAGE. DUST IGNITION... [See More]

  • Specialty Applications: Safety
Strobe and Siren Alarm -- Armored Strobe and Siren
from Pyott-Boone Electronics (PBE Group)

The 500-1679-001 Armored Siren with strobe consists of a strong and rust free aluminum die-cast cover housing, 105dB output siren driver, N/C plunger type tamper switch and strobe. This unit eliminates the need for the large siren box and tamper switch when installing the siren outdoors. Wiring... [See More]

  • Specialty Applications: Safety
  • Flash Rate: 20 to 100
  • Visual Indicators: Combination; Strobe
  • Operating Temperature: 14 to 140
Bilge Alert -- High Water System
from Johnson Pump, An SPX Brand

The Bilge Alert ™ system uses a patented Mirus ™ field effect detector cell, which produces a micro-electrical field that detects disruptions caused by water and fluids. When activated the sensor will trigger a 100db piezo alarm and an LED light on the control panel. The sensor measures... [See More]

  • Specialty Applications: Safety; Boat Water Level
  • Flash Type: Continuous
  • Visual Indicators: Combination; LED Display
  • Color: Red
Crane Load Indicator -- Analog LMI Light Tower Kit
from LSI Controls Inc.

The Analog LMI Safety Light Tower kit for mobile cranes provides ground personnel with 360 degree real-time load information on the job site. The load information displayed by the Light Tower is exported by the same Load Moment Indicator (LMI) viewed by the crane operator in the cab. Available with... [See More]

  • Specialty Applications: Safety
  • Color: Red; Yellow; Green
  • Visual Indicators: Color coded LED’s (Green, Yellow, Red)
  • Mounting: Tower Mount, Optional Telescoping Cab Mount bracket, retractable for crane transport.
Explosion Proof Combination Signal - 110 dB (A) / 5 Joule -- YL60
from R. STAHL, Inc.

Omnidirectional high output sounder 110 dB (A) / 1 m. 5 Joule xenon strobe. 2 stage alarm, independently selectable 2nd stage. IP66 rated as standard. Aluminium enclosure with stainless steel fasteners. Flash rate 1 per second. 32 selectable tones meeting international regulations. Sound selection... [See More]

  • Specialty Applications: Safety
  • Flash Type: Single
  • Visual Indicators: Combination; Flashing
  • Flash Rate: 60
Vehicle Beacons
from Code 3, Inc.

Code 3 beacons ensure that you, your team, and your equipment can be seen clearly. With advanced features and rugged dependability, warning beacons from Code 3 are an invaluable resource on the scene and a dependable investment in the security of your people. [See More]

  • Specialty Applications: Safety; Vehicle
  • Color: Clear (optional feature); Red; Yellow (optional feature); Blue (optional feature)
  • Visual Indicators: Strobe (optional feature); Flashing
  • Supply Voltage: DC or Battery
Explosionproof Strobe/Flashing Light Fixture -- ESXR120AB2G
from Hubbell Electrical Products

STROBE LIGHT TYPE. 15 INCH D X 16-13/16 INCH H SIZE. 3/4 INCH NPT HUB SIZE. UL, UL 1203/1638, CSA, NEC APPROVAL. 120 VAC AT 50/60 HZ OPERATING VOLTAGE. HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION. WALL BRACKET MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2... [See More]

  • Specialty Applications: Safety
  • Flash Rate: 85
  • Visual Indicators: Strobe
  • Power: 13
Crane Load Indicator -- CAN-Bus LMI Light Tower Kit
from LSI Controls Inc.

The CAN Bus LMI Safety Light Tower kit for mobile cranes provides ground personnel with 360 degree real-time load information on the job site. The load information displayed by the Light Tower is exported by the same Load Moment Indicator (LMI) viewed by the crane operator in the cab. Available with... [See More]

  • Specialty Applications: Safety
  • Color: Red; Yellow; Green
  • Visual Indicators: Color coded LED’s (Green, Yellow, Red)
  • Mounting: Tower Mount, Optional Telescoping Cab Mount bracket, retractable for crane transport.
Explosion Proof Visual Signal - 5, 10 or 20 Joule -- FL60
from R. STAHL, Inc.

5, 10 or 20 Joule xenon strobe. Lens available in seven different colours. IP66 rated as standard. Aluminium enclosure with stainless steel fasteners. Flash rate 1 per second. Lens guard and mounting bracket supplied as standard. Telephone initiate option available. Yodalex range. Visual signal... [See More]

  • Specialty Applications: Safety
  • Flash Type: Single
  • Visual Indicators: Flashing
  • Flash Rate: 60
Explosionproof Strobe/Flashing Light Fixture -- ESXR120AD4G
from Hubbell Electrical Products

STROBE LIGHT TYPE. 13-1/2 INCH D X 15-1/8 INCH H SIZE. 1-1/4 INCH NPT HUB SIZE. UL, UL 1203/1638, CSA, NEC APPROVAL. 120 VAC AT 50/60 HZ OPERATING VOLTAGE. HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION. STANCHION MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND... [See More]

  • Specialty Applications: Safety
  • Flash Rate: 85
  • Visual Indicators: Strobe
  • Power: 13
Crane Load Indicator -- External Capacity Indicator
from LSI Controls Inc.

The External Rated Capacity Indicator (RCI) for mobile cranes provides real-time load information for Riggers on the job site. The External RCI is positioned for the Rigger's view on the front of the operator cab. The indicator shows what the progressive load is without interfering with other... [See More]

  • Specialty Applications: Safety
  • Color: Red; Yellow; Green
  • Visual Indicators: LightBar
  • Mounting: Adjustable mounting bracket
Flashing Beacon and Continuous Beacon -- 6161
from R. STAHL, Inc.

Robust, seawater resistant aluminium enclosure. Flashing frequency 1 Hz. Flashing energy 5 Joules. Integrated Ex e connection chamber. Light dome available in: signal yellow, red, orange, green, blue and clear. Steady beacon in LED technology. Extreme temperature range -40 ... +50 °C. The... [See More]

  • Specialty Applications: Safety
  • Color: Clear; Red; Yellow; Green; Blue; Orange
  • Visual Indicators: Flashing
  • Supply Voltage: AC; DC or Battery
Explosionproof Strobe/Flashing Light Fixture -- NVSLCFG25BAG
from Hubbell Electrical Products

FLASHING LIGHT TYPE. 4.53 INCH DIA X 6.9 INCH H SIZE. 3/4 INCH NPT HUB SIZE. UL 1598A, CSA C22.2 APPROVAL. 120 TO 240 VAC AT 50/60 HZ OPERATING VOLTAGE. HAZARDOUS LOCATION, MANUFACTURING PLANTS, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITIES, SEWAGE TREATMENT PLANTS, OFF-SHORE AND DOCKSIDE... [See More]

  • Specialty Applications: Safety
  • Flash Rate: 75
  • Visual Indicators: Flashing
  • Power: 18
Crane Load Indicator -- Internal Capacity Indicator
from LSI Controls Inc.

The Internal Rated Capacity Indicator for mobile cranes provides real-time load moment information to the crane operator. The Internal RCI allow operators in the cab line-of-sight indication without having to take their attention away from the load. The Internal RCI automatically (hands-free)... [See More]

  • Specialty Applications: Safety
  • Color: Red; Yellow; Green
  • Visual Indicators: LightBar
  • Mounting: Mounts to front top roof bar of cab for maximum visibility
GRP Flameproof Visual Signal 5 Joule -- FX15
from R. STAHL, Inc.

Suitable for offshore / onshore & harsh environments. Corrosion resistant light weight GRP enclosure. Stainless steel fixings and guard. High ingress protection. IP66 & IP67. Extreme temperature range -55 ... +70 °C. Flexible mounting options. Light enhancing lens design. Yodalex range -. [See More]

  • Specialty Applications: Safety
  • Flash Type: Single
  • Visual Indicators: Flashing; Signalling
  • Flash Rate: 60