Rack Mount LVDT and RVDT Signal Conditioners
1 Result
SCM5B43 DC Transducer Input Module -- SCM5B43-xx
from Dataforth Corporation
from Dataforth Corporation
Each SCM5B43 general purpose input module provides a single channel of transducer input which is filtered, isolated, scaled, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.10