Non-Volatile Digital Potentiometers
from LIXINC Electronics Co., Limited
IC DGTL POT 10KOHM 128TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 80KOHM 128TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 80KOHM 128TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 80KOHM 128TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 10KOHM 128TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 10KOHM 128TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 80KOHM 128TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
AD5111 - SINGLE CHANNEL, 128-POS [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 10KOHM 64TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
AD5112 - SINGLE CHANNEL, 64-POSI [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 5KOHM 64TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 5000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
AD5112 - SINGLE CHANNEL, 64-POSI [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 5000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
AD5112 - SINGLE CHANNEL, 64-POSI [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 5KOHM 64TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 5000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
AD5113 - SINGLE CHANNEL, 64-POS, [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 5000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 80KOHM 64TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
AD5114 - SINGLE-CHANNEL, 32-POSI [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 80KOHM 32TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 80KOHM 32TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 80KOHM 32TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 80000
- Operating DC Voltage: 1.8 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 10KOHM 32TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 10KOHM 32TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 10KOHM 64TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 5KOHM 64TAP 8LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 5000
- Operating DC Voltage: 2.3 to 5.5
from LIXINC Electronics Co., Limited
IC DGTL POT 10KOHM 16LFCSP [See More]
- Wiper Memory: Non-Volatile
- Tolerance: 8
- Resistance Range: 10000
- Operating DC Voltage: 2.3 to 2.75
from Maxim Integrated
The MAX5494 –MAX5499 10-bit (1024-tap), dual, nonvolatile, linear-taper, programmable voltage-dividers and variable resistors perform the function of a mechanical potentiometer, but replace the mechanics with a 3-wire SPI ™-compatible serial interface. The MAX5494/MAX5495 are dual,... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 2.7 to 5.25
- Standards and Certifications: RoHS
from Maxim Integrated
The MAX5481 –MAX5484 10-bit (1024-tap) nonvolatile, linear-taper, programmable voltage-dividers and variable resistors perform the function of a mechanical potentiometer, but replace the mechanics with a pin-configurable 3-wire serial SPI ™-compatible interface or up/down digital... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 2.7 to 5.25
- Standards and Certifications: RoHS
from Maxim Integrated
The MAX5128 nonvolatile, single, linear-taper, digital potentiometer performs the function of a mechanical potentiometer, but replaces the mechanics with a simple 2-wire digital interface. The MAX5128 performs the same function as a discrete potentiometer or variable resistor and features 128 taps... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 2.7 to 5.5
- Standards and Certifications: RoHS
from Maxim Integrated
The MAX5417/MAX5418/MAX5419 nonvolatile, linear-taper, digital potentiometers perform the function of a mechanical potentiometer by replacing the mechanics with a simple 2-wire digital interface, allowing communication with multiple devices. Each device performs the same function as a discrete... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 2.7 to 5.25
- Standards and Certifications: RoHS
from Maxim Integrated
The MAX5422/MAX5423/MAX5424 nonvolatile, lineartaper, digital potentiometers perform the function of a mechanical potentiometer, but replace the mechanics with a simple 3-wire SPI ™-compatible digital interface. Each device performs the same function as a discrete potentiometer or variable... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.7 to 5.25
from Maxim Integrated
The MAX5432 –MAX5435 nonvolatile, linear-taper, digital potentiometers perform the function of a mechanical potentiometer, but replace the mechanics with a simple 2-wire serial interface. Each device performs the same function as a discrete potentiometer or a variable resistor and has 32 tap... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 2.7 to 5.25
- Standards and Certifications: RoHS
from Maxim Integrated
The MAX5471/MAX5472/MAX5474/MAX5475 linear-taper digital potentiometers function as mechanical potentiometers, but replace the mechanics with a simple 3-wire up/down digital interface. These digital potentiometers feature nonvolatile memory (EEPROM) to return the wiper to its previously stored... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.7 to 5.25
from Maxim Integrated
The MAX5427/MAX5428/MAX5429 linear-taper digital potentiometers function as mechanical potentiometers, but replace the mechanics with a simple 2-wire digital interface. These digital potentiometers are unique in that they have an optional one-time programmable feature that either sets the wiper's... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.7 to 5.5
from Maxim Integrated
The MAX5527/MAX5528/MAX5529 linear-taper digital potentiometers perform the same function as mechanical potentiometers, replacing the mechanics with a simple 2-wire up/down digital interface. These digital potentiometers provide an optional one-time programmable feature that sets the power-on reset... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.7 to 5.5
from Maxim Integrated
The DS1809 Dallastat is a single, 64-position digital potentiometer which provides both a simple contact closure-controlled interface and a microprocessor-controlled interface. Wiper position is maintained in the absence of power in EEPROM. Wiper setting can be stored automatically or on command. [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 4.5 to 5.5
from Maxim Integrated
The DS3908 contains two nonvolatile (NV) digital potentiometers with programmable-gain amplifiers buffering the wiper outputs. The potentiometer position and amplifier gain are controlled through an I ²C-compatible serial bus. The DS3908 operates in both 3.3V and 5V systems and features a... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 3 to 5.5
- Standards and Certifications: RoHS
from Maxim Integrated
The DS1882 is a dual, nonvolatile (NV) digital potentiometer designed to operate in audio systems that accomodate up to ±7V signal levels. The potentiometer settings can be stored in EEPROM so that they are retained when the power is cycled. The DS1882 has separate supplies for the... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating Temperature: -40 to 85
from Maxim Integrated
The DS1855 dual nonvolatile (NV) digital potentiometer and secure memory consists of one 100-position linear taper potentiometer, one 256-position linear taper potentiometer, 256 bytes of EEPROM memory, and a 2-wire interface. The DS1855, which features a new software write protect, is an upgrade of... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.7 to 5.5
from Maxim Integrated
The DS1881 is a dual, nonvolatile (NV) digital potentiometer designed to operate in audio systems that require 5V signal levels. The potentiometer settings can be stored in EEPROM so that they are retained when the power is cycled. The DS1881 has separate supplies for the potentiometers (VCC) and... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 2.7 to 5.5
- Standards and Certifications: RoHS
from Maxim Integrated
The DS1845 Dual NV Potentiometer and Memory consists of one 100-position linear taper potentiometer, one 256-position linear taper potentiometer, 256 bytes of EEPROM memory, and a 2-wire interface. The device provides an ideal method for setting bias voltages and currents in control applications... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.7 to 5.5
from Maxim Integrated
The DS1848 Dual Temperature-Controlled Nonvolatile (NV) Variable Resistor consists of two 256- position linear, variable resistors. The DS1848-050 consists of one 10k Ωand one 50k Ω, while the DS1848-010 consists of two 10k Ω resistors; both incorporate a direct-to-digital... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 3 to 5.5
from Maxim Integrated
The DS1847 Dual Temperature-Controlled Nonvolatile (NV) Variable Resistor consists of two 256- position linear, variable resistors. The DS1847-050 consists of one 10k Ω and one 50k Ω, while the DS1847-010 consists of two 10k Ω resistors; both incorporate a direct-to-digital... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 3 to 5.5
from Maxim Integrated
The MAX5477/MAX5478/MAX5479 nonvolatile, dual, linear-taper, digital potentiometers perform the function of a mechanical potentiometer, but replace the mechanics with a simple 2-wire digital interface. Each device performs the same function as a discrete potentiometer or variable resistor and has... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 2.7 to 5.25
- Standards and Certifications: RoHS
from Maxim Integrated
The MAX5487/MAX5488/MAX5489 dual, linear-taper, digital potentiometers function as mechanical potentiometers with a simple 3-wire SPI ™-compatible digital interface that programs the wipers to any one of 256 tap positions. These digital potentiometers feature a nonvolatile memory (EEPROM) to... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 85
- Operating DC Voltage: 2.7 to 5.25
- Standards and Certifications: RoHS
from Maxim Integrated
The DS3902 features a dual, nonvolatile (NV), low temperature-coefficient, variable digital resistor with 256 user-selectable positions. The DS3902 can operate over a wide supply range of 2.4V to 5.5V, and communication with the device is achieved through an I ²C compatible serial interface. [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.4 to 5.5
from Maxim Integrated
The DS3930 contains six 256-position nonvolatile (NV) potentiometers, 64 bytes of NV user EEPROM memory, and four programmable NV I/O pins. The six potentiometers all share a common low side. The potentiometers are separated into two groups of three 50k Ω potentiometers in parallel. Each group... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.7 to 5.5
from Maxim Integrated
The DS3502 is a 7-bit, nonvolatile (NV) digital potentiometer featuring an output voltage range of up to 15.5V. Programming is accomplished by an I ²C-compatible interface, which can operate at speeds of up to 400kHz. External voltages are applied at the RL and RH inputs to define the lowest... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 95
- Operating DC Voltage: 2.5 to 15.5
- Standards and Certifications: RoHS
from Maxim Integrated
The DS3501 is a 7-bit, nonvolatile (NV) digital potentiometer featuring an output voltage range of up to 15.5V. Programming is accomplished by an I ²C-compatible interface, which can operate at speeds of up to 400kHz. External voltages are applied at the RL and RH inputs to define the lowest... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 95
- Operating DC Voltage: 2.7 to 15.5
- Standards and Certifications: RoHS
from Maxim Integrated
The DS1870 is a dual-channel bias controller targeted toward class AB LDMOS RF power-amplifier applications. It uses lookup tables (LUTs) to control 256-position potentiometers based on the amplifier's temperature and drain voltage or current (or other external monitored signal). With its internal... [See More]
- Wiper Memory: Non-Volatile
- Operating Temperature: -40 to 95
- Operating DC Voltage: 3 to 5.5
- Standards and Certifications: RoHS
from Maxim Integrated
The DS1804 NV trimmer potentiometer is a nonvolatile digital potentiometer that has 100 positions. The device provides an ideal method for low-cost trimming applications using a CPU or manual control input with minimal external circuitry. Wiper position of the DS1804 can be stored in EEPROM memory... [See More]
- Wiper Memory: Non-Volatile
- Standards and Certifications: RoHS
- Operating DC Voltage: 2.7 to 5.5