Signals (Tachometers, Instrumentation) Electrical Brushes

1 Result
Brush Assemblies, Leaf Type -- 1050006-13
from Fabricast, Inc.

Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the... [See More]

  • Applications: Repair / Replacement; Motor (optional feature); Generator (optional feature); Signals from tachometers, strain gages or other instrumentation
  • Material Grade: Silver Graphite
  • Brush Type & Connection: Leaf Spring Strap
  • Thickness: 0.1560