Solid / Single Section Electrical Brushes
1 Result
Brush Assemblies, Plunger Type -- 1072-1
from Fabricast, Inc.
from Fabricast, Inc.
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the... [See More]
- Brush Type & Connection: Single Section / Solid; Spring and Cap
- Thickness: 0.0938
- Material Grade: Silver Graphite
- OD / Width: 0.2500 to 0.2950