Input Overcurrent Protection IC Power Supplies
from Renesas Electronics Corporation
The ISL8201M is a 20V, 10A output current, variable output step-down power supply. Included in the 15mmx15mm package is a high performance PWM controller switching at 600kHz, power MOSFETs, an inductor, and all the passive components required for complete DC/DC power solution. The ISL8201M operates... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.6000 to 5
- Package Type: Other; MODULE15
- Input Voltage: 1 to 20
from Renesas Electronics Corporation
The ISL78227 is an automotive grade (AEC-Q100 Grade 1), 2-phase, 55V synchronous boost controller that simplifies the design of high power boost applications. It integrates strong half-bridge drivers, an analog/digital tracking input, and comprehensive protection functions. The ISL78227 enables a... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 5 to 55
- Package Type: Other; WFQFN32
- Input Voltage: 5 to 55
from Renesas Electronics Corporation
The ISL6442 is a high-performance, triple output controller that provides a single high-frequency power solution primarily for Broadband, DSL and Networking applications. This device integrates complete control, monitoring and protection functions for two synchronous buck PWM controllers and one... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.8000 to 24
- Package Type: Other; QSOP24
- Input Voltage: 4.5 to 24
from Renesas Electronics Corporation
The ISL6532A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller and integrated LDO to supply VsubDDQ/sub with high current during S0/S1 states and standby current during S3 state. During S0/S1... [See More]
- Features: Input Overcurrent Protection
- Package Type: Other; QFN28
from Renesas Electronics Corporation
Fully compliant with Intel VR12.5 and VR12.6+ specifications, the ISL95818 provides a complete solution for microprocessor core power supply. It provides a Voltage Regulator (VR) with two integrated and one external gate drivers. The VR can be configured as 3-, 2- or 1-phase, providing maximum... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.5000 to 2.3
- Package Type: Other; TQFN40
- Input Voltage: 4.5 to 25
from Renesas Electronics Corporation
The ISL8118 is a single-phase PWM controller featuring an input voltage range of +3.3V to +20V and integrated MOSFET drivers. Utilizing voltage-mode operation with input voltage feed-forward compensation, the ISL8118 maintains a constant loop gain, providing optimal transient response for... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.6000 to 20
- Package Type: Other; QFN28
- Input Voltage: 3.3 to 20
from Renesas Electronics Corporation
The ISL8105, ISL8105A is a simple single-phase PWM controller for a synchronous buck converter. It operates from +5V or +12V bias supply voltage. With integrated linear regulator, boot diode, and N-Channel MOSFET gate drivers, the ISL8105, ISL8105A reduces external component count and board space... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.6000 to 5
- Package Type: SOIC; Other; DFN10, SOIC8
- Input Voltage: 1 to 12
from Renesas Electronics Corporation
The ISL8105, ISL8105A is a simple single-phase PWM controller for a synchronous buck converter. It operates from +5V or +12V bias supply voltage. With integrated linear regulator, boot diode, and N-Channel MOSFET gate drivers, the ISL8105, ISL8105A reduces external component count and board space... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.6000 to 5
- Package Type: SOIC; Other; DFN10, SOIC8
- Input Voltage: 1 to 12
from Renesas Electronics Corporation
The ISL8121 is a two-phase buck PWM controller featuring an input voltage range of 3V to 20V and integrated MOSFET drivers. Precision voltage regulation is provided for point-of-load and other high-current applications that require efficient and compact implementation. Multiphase buck converter... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.6000 to 13.2
- Package Type: Other; QFN24
- Input Voltage: 3 to 20
from Renesas Electronics Corporation
The ISL6312 four-phase PWM control IC provides a precision voltage regulation system for advanced microprocessors. The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous multiphase product families. By... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.3750 to 1.6
- Package Type: Other; QFN48
- Input Voltage: 3 to 12
from Renesas Electronics Corporation
The ISL95816A Pulse Width Modulation (PWM) controller IC provides a complete solution for VR12.5 ™ and VR12.6 ™ compliant microprocessor core power supplies. It provides the control and protection for a Voltage Regulator (VR). The VR can operate in 4-, 3-, 2- or 1-phase configurations. [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.5000 to 2.3
- Package Type: Other; QFN32
- Input Voltage: 4.5 to 28
from Renesas Electronics Corporation
The ISL6326 controls microprocessor core voltage regulation by driving up to 4 synchronous-rectified buck channels in parallel. Multiphase buck converter architecture uses interleaved timing to multiply channel ripple frequency and reduce input and output ripple currents. Lower ripple results in... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.5000 to 1.6
- Package Type: Other; QFN40
- Input Voltage: 3 to 12
from Renesas Electronics Corporation
The ISL6726 is a highly featured single-ended PWM controller intended for applications using the active clamp forward converter topology in either n- or p-channel active clamp configurations, the asymmetric half-bridge topology, and the standard forward topologies with synchronous rectification. It... [See More]
- Features: Input Overcurrent Protection
- Package Type: Other; QSOP20
from Renesas Electronics Corporation
The ISL8130 is a versatile controller that integrates control, output adjustment, monitoring, and protection functions into a single package for synchronous Buck, standard Boost, SEPIC, and Flyback topologies. The ISL8130 provides simple, single feedback loop, voltage mode control with fast... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.6000 to 32
- Package Type: Other; QFN20, QSOP20
- Input Voltage: 4.5 to 28
from Renesas Electronics Corporation
The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.6000 to 3.6
- Package Type: Other; MODULE21
- Input Voltage: 4.5 to 13.2
from Renesas Electronics Corporation
The ISL8203M is an integrated step-down power module rated for dual 3A output current or 6A current sharing operation. Optimized for generating low output voltages down to 0.8V, the ISL8203M is ideal for any low power low voltage applications. The supply voltage range is from 2.85V to 6V. The two... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.8000 to 5
- Package Type: Other; MODULE23
- Input Voltage: 2.85 to 6
from Renesas Electronics Corporation
The ISL6364 is a dual PWM controller; its 4-phase PWMs control the microprocessor core or the memory voltage regulator, while its single-phase PWM controls the peripheral voltage regulator for graphics, system agent, or processor I/O.brbr The ISL6364 utilizes Intersil's proprietary Enhanced Active... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.2500 to 1.52
- Package Type: Other; QFN48
- Input Voltage: 4.75 to 5.25
from Renesas Electronics Corporation
The ISL6366 is a dual PWM controller; its 6-phase PWMs control the microprocessor core or memory voltage regulator, while its single-phase PWM controls the peripheral voltage regulator for graphics, system agent, or processor I/O.brbr The ISL6366 utilizes Intersil's proprietary Enhanced Active Pulse... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.2500 to 1.52
- Package Type: Other; QFN60
- Input Voltage: 4.75 to 5.25
from Renesas Electronics Corporation
The ZL8800 is a dual output or dual phase digital DC/DC controller. Each output can operate independently or be used together in a dual phase configuration for high current applications. The ZL8800 supports a wide range of output voltages (0.54V to 5.5V) operating from input voltages as low as 4.5V... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.5400 to 5.5
- Package Type: Other; QFN44
- Input Voltage: 4.5 to 14
from Renesas Electronics Corporation
The ISL6721 is a low power, single-ended Pulse Width Modulating (PWM) current mode controller designed for a wide range of DC/DC conversion applications including Boost, Flyback and isolated output configurations. Peak current mode control effectively handles power transients and provides inherent... [See More]
- Features: Input Overcurrent Protection
- Package Type: SSOP; SOIC; Other; SOIC16, TSSOP16
from Renesas Electronics Corporation
The ISL6721 is a low power, single-ended Pulse Width Modulating (PWM) current mode controller designed for a wide range of DC/DC conversion applications including Boost, Flyback and isolated output configurations. Peak current mode control effectively handles power transients and provides inherent... [See More]
- Features: Input Overcurrent Protection
- Package Type: SSOP; SOIC; Other; SOIC16, TSSOP16
from Renesas Electronics Corporation
The ISL6721A is a low power, single-ended Pulse-Width Modulating (PWM) current mode controller designed for a wide range of DC/DC conversion applications including Boost, Flyback, and isolated output configurations. Peak current mode control effectively handles power transients and provides inherent... [See More]
- Features: Input Overcurrent Protection
- Package Type: SSOP; Other; QFN16, TSSOP16
from Renesas Electronics Corporation
The ISL6840, ISL6841, ISL6842, ISL6843, ISL6844, ISL6845 family of adjustable frequency, low power, pulse width modulating (PWM) current mode controllers is designed for a wide range of power conversion applications including boost, flyback, and isolated output configurations. Peak current mode... [See More]
- Features: Input Overcurrent Protection
- Package Type: SOIC; Other; DFN8, MSOP8, SOIC8
from Renesas Electronics Corporation
The ISL6840, ISL6841, ISL6842, ISL6843, ISL6844, ISL6845 family of adjustable frequency, low power, pulse width modulating (PWM) current mode controllers is designed for a wide range of power conversion applications including boost, flyback, and isolated output configurations. Peak current mode... [See More]
- Features: Input Overcurrent Protection
- Package Type: SOIC; Other; DFN8, MSOP8, SOIC8
from Renesas Electronics Corporation
The ISL6558 is a multi-phase PWM controller, which in combination with the HIP6601B, HIP6602B, HIP6603B, or ISL6605 companion gate drivers form a complete solution for high-current, high slew-rate applications. The ISL6558 regulates output voltage, balances load currents and provides protective... [See More]
- Features: Input Overcurrent Protection
- Output Voltage: 0.8000 to 5
- Package Type: SOIC; Other; QFN20, SOIC16
- Input Voltage: 4.75 to 12