Ceiling Panel / Tile Soundproofing and Acoustic Materials

67 Results
AcoustiLight™ Ceiling Tile -- AcoustiLight 2'x2'
from Acoustical Solutions, Inc.

AcoustiLight ™ Ceiling Tiles are a revolutionary plug 'n play acoustical ceiling tile system that is simple to use and adds magic to any high-end ceiling. With both a drop tile ceiling and direct mount systems. Premium acoustics, LED technology, labor savings, and sheer beauty are just some of... [See More]

  • Description: Ceiling
  • W: 24
  • T: 2.0
  • H: 24
BB-RP Acoustic Roof Panel
from IES2000

IES 2000 ’s “BA ” composite features a reinforced loaded vinyl noise barrier with a quilted fiberglass sound absorber on one side. The rugged durable exterior barrier is commonly used as a wrap or acoustical jacket due to its ability to conform to any shape. The quilted fiberglass... [See More]

  • Description: Ceiling
  • W: 48
  • T: 2.0
  • H: 96
Art Diffusor® Series -- Model C
from Acoustics First Corporation

The Art Diffusor Model C is a patented, two dimensional, four octave, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled end caps to further control specular reflections above 4 kHz. The Model C Art Diffusor can be wall mounted directly to the... [See More]

  • Description: Ceiling; Diffusor
  • W: 24
  • T: 4.5
  • H: 24
Acoustic Panel & Lagging Systems
from Sound Technologies

Panels and Lagging systems are offered for a range of transmission loss performances to accommodate the requirements of your application. Typical panels are 2" to 6" thick, and may include one or more septum. Additionally, Sound Technologies offers experienced, technical services to assist you with... [See More]

  • Description: Barrier; Ceiling; Lagging
  • T: 2.0 to 6.0
Acoustical Ceiling Tiles -- Blackout 1", 6-7# (6000B-1060-N)
from MBI Products Company, Inc.

MBI Blackout Tiles are ideal for any ceiling where you need maximum sound absorption at a cost-effective price. The matte black finish has very little sheen, making the ceiling disappear. Perfect for home theaters and cinemas. MBI Whiteout Tiles are an eco-friendly, pure white ceiling tile offering... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 1.05
  • Mounting: Lay-In Grid
AlphaEnviro Ceiling Tile -- AETile 221
from Acoustical Solutions, Inc.

AlphaEnviro ™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters. These ceiling tiles are a 1" or 2" thick fiberglass that are either PVC faced or PVC encapsultaed. The ceiling tiles offer high sound absorption ratings, NRC .80 - 1.15. The AlphaEnviro... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.85
  • W: 24
Ceiling Banners
from IES2000

Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of Banners in rows 24 ” to 36 ” apart over an entire reverberant area can result in an... [See More]

  • Description: Ceiling
  • T: 1.0 to 2.0
  • NRC: 1.00
  • W: 48
Art Diffusor® Series -- Model F
from Acoustics First Corporation

The Art Diffusor Model F is a patented, two dimensional, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled end caps to further control specular reflections above 4 kHz. The Model F Art Diffusor can be wall mounted directly to the wall or ceiling... [See More]

  • Description: Ceiling; Diffusor
  • W: 24
  • T: 2.0
  • H: 24
Acoustical Panels, Enclosures & Lagging
from Sound Technologies

For industrial piping, ductwork, fans, blowers, pumps, rooms and enclosures [See More]

  • Description: Barrier; Ceiling; Lagging; Sheet/Roll (optional feature); Baffle
  • Mounting: Brackets (optional feature); Holes (optional feature); Socket (optional feature); Pipe or Line Mount (optional feature)
  • Features: Flameproof (optional feature)
Acoustical Ceiling Tiles -- San Pan PVC 1", 6-7# (6000PE-1060-N)
from MBI Products Company, Inc.

MBI Blackout Tiles are ideal for any ceiling where you need maximum sound absorption at a cost-effective price. The matte black finish has very little sheen, making the ceiling disappear. Perfect for home theaters and cinemas. MBI Whiteout Tiles are an eco-friendly, pure white ceiling tile offering... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.80
  • Mounting: Lay-In Grid
AlphaMidnight™ Ceiling Tile -- Midnight1 2x2
from Acoustical Solutions, Inc.

AlphaMidnight ™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters because of their black facing,. These ceiling tiles are a 1" or 2" thick fiberglass covered with a black matte facing. The ceiling tiles offer high sound absorption ratings, NRC .80 -... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.85
  • W: 24
Ceiling Tiles -- Basic Wood Ceilings
from IES2000

Woodtrends Basic ceiling panels feature genuine wood veneer on a MDF substrate as well as a generic balancing veneer on the back side. The Basic is a lay-in style panel with a tegular edge detail designed for installation in a standard intermediate duty 15/16" or 9/16" T-grid. Round or elongated... [See More]

  • Description: Ceiling
  • W: 12 to 24
  • NRC: 0.85
  • H: 24 to 72
Cloudscape® Ceiling Baffles
from Acoustics First Corporation

Cloudscape ® Baffles and Banners are an economical way to reduce sound pressure levels and lower reverberation times in large spaces such as gymnasiums, theaters, restaurants, health and fitness clubs, etc. Reverberation times can be lowered from a RT60 of 4 - 9 seconds down to a RT60 of 0.5 - 2... [See More]

  • Description: Ceiling
  • W: 48
  • T: 1.5
  • H: 12 to 24
Diffusers for Ceilings & Walls -- MBI Barrel Diffuser 1/8", N/A (MBWD-F)
from MBI Products Company, Inc.

Diffusers improve the sound in a room by absorbing unwanted sounds and reflecting the remaining sounds. The end result is a listening environment that is ideal for instrumental performances or any type of presentation where slight reverberation is complimentary to the overall sound. Both barrel and... [See More]

  • Description: Ceiling
  • T: 0.1
  • NRC: 0.20
  • Mounting: Two-Part Clip System/Velcro
AlphaPerf™ Perforated Wall Panel -- AlphaPerf Metal Panel
from Acoustical Solutions, Inc.

AlphaPerf ™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated metal allows sound waves to enter the absorbing material where a portion is... [See More]

  • Description: Barrier; Ceiling; Baffle
  • W: 18 to 36
  • T: 2.0 to 4.0
  • H: 48 to 120
Ceiling Tiles -- Bioline®
from IES2000

Linear Plank. Real-wood veneer on a color-matched core made from 100 percent recycled fiber. Four natural wood veneer species and six standard veneer finishes. Color-coordinated core. FSC (Forest Stewardship Council) core wrapped in FSC veneer. No added urea-formaldehyde. Standard finish: UV-cured,... [See More]

  • Description: Ceiling
  • W: 2 to 11
  • T: 0.5 to 0.8
  • Mounting: Socket
Cloudscape® Ceiling Banners
from Acoustics First Corporation

Cloudscape ® Banners and Baffles are an economical way to reduce sound pressure levels and lower reverberation times in large spaces such as gymnasiums, theaters, restaurants, health and fitness clubs, etc. Reverberation times can be lowered from a RT60 of 4 - 9 seconds down to a RT60 of 0.5 - 2... [See More]

  • Description: Ceiling
  • T: 2.0
  • NRC: 1.00
  • W: 48
Mirage Wall and Ceiling Panels -- Corona Treated Xaylon Film 1", 6# (6000X-1060-N)
from MBI Products Company, Inc.

The Mirage Wall and Ceiling Panels from MBI has a specialized Xaylon facing that can be custom-designed using any digital file. This makes it possible to replicate the look of real wood, tin ceiling tiles, natural surfaces such as marble or granite, or your own original graphic artwork. This solid... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.80
  • Mounting: Lay-In Grid
AlphaSorb™ Fabric Ceiling Tile -- AS200
from Acoustical Solutions, Inc.

AlphaSorb ™ Fabric Faced Ceiling Tiles are your answer to your acoustic and aesthetic needs with their strong sound-absorbing performance and eye pleasing appearance. These custom ceiling tiles are available in your choice of Guilford of Maine's 48 different fabric colors that allow you to... [See More]

  • Description: Ceiling
  • T: 1.0 to 2.0
  • NRC: 1.05
  • W: 24
Ceiling Tiles -- Contour
from IES2000

High-performance acoustic panel for adhesive installation on ceilings. Wedge shaped acoustic element made of melamine foam. Colors: grey or white, custom color coating available. Fire classification B1 to DIN 4102. Dimensions as needed due to acoustic requirements. Adhere with Acoustic Adhesive S... [See More]

  • Description: Ceiling
  • Mounting: Socket
Cloudscape® Ceiling Tiles
from Acoustics First Corporation

Cloudscape ® Ceiling Tiles absorb noise and block sound transmission. Tiles are designed to fit into existing 24" x 24" ceiling grid systems. They may also be used in 24" x 48" ceiling grid by retro-fitting the existing grid with cross tees. Cloudscape ® ceiling tiles may also be ordered as... [See More]

  • Description: Ceiling
  • T: 1.5 to 2.0
  • NRC: 0.80
  • W: 24
AudioSeal™Drop Tile Ceiling Barrier -- Drop221
from Acoustical Solutions, Inc.

AudioSeal ™ Drop Tile Ceiling Barrier is made up of a 1/8" thick layer of mass loaded vinyl material weighing one pound per square foot that is coupled with a 1" or 2" thick layer of acoustical fiberglass with a metallic scrim facing. This soundproofing product has a STC (sound transmission... [See More]

  • Description: Ceiling
  • W: 24
  • T: 1.0
  • H: 24
Ceiling Tiles -- Elite Wood Ceilings
from IES2000

Sound Seal's Woodtrends Elite, features a genuine wood veneered ceiling panel system. The Woodtrends Elite panel system easily installs into a standard 15/16" T-grid, while leaving a 3/8" pencil line reveal between panels. The Elite panel systems veneer thickness is .6mm. and is built on MDF,... [See More]

  • Description: Ceiling
  • W: 12 to 24
  • NRC: 0.90
  • H: 24 to 72
Double Duty Diffuser™
from Acoustics First Corporation

The polycylindrical (barrel shaped) diffuser will act to scatter high frequency sound and trap bass in any location. Bass absorption will vary with size. A 2 ’ x 4 ’ unit has maximum absorption at approximately 125 Hz. Increasing size to 4 ’ x 8 ’ lowers center frequency of... [See More]

  • Description: Ceiling; Diffusor
  • T: 1.5
  • NRC: 0.10
  • W: 24 to 48
EcoSorpt™ Wall Panel -- 1" Thick, 3# PCF
from Acoustical Solutions, Inc.

EcoSorpt ™ acoustical wall panels are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall or ceiling. The natural cotton fibers are 100% recyclable and are made from at least... [See More]

  • Description: Barrier; Ceiling
  • T: 1.0
  • NRC: 0.80
  • W: 24
Ceiling Tiles -- Harmoni
from IES2000

High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems. Made from willtec ® acoustic foam. Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface). Colors: natural white or light grey; HPC-coated in white, black, light grey or almond for easy cleaning. Class... [See More]

  • Description: Ceiling
  • T: 2.0
  • NRC: 0.90
  • W: 24
FireFlex™ Wedge Ceiling Baffle
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]

  • Description: Ceiling; Baffle
  • W: 24
  • T: 3.0
  • H: 48
PhonStop™ Indoor - Outdoor Panel
from Acoustical Solutions, Inc.

PhonStop Acoustic Panels are made from 100% recycled glass and contains no adhesives. PhonStop is a light weight material with high NRC ratings of .95 when used without a plaster facing and can be used inside or outside! Panels can be mounted directly onto the wall or ceiling using adhesive. [See More]

  • Description: Barrier; Ceiling
  • T: 2.0
  • NRC: 0.95
  • W: 24
Ceiling Tiles -- Phonstop E
from IES2000

High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber. Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems. Color: grey. Class 1 fire-rated (ASTM E 84). Dimensions: 610 x 610 mm (24 x 24... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.70
  • W: 24
Flat Panel Diffuser HiPer Panel™ -- Type A
from Acoustics First Corporation

The HiPer Panel ™, (Flat Panel Diffuser) combines absorption and diffusion into one sound panel. This device is similar in appearance to standard fabric-covered acoustical wall panels, such as Sonora ®, and can be intermixed with them. Acoustical performance differs significantly from... [See More]

  • Description: Ceiling; Diffusor
  • T: 1.0 to 4.0
  • NRC: 0.65
  • W: 24 to 48
PhonStop™ Indoor - Outdoor Panel
from Acoustical Solutions, Inc.

PolySorpt ™ are non-fibrous sound absorbing panels that can be used in a wide variety of indoors or outdoors environments to reduce ambient noise levels and excessive reverberation. They can be glued directly to any wall or ceiling. These acoustical panels are offered in a standard flat... [See More]

  • Description: Barrier; Ceiling
  • T: 1.0 to 2.0
  • NRC: 0.70
  • W: 24
Ceiling Tiles -- Phonstop™
from IES2000

High-performance acoustic element made of recycled glass for adhesive installation. Acoustic panel with beveled edge made of expanded glass granulate without binder. Color: grey, can be color-coated onsite. Fire classification A1 to DIN 4102. Dimensions: 625 or 1,250 x 625 mm (24.61 x 49.21 x 24.61... [See More]

  • Description: Ceiling
  • T: 2.0
  • NRC: 0.96
  • W: 25
Polyurethane Ceiling Baffles
from Acoustics First Corporation

Hanging Baffles are ideal for manufacturing areas and other high noise interior environments. Baffles are shipped assembled and ready to hang with eyelets at each of the four corners. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable... [See More]

  • Description: Ceiling; Baffle
  • W: 24
  • T: 3.0
  • H: 48
Signature Ceiling Tile -- AC300
from Acoustical Solutions, Inc.

Signature Ceiling Tiles are excellent for lowering reverberation (echo) levels in rooms. The acoustical tile consists of a 1" thick, 6 pound density fiberglass board covered with your choice of four facings; white pebble grain vinyl, white nubby cloth, white fabric or black felt. These fiberglass... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.80
  • W: 24
Ceiling Tiles -- Phonstop™ Jointless
from IES2000

High-performance acoustic tile made of recycled glass for adhesive installation on ceilings with final layer of acoustic plaster. Acoustic panel with beveled edge made of expanded glass granulate without binder. After the adhering the acoustic panels the acoustic plaster is applied. Panel color:... [See More]

  • Description: Ceiling
  • T: 2.2 to 2.6
  • NRC: 0.73
  • W: 25
Pyramidal Diffusers
from Acoustics First Corporation

Pyramidal diffusers quickly and easily eliminate floor to ceiling standing waves. They reduce flutter echo while maintaining a warm room sound. Molded in a one-piece pyramid shape, their offset apex provides four different angles of reflection. The internal cavity of the Pyramidal Diffuser can be... [See More]

  • Description: Ceiling; Diffusor
  • T: 1.5
  • NRC: 0.10
  • W: 24 to 48
Signature Sound Barrier Ceiling Tile -- AC400B
from Acoustical Solutions, Inc.

The Signature Sound Barrier Ceiling Tile is a double duty soundproofing ceiling tile. It works for both lowering sound transmission as well as reducing reverberation. The ceiling tile consists of a 1" thick 6 pound density fiberglass covered with your choice of four facings. This fiberglass is an... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.80
  • W: 24
Ceiling Tiles -- Prospec® Barrier
from IES2000

Isolate noise and minimize sound transmission through walls and/or ceiling. Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall. Available in three styles: Reinforced PROSPEC ® Barrier – has an interior mesh-like material allowing; can be hung like... [See More]

  • Description: Ceiling
  • H: 240 to 720
  • W: 48 to 54
  • Mounting: Socket
QuadraPyramid™ -- Type A
from Acoustics First Corporation

The QuadraPyramid ™ is a variation of the traditional offset pyramidal diffuser. It ’s patented low profile design presents four pyramids to create sixteen angles of reflection on the surface of a single 2 ’ X 2 ’ panel, with each pyramidal quadrant rotated 90 degrees. The... [See More]

  • Description: Ceiling; Diffusor
  • T: 2.8
  • NRC: 0.20
  • W: 24
Sonex Bioline Ceiling Tile
from Acoustical Solutions, Inc.

Made from recycled, renewable material, the BioLine Acoustical Ceiling Tiles provide a LEED® eligible alternative to other wood ceiling tiles. The Solid-Finish tiles provide the beauty of real wood veneer while the organic tiles offer a unique fiber texture. The Bioline Solid-Finish tiles contain 70... [See More]

  • Description: Ceiling
  • H: 24 to 72
  • W: 24
  • Mounting: Socket
Ceiling Tiles -- Prospec® Foam
from IES2000

Foam panels that control noise at its source. Help reduce the high noise levels by absorbing the sound energy around and within a space. Made from willtec ® foam. Panels size: 610 x 1219 mm (24 x 48 inches). Thickness: 25 mm (1 inch). SONEX Mini sculpted surface. Grey HPC-coated for easy... [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.70
  • W: 24
Sonora® Ceiling Baffles
from Acoustics First Corporation

Sonora ® Ceiling Baffles are suspended vertically from ceiling trusses or other supports to D-rings or eye hooks along their top edges. All surface faces and edges of the glass fiber core are wrapped in fabric to match or accentuate room d écor and coordinate with Sonora ® Wall... [See More]

  • Description: Ceiling
  • W: 48 to 96
  • T: 1.0 to 2.0
  • H: 24
Sonex™ Contour Ceiling Tile -- SCTB1
from Acoustical Solutions, Inc.

Sonex ™ Contour Ceiling Tiles combine a high sound absorbing rating (.70 - 1.00 NRC) with an eye-pleasing design. Because of the multiple patterns Sonex ™ Contour Ceiling Tiles offer, you can create hundreds of personalized and unique designs by rotating and arranging the decorative... [See More]

  • Description: Ceiling
  • T: 1.6
  • NRC: 1.00
  • W: 24
Ceiling Tiles -- Select Wood Ceilings
from IES2000

Woodtrends Select is a genuine wood veneered ceiling panel that is used in conjunction with our standard z-bar to create a fully downward accessible concealed grid system. WoodTrends Select provides for a continuous ceiling with panels defined by a 2mm bevel on all edges. This system is built on... [See More]

  • Description: Ceiling
  • W: 12 to 24
  • NRC: 0.85
  • H: 24 to 72
Sonora® Ceiling Clouds
from Acoustics First Corporation

Sonora ® Ceiling Clouds are suspended horizontally from the ceiling to an L-bar mounted on the panel back. The face and edges of the glass fiber core are wrapped in fabric to match or accentuate room d écor and coordinate with Sonora ® Wall Panels. Ceiling Clouds have the same NRC... [See More]

  • Description: Ceiling
  • W: 24 to 48
  • T: 1.0 to 2.0
  • H: 24 to 72
Sonex™ Harmoni Ceiling Tile -- VISTA
from Acoustical Solutions, Inc.

Sonex Harmoni Ceiling Tiles are the natural choice when you're looking for a way to combine contemporary styling with excellent acoustical control at a moderate price. The Sonex Harmoni ceiling tiles are a class one fire rated melamine foam ceiling tile and they are available in two different... [See More]

  • Description: Ceiling
  • T: 2.0
  • NRC: 0.90
  • W: 24
Ceiling Tiles -- Sonex® AFS
from IES2000

High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance. Thin fiberglass mesh laminated to Class 1 fire-rated willtec ® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels... [See More]

  • Description: Ceiling
  • T: 0.6 to 2.0
  • NRC: 1.05
  • W: 48
Sonora® Ceiling Tiles -- 1"
from Acoustics First Corporation

Sonora ® Ceiling Tiles are an excellent choice for many ceiling grid applications requiring high absorption. Both Square Cut and Reveal Cut tiles are constructed from one piece of 6-7 PCF non-combustible and dimensionally stable glass fiber core. [See More]

  • Description: Ceiling
  • T: 1.0
  • NRC: 0.80
  • W: 24
Sonex™ Whiteline Ceiling Tile -- SonWhite22
from Acoustical Solutions, Inc.

Sonex ™ Whiteline acoustical ceiling tiles feature a white foam (Class A Fire Rated) core and a white fleece that is laminated to both surfaces. It has excellent sound absorption coefficients, especially in lower and medium frequencies. Sonex ™ Whiteline ceiling tiles have high light... [See More]

  • Description: Ceiling
  • T: 0.6
  • NRC: 0.75
  • W: 24
Ceiling Tiles -- Sonex® Classic Colortec Panels
from IES2000

High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: colortec charcoal and premium charcoal; natural white and grey also available. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 51 mm (2... [See More]

  • Description: Ceiling
  • T: 2.0
  • NRC: 0.80
  • W: 24
Sonex™Squareline Metal Ceiling Tile -- Squareline
from Acoustical Solutions, Inc.

Squareline ™ Metal Ceiling Tiles let you create a ceiling in a simple design that is both attractive and acoustically efficient. These ceiling tiles are made out of expanded metal, and integrated with Willtec® foam. Willtec® material is 100% free from hazardous fibers, has excellent... [See More]

  • Description: Ceiling
  • T: 0.2
  • NRC: 0.55
  • W: 24
Ceiling Tiles -- Sonex® Classic Panels
from IES2000

High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and grey; colortec charcoal and premium charcoal. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 51 mm (2 inches). Sound... [See More]

  • Description: Ceiling
  • T: 2.0
  • NRC: 0.80
  • W: 24
WoodTrends™ System -- Basic
from Acoustical Solutions, Inc.

* Easily installs in a standard 15/16" or 9/16" T-grid * Lay-in tegular edge reveal * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC ratings to 0.90 * Available in 24 standard and 40 custom veneers [See More]

  • Description: Ceiling
  • T: 0.5
  • NRC: 0.90
  • W: 12 to 24
Ceiling Tiles -- Sonex® Mini Panels
from IES2000

High-performance acoustic panel. Adhere to ceiling/walls using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and grey. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 25 or 38 mm (1 or 1-1/2 inches). Sound absorption: NRC from 0.50... [See More]

  • Description: Ceiling
  • T: 1.0 to 1.5
  • NRC: 0.65
  • W: 24
WoodTrends™ System -- Elite
from Acoustical Solutions, Inc.

* NRC ratings to 0.90 * Easily installs in standard 15/16" T-grid * 5/16" pencil line reveal between panels * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4', 1'x6' and custom * Available in 24 standard and 40 custom veneers [See More]

  • Description: Ceiling
  • W: 12 to 24
  • NRC: 0.90
  • H: 24 to 72
Ceiling Tiles -- Sonex® Pyramid Panels
from IES2000

High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Bold, geometric pattern. Class 1 fire resistant (ASTM E 84). Colors: natural white and light grey. Dimensions: 610 x 610 mm (24 x 24 inches). Thickness: 51, 76 or 102 mm (2, 3 or 4 inches). [See More]

  • Description: Ceiling
  • T: 2.0 to 4.0
  • NRC: 1.05
  • W: 24
WoodTrends™ System -- Select
from Acoustical Solutions, Inc.

* Concealed grid ceiling panel system * Easily installed on Z Bar * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC ratings to 0.90 * Available in 24 standard and 40 custom veneers [See More]

  • Description: Ceiling
  • W: 12 to 24
  • NRC: 0.90
  • H: 24 to 60
Ceiling Tiles -- Sonex® Valueline Panels
from IES2000

High-performance acoustic panel. Affordably priced. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and light grey; HPC-coating (20-box minimum order requirement). Dimensions: 610 x 1219 mm (24 x 48 inches). [See More]

  • Description: Ceiling
  • T: 1.5 to 2.5
  • NRC: 1.05
  • W: 24
WoodTrends™ System -- Standard
from Acoustical Solutions, Inc.

* Easily installed using nail clips on furring strips * 2 edge details - flush or reveal * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC ratings to 0.90 * Available in 24 standard and 40 custom veneers [See More]

  • Description: Barrier; Ceiling
  • W: 5 to 10
  • NRC: 0.90
  • H: 98
Ceiling Tiles -- SquareLine® Medium
from IES2000

Expanded metal panel for 24 mm (15/16 inch) T-grid systems. Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 40 x 16 mm, 62.5% open rate Fleece acoustic backer colors: white, light grey or black; willtec ® acoustic backer in light grey or charcoal is also... [See More]

  • Description: Ceiling
  • W: 24
  • NRC: 0.55
  • H: 24
WoodTrends™ System -- Timbre
from Acoustical Solutions, Inc.

* Wood Plank System * Channeled chipboard core * 24mm or 31mm thick * Overlap edges create monolithic finished look * Standard sizes 23.6"x98" and 102" long * NRC ratings to 0.85 * Available in 24 standard and 40 custom veneers [See More]

  • Description: Barrier; Ceiling
  • W: 24
  • NRC: 0.85
  • H: 98 to 102
Ceiling Tiles -- SquareLine® Standard
from IES2000

Expanded metal panel for 24 mm (15/16 inch) T-grid systems. Galvanized, powder-coated steel available in chrome, white or black. Pattern dimensions: 16 x 11 mm, 68.2% open rate. Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also... [See More]

  • Description: Ceiling
  • W: 24
  • NRC: 0.55
  • H: 24
WoodTrends™ System -- Topline
from Acoustical Solutions, Inc.

* Tongue and groove plank system * Slots and grooves achieve acoustic results * 17mm thick * Overlap edges create monolithic finished look * Standard sizes 5" or 12" wide by up to 120" long * NRC ratings up to 0.95 * Available in 24 standard and 40 custom veneers [See More]

  • Description: Barrier; Ceiling
  • W: 21
  • NRC: 0.85
  • H: 94
Ceiling Tiles -- SquareLine® Ultra
from IES2000

Expanded metal panel for 24 mm (15/16 inch) T-grid systems. Galvanize, powder-coated steel available in chrome, white or black. Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate. Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or... [See More]

  • Description: Ceiling
  • W: 24
  • NRC: 0.55
  • H: 24
Ceiling Tiles -- Standard Wood Ceilings
from IES2000

WoodTrends Standard Wood Ceilings. Sound Seal's Standard Wood Ceiling system consists of actual wood veneered to chipboard or MDF core. On the edges of the planks there are grooves running the length and width which the installation clips and and alignment/cover, if needed, are installed. Our... [See More]

  • Description: Ceiling
  • W: 4 to 11
  • NRC: 0.85
  • H: 95 to 119
Sailcloth Sound Absorption Banner
from IES2000

IES - 2000 ’s Sailcloth Banners are an efficient solution to sound reverberation issues. The Sailcloth banner is comprised of a Rip Stop nylon bag encompassing a sound absorptive fiberglass, sewn around the entire perimeter. The product is supplied as banners available in Red, White, Royal,... [See More]

  • Description: Ceiling
  • W: 48
  • T: 1.0 to 2.0
  • H: 300
Sonex® Clean Celing Tiles
from IES2000

High-performance, washable and cleanable acoustic ceiling tile. Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system. Class 1 fire-rated willtec ® melamine foam core fully encapsulated in FR taffeta vinyl. Colors: 17 standard. FR taffeta vinyl meets California fire marshal... [See More]

  • Description: Ceiling
  • T: 2.0
  • NRC: 0.75
  • W: 24