Isolators RF Waveguide Isolators and Circulators

21 Results
Coaxial Isolator -- 5o001001660
from 5o.com

It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year. [See More]

  • Component Type: Isolator
  • VSWR: 1.25
  • Operating Frequency: 0.07 to 0.13
  • Insertion Loss: 0.5000
10 to 15GHz WR75 Waveguide Isolator -- UIYWI4444A
from UIY Inc.

10 to 15GHz WR75 Waveguide Isolator [See More]

  • Component Type: Isolator
  • VSWR: 1.2
  • Operating Frequency: 10.00 to 15.00
  • Insertion Loss: 0.2500
MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount
from Molex Signal Tech Industrial Ltd.

Wide range of RF/Microwave isolators & circulators are offered in drop-in, coaxial, microstrip/ surface mount, and waveguide configurations from C-band to V-Band. These high performance components are highly compact, ruggedized and provide superior magnetic shielding. Contact our product experts... [See More]

  • Component Type: Isolator; Circulator
Drop in Isolator -- 5o011001660
from 5o.com

Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Component Type: Isolator
  • VSWR: 1.25
  • Operating Frequency: 0.07 to 0.13
  • Insertion Loss: 0.5000
Dual Junction Coaxial Isolator -- 5o03101490
from 5o.com

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Component Type: Isolator
  • VSWR: 1.35
  • Operating Frequency: 1.35 to 2.70
  • Insertion Loss: 1.4
Dual Junction Drop in Isolator -- 5o02101490
from 5o.com

Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Component Type: Isolator
  • VSWR: 1.35
  • Operating Frequency: 1.35 to 2.70
  • Insertion Loss: 1.4
Microstrip Isolator -- 5o0510100
from 5o.com

Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request. [See More]

  • Component Type: Isolator
  • VSWR: 1.25
  • Operating Frequency: 5.00 to 8.00
  • Insertion Loss: 0.4000
Surface Mount Isolator -- 5o04100
from 5o.com

Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Component Type: Isolator
  • VSWR: 1.2
  • Operating Frequency: 2.40 to 6.00
  • Insertion Loss: 0.3000
Waveguide Isolator -- 5o0616360
from 5o.com

Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Component Type: Isolator
  • VSWR: 1.3
  • Operating Frequency: 47.00 to 51.50
  • Insertion Loss: 0.4000
WR-10 Waveguide Isolator with 25 dB min Isolation from 75 GHz to 110 GHz using Round Cover UG-387/U-Mod Flange -- FMWIR1000
from Fairview Microwave Inc.

Waveguide isolator FMWIR1000 from Fairview Microwave has same-day shipping. Our high-quality WR-10 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-10 waveguide isolator FMWIR1000 operates in the 75 GHz to 110 GHz frequency range. This 75 GHz to 110 GHz Faraday... [See More]

  • Component Type: Isolator
Waveguide Isolator -- 229-ATi-3.7-4.2-3
from Advanced Technical Materials, Inc.

CMR229 mating flange [See More]

  • Component Type: Isolator
  • Operating Frequency: 3.70 to 4.20
  • Mating Flange: CMR
  • EIA Waveguide Size: 229
Cryogenic Isolator -- QCI Series
from QuinStar Technology, Inc.

QuinStar Technology ’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar ’s series QCA Cryogenic Amplifiers and Systems. These... [See More]

  • Component Type: Isolator
  • Operating Frequency: 4.00 to 40.00
WR-12 Waveguide Isolator with 25 dB min Isolation from 60 GHz to 90 GHz using Round Cover UG-387/U Flange -- FMWIR1001
from Fairview Microwave Inc.

Waveguide isolator FMWIR1001 from Fairview Microwave has same-day shipping. Our high-quality WR-12 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-12 waveguide isolator FMWIR1001 operates in the 60 GHz to 90 GHz frequency range. This 60 GHz to 90 GHz Faraday... [See More]

  • Component Type: Isolator
Cryogenic Isolator Array -- QCC Series
from QuinStar Technology, Inc.

QuinStar ’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array... [See More]

  • Component Type: Isolator
  • Operating Frequency: 4.00 to 12.00
WR-15 Waveguide Isolator with 25 dB min Isolation from 50 GHz to 75 GHz using Round Cover UG-385/U Flange -- FMWIR1002
from Fairview Microwave Inc.

Waveguide isolator FMWIR1002 from Fairview Microwave has same-day shipping. Our high-quality WR-15 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-15 waveguide isolator FMWIR1002 operates in the 50 GHz to 75 GHz frequency range. This 50 GHz to 75 GHz Faraday... [See More]

  • Component Type: Isolator
Fullband Junction Circulators & Isolator -- QJE / QJF Series
from QuinStar Technology, Inc.

QuinStar Technology ’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full... [See More]

  • Component Type: Isolator; Circulator
  • Operating Frequency: 18.00 to 40.00
WR-19 Waveguide Isolator with 25 dB min Isolation from 40 GHz to 60 GHz using Round Cover UG-383/U-Mod Flange -- FMWIR1003
from Fairview Microwave Inc.

Waveguide isolator FMWIR1003 from Fairview Microwave has same-day shipping. Our high-quality WR-19 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-19 waveguide isolator FMWIR1003 operates in the 40 GHz to 60 GHz frequency range. This 40 GHz to 60 GHz Faraday... [See More]

  • Component Type: Isolator
Precision Junction Isolator -- QJI Series
from QuinStar Technology, Inc.

QuinStar Technology ’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These... [See More]

  • Component Type: Isolator
  • Operating Frequency: 18.00 to 110.00
WR-22 Waveguide Isolator with 25 dB min Isolation from 33 GHz to 50 GHz using Round Cover UG-383/U Flange -- FMWIR1004
from Fairview Microwave Inc.

Waveguide isolator FMWIR1004 from Fairview Microwave has same-day shipping. Our high-quality WR-22 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-22 waveguide isolator FMWIR1004 operates in the 33 GHz to 50 GHz frequency range. This 33 GHz to 50 GHz Faraday... [See More]

  • Component Type: Isolator
WR-22 Waveguide Isolator with 25 dB Typ Isolation from 26.5 GHz to 40 GHz using Square Cover UG-599/U Flange -- FMWIR1015
from Fairview Microwave Inc.

Waveguide isolator FMWIR1015 from Fairview Microwave has same-day shipping. Our high-quality WR-28 waveguide isolator achieves 25 dB typical isolation. Fairview Microwave 25 dB typ WR-28 waveguide isolator FMWIR1015 operates in the 26.5 GHz to 40 GHz frequency range. This 26.5 GHz to 40 GHz Faraday... [See More]

  • Component Type: Isolator
WR-28 Waveguide Isolator with 25 dB min Isolation from 26.5 GHz to 40 GHz using Square Cover UG-599/U Flange -- FMWIR1005
from Fairview Microwave Inc.

Waveguide isolator FMWIR1005 from Fairview Microwave has same-day shipping. Our high-quality WR-28 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-28 waveguide isolator FMWIR1005 operates in the 26.5 GHz to 40 GHz frequency range. This 26.5 GHz to 40 GHz Faraday... [See More]

  • Component Type: Isolator