Split Core Voltage and Potential Transformers

Description

Split Core Voltage and Potential Transformers are specialized devices designed to measure electrical voltage and potential without the need to disconnect the current-carrying wire. They feature a hinge and locking snap mechanism that allows them to be easily attached around a conductor, making them particularly useful for installations where interrupting the circuit is not feasible .

Working Principle

The working principle of Split Core Voltage and Potential Transformers is similar to that of traditional transformers. They operate by using a magnetic core that can be opened or moved to encircle the conductor. When alternating current (AC) flows through the primary winding, it generates an alternating magnetic field in the core. This magnetic field then induces an alternating current in the secondary winding, allowing for the measurement of voltage or potential without direct electrical contact with the conductor .

Applications

Split Core Voltage and Potential Transformers are widely used in energy management systems to monitor and optimize power utilization. They are particularly useful in load profiling, where they track energy consumption patterns to identify inefficiencies. Additionally, they play a crucial role in demand response applications by managing and reducing peak demand to lower energy costs. In multi-occupancy buildings, they are used for submetering to measure energy usage in specific areas or for individual tenants .

Advantages over other Voltage and Potential Transformers

One of the primary advantages of Split Core Voltage and Potential Transformers is their ease of installation. The hinge and locking mechanism allow them to be attached without interrupting the current flow, making them ideal for retrofitting existing systems. This feature also reduces installation time and complexity compared to traditional transformers that require circuit disconnection .

Limitations

A limitation of Split Core Voltage and Potential Transformers is that they may not provide the same level of accuracy as solid-core transformers, especially in high-precision applications. The split-core design can introduce slight measurement errors due to air gaps in the magnetic core, which can affect the accuracy of the induced current in the secondary winding .

Considerations

When considering Split Core Voltage and Potential Transformers, it is important to evaluate the initial costs, which may be higher than traditional transformers due to their specialized design. However, their ease of installation and lower maintenance costs can offset these initial expenses over time. Durability is another factor, as their robust design is suitable for harsh environments, reducing the need for frequent replacements. Accuracy should also be considered, especially in applications where precise measurements are critical. Regular maintenance and calibration may be necessary to ensure optimal performance and accuracy over the lifespan of the device .

1 Result
Current Transformer
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600;. CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive;. Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification 1: E341727,... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Frequency: 0.0500 to 0.0600
  • Primary current: 50 to 5000
  • Accuracy: 0.5000 to 3