Swivel Fitting Mechanical Control Cables
1 Result
Push-Pull Standard Series
from Cablecraft Motion Controls
from Cablecraft Motion Controls
Tuthill Controls offers a full range of push-pull controls that provide a means of transmitting linear motion from one location to another. They offer ease of installation as well as superior performance. The Bristow ® Type control is an economical construction for applications which do not... [See More]
- End Fitting: Swivel Fitting; Threaded/ Grooved Swivel
- Travel: 1 to 6
- Type: Cable Only
- Load: 30 to 1500