Cable Only Mechanical Control Cables
from Loos & Co., Inc.
Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli ¬cations where the following properties are advantageous: Stretch is... [See More]
- Type: Cable Only
- Diameter: 0.0938
- Length: 360
- Material: Galvanized (optional feature); Stainless (optional feature)
from Cablecraft Motion Controls
Custom engineering assembly, plastic covered conduit, pull-only [See More]
- Type: Cable Only
- End Fitting: ThreadedStud (optional feature); Grooved
- Travel: 2 to 6
- Jacket: Plastic
from Western Integrated Technologies
Kongsberg Automotive SILVER LINE ™ cables are the market leading cable solution for demanding control applications. The unique SILVER LINE ™ design incorporates splined core. Ridges of the core allow a close fit with the cable ’s inner liner, but with minimal contact, so the core... [See More]
- Type: Cable Only
- Travel: 1.97 to 3.94
- Length: 1000 to 9900
- End Fitting: Clamp, Bulkhead, Circlip,
from Cablecraft Motion Controls
A flexible control designed to transmit pull motion between two mechanical devices without the use of rods, bellcranks, or other rigid mechanical linkage. Pull controls are specifically designed for applications which require a high load capability and low deflection. The cable often used for... [See More]
- Type: Cable Only
- Travel: ? to 6
- Length: ? to 64.5
- Load: 1500