Straight Tooth Rack and Pinion Drives
from BUG-O Systems, Inc.
CIR-O machines are lightweight, heavy-duty, multipleuse circular drives. Each of the three sizes of machines has a positive rack and pinion drive and infinitely variable speed control which provides smooth, accurate travel in all positions. The carriage provides a mounting surface for a variety of... [See More]
- Gearing: Straight
- Features: Rack/Rail
- Preload: Mechanical
from WITTENSTEIN, Inc. (formerly alpha gear drives)
WITTENSTEIN newest rack offering uses the case-hardened process to provide the best possible solution for applications with ultra high feed forces. Technical specifications for the High Performance Rack are available with the selection of a complete High Performance Linear System. The High... [See More]
- Gearing: Straight
from Stober Drives, Inc.
The "ZTR" rack and pinion system uses the new flanged pinion without support bearings. This system is suitable for applications where the support housing has an interference. The pinion gear can easily be changed or removed. [See More]
- Gearing: Straight
- Features: Ground Teeth
- Axis Drive Force: 1057 to 12814
from BUG-O Systems, Inc.
The BUG-O DC IV is a dual speed range, positive rack & pinion drive, ready for mounting welding or cutting attachments and accessories. It consists of a DC IV Drive unit mounted on a 12" (305 mm) Carriage. This unit runs on standard Aluminum Rigid Rail & Aluminum Flex Rail. [See More]
- Gearing: Straight
- Preload: Mechanical
- Axis Weight Rating: 3 to 100
- Features: Ground Teeth
from WITTENSTEIN, Inc. (formerly alpha gear drives)
For demanding requirements with regard to dynamics and accuracy in high-end applications. Ultimate linear motion performance can be achieved with Premium Class rack systems from Wittenstein. For high-duty applications requiring optimal positioning accuracy and dynamics. [See More]
- Gearing: Straight
from Stober Drives, Inc.
The "ZV" rack and pinion system uses the new shaft mounted pinion without support bearings. This system is suitable for applications where high accuracy is not necessary. [See More]
- Gearing: Straight
- Features: Ground Teeth
- Axis Drive Force: 247 to 3822
from BUG-O Systems, Inc.
The Go-fer III Oxy-Fuel Kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The Bug-O Torch Holder will accept any standard 1-3/8" (35 mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas Manifold mounted to... [See More]
- Gearing: Straight
- Features: Ground Teeth
- Preload: Mechanical
from WITTENSTEIN, Inc. (formerly alpha gear drives)
For standard linear applications in mid-range/low-cost applications. The economic line of Wittenstein's rack is the Value Class rack - offering performance and dynamics for low-duty applications. If you are looking at basic linear motion, then this is the product to complete your application. NEW... [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The G0-Fer III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640 mm/min) and it's direct rack and pinion drive make it ideal as an all position portable cutting machine for a plasma torch. The torch holder will... [See More]
- Gearing: Straight
- Features: Ground Teeth
- Preload: Mechanical
from BUG-O Systems, Inc.
The Go-Fer III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator to position the torch at any angle they desire. The racking group allows for in process torch adjustment for... [See More]
- Gearing: Straight
- Features: Ground Teeth
- Preload: Mechanical
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and welds. A Control Module plugs onto the top of the Master Drive Unit and operates various machine functions. [See More]
- Gearing: Straight
from BUG-O Systems, Inc.
The UNIVERSAL BUG-O-MATIC is a compact unit which combines a powerful drive and precision oscillator all in one housing. The unit is lightweight and can easily be handled by one operator. The machine works in all positions and can be used for vertical and overhead welds. By simply changing the... [See More]
- Gearing: Straight
- Preload: Mechanical
- Axis Weight Rating: 31
- Features: Ground Teeth