Automatic Shrink Wrap Machines

22 Results
Automatic H Filling Machine -- Horizontal Series
from Filamatic

The Filamatic Series H filling machines provide advanced staight-line filling. The horizontal positioning of the filling units handles a wide variety of flowable, non-flowable products. Accepts up to 22 filling units for a production rate of 300 cpm. [See More]

  • Type: Automatic; Robotic (optional feature)
  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Cartridge
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
Shrink Wrappers, L-Bar & Continuous Seal Systems - Automatic -- Pratika 56 MPE
from Minipack America, Inc.

Power Supply: 230V / 12A. Dimensions: 97.75" x 49.00". Material: Steel / Baked Enamel [See More]

  • Type: Automatic
F-Auto Series -- DEM F-Auto L Sealer
from PAC Machinery Group

The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and... [See More]

  • Type: Automatic
  • Industry: Electronics; Food; Household; Wholesale Trade, Publishing; Industrial / General Use
  • Packaging: Bag
  • Features: Feeder; Adjustable Temperature and Speed
Automatic L-Bat Sealer -- L18
from nVenia LLC

The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40 packages per minute. The L-Series shrink wrapper provides high quality shrink packaging for retail display,... [See More]

  • Type: Automatic
  • Industry: Pharm; Industrial / General Use
  • Packaging: Pharmaceutical Products, CDROMs
  • Rate: 40
Economical Horizontal Shrink Wrapper -- Stratus™ SK
from Syntegon Packaging Technology, Inc.

The Doboy Stratus ™ SK (Flow Wrapper) is excellent for packaging items in stacks – paper plates, napkins, plastic flatware, small boxed items, multi-packs, etc. Shrink wrap packaging is flexible and economical for many product wrapping applications. Multiple product wrapper set-ups can... [See More]

  • Type: Automatic
  • Industry: Food
  • Packaging: Bag
  • Features: Sanitary
Automatic Level Filler -- Level Filler
from Filamatic

The automatic level filler provides a rapid, level fill each and every time. Advanced spring loaded nozzle and overflow technology allow this robust filler to deliver an even fill with easy changeover and quick volume adjustment. The filler can be outfitted with up to 8 nozzles and is ideal for... [See More]

  • Type: Automatic
  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Cartridge; DrumKeg
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
Compact Continuous Motion Wrapper With Integral Shrink Tunnel -- 55GI
from nVenia LLC

ARPAC's industry-leading 55GI shrink bundler meets the needs of low to medium volume printers and interacts with today's 18,000 to 20,000 books-per-hour binding lines, presorted postal route sequencing applications and the printing industry's fastest counter-stackers. The 55GI shrink wrapping system... [See More]

  • Type: Automatic
  • Industry: Industrial / General Use
  • Packaging: Catalogs, Books, Paper Products
  • Rate: 55
High Speed Rotary Seals with Tite-Pack™ Sealing Head Wrapper -- Linium 304/305
from Syntegon Packaging Technology, Inc.

Bosch's Linium series horizontal flow wrappers for over-wrapping evolved from years of experience in high-speed food packaging. They provide dependable seals and smooth product flow with shrink or polyethylene flms.. Doboy shrink tunnels are also available and can be adjusted to provide the package... [See More]

  • Type: Automatic
  • Industry: Food
  • Packaging: Bag
  • Features: Sanitary
Automatic Monobloc -- MNB-2000
from Filamatic

Filamatic automatic modular Monobloc systems represent our state-of-the-art integrated packaging line for filling, plug or stopper insertion and capping. The compact stainless steel (316 SS) design optimizes valuable floor space and allows a single operator to oversee packaging functions at rates up... [See More]

  • Type: Automatic; Robotic (optional feature)
  • Industry: Chemical; Cosmetic; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Cartridge; Vial
  • Features: Sanitary; Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
Continuous Motion Bottom Overlap Shrink Wrapping System -- BPMP-5000
from nVenia LLC

The BPMP-5000 shrink wrapping machine creates perfect shrink wrapped unsupported multipacks using single roll print registered polyethylene film. The BPMP-5000 shrink wrapper ensures accurate placement of graphics on each package with a bull's eye enclosure. This versatile system handles multiple... [See More]

  • Type: Automatic
  • Industry: Industrial / General Use
  • Packaging: BottleJar; Can; Unstable Products
  • Rate: 70
Automatic Synchromat Filling Machine -- Synchromat
from Filamatic

Modular economical designs allows you to automate your FILAMATIC Semi-Automatic Bench-Top Filling Machine with building block simplicity. The number of filling stations can be added as required for increased production. Add optional modules as needed. [See More]

  • Type: Automatic; Robotic (optional feature)
  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Cartridge
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
Continuous Motion Side Seal Horizontal Wrapper -- TS33CF
from nVenia LLC

The ARPAC TS33CF side seal horizontal wrapper is designed to package oversize retail and industrial products at speeds of up to 60 packages per minute*. The TS33CF uses up to 33" wide center folded polyethylene, polyolefin or PVC films to shrink wrap large products such as mailing envelopes, knock... [See More]

  • Type: Automatic
  • Industry: Industrial / General Use
  • Packaging: Box Carton; CupTray; Shutters, Rolled Carpets, Games
  • Rate: 60
Cubitainer Filling & Capping System -- Cubitainer
from Filamatic

The Filamatic Cubitainer ®, combination package filling and capping system provides an efficient, cost-effective method of automatically liquid filling and capping Cubitainer ® containers. Eliminates multiple operations . There is no need to remove the Cube ® Insert from the box while... [See More]

  • Type: Automatic; Robotic (optional feature)
  • Industry: Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Cartridge
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
High-Speed Bottom Overlap Horizontal Shrink Wrapper -- 8000LS
from nVenia LLC

The high-speed CAPRA ™ 8000LS is ARPAC's new ruggedly constructed continuous motion horizontal shrink wrapping system that operates at speeds up to 140 packages per minute and 140 linear feet per minute. It has a 24" wide end seal, with a 10" high end seal opening, and can also run vertical end... [See More]

  • Type: Automatic
  • Industry: Food; MusicVideo; Pharm; Industrial / General Use
  • Packaging: Magazines, Light Bulbs, Video Tapes
  • Rate: 140
DFS Dockable Flowmeter Filling Machine -- Digifil
from Filamatic

Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Piston pumps fill low, medium and high viscous product of 1 liter or less. The DFS trolley system allows for changeover in as... [See More]

  • Type: Automatic; Robotic (optional feature)
  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Cartridge
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
Hot Plate Shrink Tunnel -- HVP122260HP
from nVenia LLC

Now you can view your product as it shrinks. ARPAC's Vision Series has a variety of features for reliable operation. The unique viewing window and illuminated shrink chamber allows for instant quality control. Double insulation ensures consistent uniform shrink and energy efficiency. Vision Series... [See More]

  • Type: Automatic
  • Features: Feeder; Portable (optional feature); StainlessSteel (optional feature)
  • Industry: Industrial / General Use
DFS Non-Dockable Filling Machine -- DFS Series
from Filamatic

Accommodates a wide variety of liquid filling applications and fluid types. Easily read touch screen with electronic volume adjustment controls for speed and ease of setup. A variety of metering systems are available including piston, flowmeter, and lobe that can provide consistent results with wide... [See More]

  • Type: Automatic; Robotic (optional feature)
  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Cartridge
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
Intermittent Motion Horizontal Shrink Wrapper -- HCF37-3
from nVenia LLC

The intermittent motion ARPAC HCF37-3 fully automatic horizontal wrappers are ideal for overwrapping large industrial products where total enclosure is required. Capable of reaching speeds up to 15 packages per minute, the HCF37-3 operates by manually or automatically presenting the product to the... [See More]

  • Type: Automatic
  • Industry: Industrial / General Use
  • Packaging: Box Carton; Doors Windows, Ceiling Tiles, Insulation
  • Rate: 15
In-Case Liquid Filler & Capper -- Model IFC-15
from Filamatic

World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled, cased... [See More]

  • Type: Automatic; Robotic (optional feature)
  • Industry: Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Box Carton; Cartridge; Case
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
Mesh Belt Shrink Tunnel -- MPD122260
from nVenia LLC

ARPAC shrink tunnels with Teflon coated fiberglass mesh belt conveyors, are designed to produce complete, uniform shrink on a wide variety of product sizes and configurations using all available shrink films including polyethylene, polyolefin and PVC. [See More]

  • Type: Automatic
  • Features: Feeder; Portable (optional feature); StainlessSteel (optional feature)
  • Industry: Industrial / General Use
Molten Products Filling Machine -- H-CE Series
from Filamatic

Effortlessly fills molten liquids such as stick deodorant, anti-perspirant, lipstick, candle wax, petrolatum base product with ease and precision. Controlled environment filler provides simple, trouble-free filling up to 200 degrees Fahrenheit. [See More]

  • Type: Automatic; Robotic (optional feature)
  • Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
  • Packaging: Blister; BottleJar; Cartridge
  • Features: Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel
Shrink Bundler For Oversized Products -- 105-70
from nVenia LLC

The heavy duty 105-70 inline shrink bundler is designed to handle large products accommodating a maximum film width of 89 inches. An optional side seal and trim assembly creates packages with a full enclosure for increased product protection during distribution. Typical applications include: stacks... [See More]

  • Type: Automatic
  • Industry: Industrial / General Use
  • Packaging: Box Carton; Paper Products, Windows, Light Fixtures
  • Features: Feeder; StainlessSteel (optional feature)