Humidity Control Stability Chambers and Rooms
from Cincinnati Sub-Zero Products
Save Floor Space - Expandable for Future Test Applications. Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexbility... [See More]
- Features: Alarm; Humidity Control; Programmable; Logger
- Parameters: Temperature; Humidity
- Configuration: Benchtop
- Temperature Control: Heating; Cooling
from Air Innovations LLC
Air Innovations ’ psychrometric facility is a two-chamber laboratory that tests the safety, reliability and performance of our products in a controlled environment. The two rooms —dedicated for indoor and outdoor conditions —mimic specifications under which products will actually... [See More]
- Features: Alarm; Humidity Control; Lights; Logger; Shelves
- Parameters: Temperature; Humidity
- Configuration: Walk-In
- Temperature Control: Heating; Cooling
from Cincinnati Sub-Zero Products
Walk-In stability chambers are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more. [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Windows
- Parameters: Temperature; Humidity
- Configuration: Walk-In
- Temperature Control: Heating; Cooling
from Cincinnati Sub-Zero Products
Stability Testing for shelf life, accelerated aging, ICH Q1A. Whether your testing is for R &D, clinical trials or ongoing stability, our stability chambers provide a stable, temperature/humidity conditioned environment for worry-free operation with a control system that is easy to use and saves... [See More]
- Features: Alarm; Humidity Control; Programmable; Windows
- Parameters: Temperature; Humidity
- Configuration: Floor
- Temperature Control: Heating; Cooling
from BMT USA, LLC
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]
- Features: Humidity Control; Programmable; Lights; Shelves
- Parameters: Temperature; Humidity
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating; Cooling
from Associated Environmental Systems
Associated Environmental Systems supplies Temperature/Humidity Chambers to program controlled conditions of combined temperature and relative humidity. All chamber components offer maximum resistance to the corrosive effects of moisture combined with extreme conditions. Consult the AES design... [See More]
- Features: Alarm (optional feature); Humidity Control; Programmable; Lights (optional feature); Shelves; Windows (optional feature)
- Parameters: Temperature; Humidity
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]
- Features: Humidity Control; Programmable; Logger; Recorder (optional feature); Windows; Extended Ranges
- Parameters: Temperature; Humidity
- Configuration: Reach-In; Room
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. 2 variable positioned illumination cassettes with BINDER Q1B Synergy Light ™ for unique homogenous light distribution. Illumination is specified for... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
- Parameters: Temperature; Humidity
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester provides the change of temperature and humidity environment for the aerospace, aviation, petroleum, chemical, electronics, communication and other scientific research and production units, at the same time in the test... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity; Vibration
- Configuration: Floor; Walk-In; Room
- Temperature Control: Heating; Cooling
from HORIBA Instruments, Inc.
The MEDAS Humidity Module (MHM) is an extension module for humidity control that operates in connection with MEDAS and the MEDAS Temperature Module. The MHM allows engine intake humidity to be controlled within the range of 10 to 80 % at any given altitude and temperature. Humidity control from 10%... [See More]
- Features: Humidity Control
- Parameters: Humidity
- Configuration: Floor
- Humidity Range: 10 to 80
from BMT USA, LLC
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]
- Features: Humidity Control; Programmable; Lights; Shelves
- Parameters: Temperature; Humidity
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter Series 7254 25-cubic foot textile chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The textile conditioning unit is specifically designed to... [See More]
- Features: Alarm; Humidity Control; Programmable; Windows
- Parameters: Temperature; Humidity
- Configuration: Reach-In; Room
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. 3 variable positioned illumination cassettes with BINDER Q1B Synergy Light ™ for unique homogenous light distribution. Illumination is specified for... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
- Parameters: Temperature; Humidity
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
100%R. H. Steam Humidity Saturated Pct Pressure Cooker Test Chamber is mainly used to test the physical and other related properties of electrical, electronic products, components, parts, metal materials and their magnetic materials under the simulated climate conditions of high temperature, high... [See More]
- Features: Alarm; Humidity Control; Shelves
- Parameters: Temperature; Humidity
- Configuration: Floor
- Temperature Control: Heating
from BMT USA, LLC
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]
- Features: Humidity Control; Programmable; Lights; Shelves
- Parameters: Temperature; Humidity
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]
- Features: Alarm; Humidity Control; Programmable; Shelves (optional feature); Windows
- Parameters: Temperature; Humidity
- Configuration: Reach-In; Room
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
- Parameters: Temperature; Humidity
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. We Supply a large range... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Floor; Walk-In; Room
- Temperature Control: Heating; Cooling
from BMT USA, LLC
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]
- Features: Humidity Control; Programmable; Lights; Shelves
- Parameters: Temperature; Humidity
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
THREE-SHELF 30 CUBIC FOOT PHOTOSTABILITY CHAMBER. Air-cooled internal refrigeration system. Door latch allows for a pad lock. System will be capable of operating in the range defined below: Minimum air temperature of 5 °C (with no RH control). Minimum air temperature of 15 °C (with RH... [See More]
- Features: Humidity Control; Programmable; Lights; Recorder; Shelves (optional feature); Windows
- Parameters: Temperature; Humidity
- Configuration: Reach-In; Room
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
- Parameters: Temperature; Humidity
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat, cold, dry, humidity. It is applied for quality inspection for All types of big test samples, such as electronic products, electric appliance, and products from... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Floor; Walk-In; Room
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]
- Features: Humidity Control; Programmable; Logger; Recorder (optional feature); Windows
- Parameters: Temperature; Humidity
- Configuration: Reach-In; Room
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
- Parameters: Temperature; Humidity
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
Ozone levels in the atmosphere is the main factors of rubber cracking, ASTM1149 Programmable Ozone Climatic Aging Test Chamber simulation and strengthen the ozone in the atmosphere conditions, studied the effect of ozone on rubber, rubber resistance to ozone aging fast identification and evaluation... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Floor
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]
- Features: Humidity Control; Programmable; Windows
- Parameters: Temperature; Humidity
- Configuration: Reach-In; Room
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
Bench-top Type Temperature( &Humidity) Test chamber: The Bench-Top Type Temperature Humidity Chamber most ideal designed for temperature and humidity testing of small samples and specimens used for research, development and quality control. Daily necessities, cosmetics, electronic components,... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Benchtop
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter Series 7911 40 cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7911 series chamber has been designed with an exceptional heat... [See More]
- Features: Humidity Control; Programmable; Logger (optional feature); Recorder (optional feature); Shelves (optional feature); Windows; Extended Ranges
- Parameters: Temperature; Humidity
- Configuration: Reach-In; Room
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
Constant Ultra Low Temperature( &Humidit) Chamber Down to -80 °C/-70 °C/-60 °C/-40 °C. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Floor; Reach-In; Walk-In; Room
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]
- Features: Humidity Control; Programmable; Logger (optional feature); Recorder (optional feature); Windows; Extended Ranges
- Parameters: Temperature; Humidity
- Configuration: Reach-In; Room
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
The EN-60945 standard auto engine temperature humidity climatic combined vibration test is to investigate to what extent equipment or components are affected by the climate and dynamics factors. Compared with single factor effect, the combined environmental test can more truly reflect the... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity; Vibration
- Configuration: Floor; Walk-In; Room
- Temperature Control: Heating; Cooling