Programmable Stability Chambers and Rooms

43 Results
BenchtopTest Chamber -- ZPB-8
from Cincinnati Sub-Zero Products

Save Floor Space - Expandable for Future Test Applications. Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexbility... [See More]

  • Features: Alarm; Humidity Control; Programmable; Logger
  • Parameters: Temperature; Humidity
  • Configuration: Benchtop
  • Temperature Control: Heating; Cooling
Stability Walk-in Chamber -- ESPB364
from ESPEC North America Inc | Qualmark Products and Services

Stability walk-in rooms are an ESPEC North America specialty, designed for light-duty testing or long-term steady-state evaluation of pharmaceuticals and other products. [See More]

  • Features: Humidity Control (optional feature); Programmable; Lights; Windows
  • Parameters: Temperature; Humidity (optional feature)
  • Configuration: Walk-In
  • Temperature Control: Heating; Cooling
HALT and HASS Chamber -- TC 3.0
from Cincinnati Sub-Zero Products

HALT & HASS Chambers. Accelerated Stress Testing. HALT and HASS Time Compressor ™ chambers provide extreme temperature & vibration capabilities used during the product design and manufacturing cycles to compress the time normally required to identify design and process weaknesses. HALT... [See More]

  • Features: Alarm; Programmable; Logger; Windows; User-Adjustable Electronic Limits
  • Parameters: Temperature; Vibration
  • Configuration: Floor
  • Temperature Control: Heating; Cooling
Temperature Cycling Chamber, Global-N -- EGNZ4-5NWL
from ESPEC North America Inc | Qualmark Products and Services

P-300 touch-screen programmer with USB port. High performance, reliable Copeland Scroll compressors*. Lower sound levels, even for air-cooled models (click on model numbers to see specs). One 4" (100mm) diameter cable port with flexible silicone plug. Heavy-duty casters with adjustable feet for... [See More]

  • Features: Programmable; Shelves; Windows
  • Parameters: Temperature
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Stability Walk-In Chambers -- 512 ft^3
from Cincinnati Sub-Zero Products

Walk-In stability chambers are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more. [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Walk-In
  • Temperature Control: Heating; Cooling
StableClimate® II Stability Chambers
from Cincinnati Sub-Zero Products

Stability Testing for shelf life, accelerated aging, ICH Q1A. Whether your testing is for R &D, clinical trials or ongoing stability, our stability chambers provide a stable, temperature/humidity conditioned environment for worry-free operation with a control system that is easy to use and saves... [See More]

  • Features: Alarm; Humidity Control; Programmable; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Floor
  • Temperature Control: Heating; Cooling
Laboratory Humidity Chamber -- LH-1.5
from Associated Environmental Systems

Associated Environmental Systems supplies Temperature/Humidity Chambers to program controlled conditions of combined temperature and relative humidity. All chamber components offer maximum resistance to the corrosive effects of moisture combined with extreme conditions. Consult the AES design... [See More]

  • Features: Alarm (optional feature); Humidity Control; Programmable; Lights (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Thermal Chambers
from inTEST Thermal Solutions

Optimal test environments require thermal chambers configured for device size, temperature range, transition speed and device access. Sigma Systems' chamber capabilities include: High air flow, promoting fast cycling, low gradients, and consistent test results Wide temperature range: -185 to 500°C... [See More]

  • Features: Alarm; Programmable; Lights; Logger; Recorder; Shelves; Windows; Access Ports, Cable Pass-Through
  • Parameters: Temperature
  • Configuration: Benchtop; Floor; Other; Rackmount
  • Temperature Control: Heating; Cooling
-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester -- THV-Volume-F
from AI SI LI (China) Test Equipment Co., Ltd.

-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester provides the change of temperature and humidity environment for the aerospace, aviation, petroleum, chemical, electronics, communication and other scientific research and production units, at the same time in the test... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity; Vibration
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
10 CU. FT. Reach-in Stability Chamber -- Series 7104
from Parameter Generation & Control, Inc.

AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]

  • Features: Humidity Control; Programmable; Logger; Recorder (optional feature); Windows; Extended Ranges
  • Parameters: Temperature; Humidity
  • Configuration: Reach-In; Room
  • Temperature Control: Heating; Cooling
Climacell Heating, Cooling, and Humidity Control Chamber -- 111
from BMT USA, LLC

BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]

  • Features: Humidity Control; Programmable; Lights; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Constant Climate Chamber with Additional Photometry KBF LQC Series -- KBF LQC 240
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. 2 variable positioned illumination cassettes with BINDER Q1B Synergy Light ™ for unique homogenous light distribution. Illumination is specified for... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber -- TH-1500
from AI SI LI (China) Test Equipment Co., Ltd.

1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. We Supply a large range... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
25 CU. FT. Textile Conditioning Unit -- Series 7254
from Parameter Generation & Control, Inc.

AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter Series 7254 25-cubic foot textile chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The textile conditioning unit is specifically designed to... [See More]

  • Features: Alarm; Humidity Control; Programmable; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Reach-In; Room
  • Temperature Control: Heating; Cooling
Climacell Heating, Cooling, and Humidity Control Chamber -- 222
from BMT USA, LLC

BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]

  • Features: Humidity Control; Programmable; Lights; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Constant Climate Chamber with Additional Photometry KBF LQC Series -- KBF LQC 720
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. 3 variable positioned illumination cassettes with BINDER Q1B Synergy Light ™ for unique homogenous light distribution. Illumination is specified for... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
5% R.H low humdity walk in temperature humidity test chamber room -- THR-volume-F
from AI SI LI (China) Test Equipment Co., Ltd.

Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat, cold, dry, humidity. It is applied for quality inspection for All types of big test samples, such as electronic products, electric appliance, and products from... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
30 CU. FT. Calibration Reach-in Chambers -- Series 9530
from Parameter Generation & Control, Inc.

PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]

  • Features: Alarm; Humidity Control; Programmable; Shelves (optional feature); Windows
  • Parameters: Temperature; Humidity
  • Configuration: Reach-In; Room
  • Temperature Control: Heating; Cooling
Climacell Heating, Cooling, and Humidity Control Chamber -- 404
from BMT USA, LLC

BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]

  • Features: Humidity Control; Programmable; Lights; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Constant Climate Chamber with Humidity KBF Series -- KBF 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
ASTM1149 Programmable Ozone Climatic Aging Test Chamber -- OA-80
from AI SI LI (China) Test Equipment Co., Ltd.

Ozone levels in the atmosphere is the main factors of rubber cracking, ASTM1149 Programmable Ozone Climatic Aging Test Chamber simulation and strengthen the ozone in the atmosphere conditions, studied the effect of ozone on rubber, rubber resistance to ozone aging fast identification and evaluation... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Floor
  • Temperature Control: Heating; Cooling
30 CU. FT. Photostability Temperature and Humidity Chamber -- Series 9134
from Parameter Generation & Control, Inc.

THREE-SHELF 30 CUBIC FOOT PHOTOSTABILITY CHAMBER. Air-cooled internal refrigeration system. Door latch allows for a pad lock. System will be capable of operating in the range defined below: Minimum air temperature of 5 °C (with no RH control). Minimum air temperature of 15 °C (with RH... [See More]

  • Features: Humidity Control; Programmable; Lights; Recorder; Shelves (optional feature); Windows
  • Parameters: Temperature; Humidity
  • Configuration: Reach-In; Room
  • Temperature Control: Heating; Cooling
Climacell Heating, Cooling, and Humidity Control Chamber -- 707
from BMT USA, LLC

BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]

  • Features: Humidity Control; Programmable; Lights; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Constant Climate Chamber with Humidity KBF Series -- KBF 240
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Bench-top Type Temperature(Humidity) Test chamber -- DTH-80-A
from AI SI LI (China) Test Equipment Co., Ltd.

Bench-top Type Temperature( &Humidity) Test chamber: The Bench-Top Type Temperature Humidity Chamber most ideal designed for temperature and humidity testing of small samples and specimens used for research, development and quality control. Daily necessities, cosmetics, electronic components,... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Benchtop
  • Temperature Control: Heating; Cooling
30 CU. FT. Reach-in Humidity & Temperature Control Chamber -- Series 7304
from Parameter Generation & Control, Inc.

AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]

  • Features: Humidity Control; Programmable; Logger; Recorder (optional feature); Windows
  • Parameters: Temperature; Humidity
  • Configuration: Reach-In; Room
  • Temperature Control: Heating; Cooling
Heating & Cooling Stability Chamber & Incubator -- 111
from BMT USA, LLC

BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]

  • Features: Programmable; Lights; Shelves
  • Parameters: Temperature
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Constant Climate Chamber with Humidity KBF Series -- KBF 720
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Constant Ultra Low Temperature(&Humidity) Chamber Down to -80°C/-70°C/-60°C/-40°C -- TH-1000-F
from AI SI LI (China) Test Equipment Co., Ltd.

Constant Ultra Low Temperature( &Humidit) Chamber Down to -80 °C/-70 °C/-60 °C/-40 °C. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In; Walk-In; Room
  • Temperature Control: Heating; Cooling
4.5 CU. FT. Calibration Reach-in Stability Chamber -- Series 9540
from Parameter Generation & Control, Inc.

PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]

  • Features: Humidity Control; Programmable; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Reach-In; Room
  • Temperature Control: Heating; Cooling
Heating & Cooling Stability Chamber & Incubator -- 22
from BMT USA, LLC

BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]

  • Features: Programmable; Lights; Shelves
  • Parameters: Temperature
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
EN-60945 Standard Auto Engine Temperature Humidity Climatic Combined Vibration Test Cabinet -- THV-Volume-D
from AI SI LI (China) Test Equipment Co., Ltd.

The EN-60945 standard auto engine temperature humidity climatic combined vibration test is to investigate to what extent equipment or components are affected by the climate and dynamics factors. Compared with single factor effect, the combined environmental test can more truly reflect the... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity; Vibration
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
40 CU. FT. Reach-in Temperature Control Chambers -- Series 7911
from Parameter Generation & Control, Inc.

AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter Series 7911 40 cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7911 series chamber has been designed with an exceptional heat... [See More]

  • Features: Humidity Control; Programmable; Logger (optional feature); Recorder (optional feature); Shelves (optional feature); Windows; Extended Ranges
  • Parameters: Temperature; Humidity
  • Configuration: Reach-In; Room
  • Temperature Control: Heating; Cooling
Heating & Cooling Stability Chamber & Incubator -- 222
from BMT USA, LLC

BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]

  • Features: Programmable; Lights; Shelves
  • Parameters: Temperature
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Environmental Walk In Programmable Laboratory Constant Temperature&Humidity Stability Testing Chamber -- THR-volume-B
from AI SI LI (China) Test Equipment Co., Ltd.

Walk in Temperature Humidity Climatic Stability Test Chamber Application: Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat, cold, dry, humidity. It is applied for quality inspection for All types of big test samples,... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
50 Gallon Temperature Bath -- Series 9421
from Parameter Generation & Control, Inc.

The wide-range laboratory bath can be used as a controlled constant-temperature bath or for circulating controlled temperature liquids through external apparatus such as condensers and water-jacketed devices. This large volume bath consists of a bath compartment located above the controls and... [See More]

  • Features: Programmable
  • Parameters: Temperature
  • Configuration: Room
  • Temperature Control: Heating; Cooling
Heating & Cooling Stability Chamber & Incubator -- 404
from BMT USA, LLC

BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]

  • Features: Programmable; Lights; Shelves
  • Parameters: Temperature
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Fast rate temperature change test chamber with 3kw load -- F-TH-150-E
from AI SI LI (China) Test Equipment Co., Ltd.

Fast change rate test chambers simulate rapid temperature transition rates for faster product temperature changes based on your testing requirements – testing your products and yielding defects faster. These chambers feature enhanced air flow with larger compressors for change rates to 15C/min... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
6 CU. FT. Reach-in Humidity and Temperature Chamber -- Series 7064
from Parameter Generation & Control, Inc.

AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]

  • Features: Humidity Control; Programmable; Logger (optional feature); Recorder (optional feature); Windows; Extended Ranges
  • Parameters: Temperature; Humidity
  • Configuration: Reach-In; Room
  • Temperature Control: Heating; Cooling
Heating & Cooling Stability Chamber & Incubator -- 55
from BMT USA, LLC

BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]

  • Features: Programmable; Lights; Shelves
  • Parameters: Temperature
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating; Cooling
Full Size/Observing Window Climatic Test Chamber -- TH-150-B
from AI SI LI (China) Test Equipment Co., Ltd.

Full Size/Observing Window Climatic Test Chamber. Programmable Constant Climatic Test Cabinet are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials, electronic... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In; Walk-In; Room
  • Temperature Control: Heating; Cooling
60 CU. FT. Reach-in Stability Chamber -- Series 7967
from Parameter Generation & Control, Inc.

AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter Series 7967 60-cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7967 series chamber has been designed with an exceptional heat... [See More]

  • Features: Humidity Control; Programmable; Logger (optional feature); Recorder (optional feature); Shelves (optional feature); Windows; Extended Ranges
  • Parameters: Temperature; Humidity
  • Configuration: Walk-In; Room
  • Temperature Control: Heating; Cooling
Incucell Natural Circulation Stability Chamber & Incubator -- 22
from BMT USA, LLC

The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the... [See More]

  • Features: Programmable; Lights; Shelves
  • Parameters: Temperature
  • Configuration: Benchtop; Reach-In
  • Temperature Control: Heating