Current / Power Weld Monitors and Controllers

8 Results
Inverter Resistance Welding Control -- L Series
from WeldComputer Corporation

WeldComputer Corporation ’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable weld... [See More]

  • Control Capability: Current or power control
  • Number of Channels: 8
  • Parameters Monitored: Current; Displacement or weld size monitoring; Voltage; Power; Resistance or conductance; Force and pressure
  • Outputs: 8 output modules
TRITON™ Control Unit -- TRCU-M1
from Watts

The TRITON Series TRCU-M1 Control Unit is designed to convert 110/120 VAC current to DC current and then create radio frequency (RF) signal. The Control Unit is supplied with a 10' long GFCI-protected power cord and a 25' long coaxial Fuser cable. The Control Unit is designed to provide RF signal to... [See More]

  • Control Capability: Current or power control
  • Outputs: Minimum Power Output Specification: 1500 Watts Start/1200 Watts Rated.
AC Weld Control - STA Series -- STA-100A
from AMADA Weld Tech

The STA-Series are the most advanced, yet simplest welding controls on the market. The range spans from the single contactor STA-100A to the STA-800A with space for up to eight contactors that can be cascaded from a single control. The STA Series features an intuitive, easy-to-use programming... [See More]

  • Control Capability: Current or power control
  • Parameters Monitored: Current; Voltage (optional feature); Degree Monitor 0 to 180°
WeldComputer® Integrated Control-Monitor
from WeldComputer Corporation

The WeldComputer ® Integrated Control-Monitor represents the best value solution for manufacturer looking for both a control to deliver consistent welding performance AND a monitor to prevent abnormal welds from passing through production undetected. Control any type of resistance welding... [See More]

  • Control Capability: Current or power control
  • Parameters Monitored: Current; Displacement or weld size monitoring; Voltage; Power; Resistance or conductance; Force and pressure
Adv High Frequency Inverter Power Supply -- HF25
from AMADA Weld Tech

Miniature welds are highly sensitive to even the smallest heat profile fluctuations during the resistance welding process: overheating deforms and destroys parts, while under heating results in a weak, unacceptable bond. Precisely controlled heating, therefore, is required to achieve consistent,... [See More]

  • Control Capability: Current or power control; Voltage
  • Parameters Monitored: Current; Voltage; Power
Advanced Capacitive Discharge Welders -- 1000ADP
from AMADA Weld Tech

Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with... [See More]

  • Control Capability: Current or power control
  • Parameters Monitored: Current; Set Pulse Limits, Squeeze And Hold Times
ISA-Series Mid-Frequency Inverter -- ISA-500CR
from AMADA Weld Tech

The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the harshest... [See More]

  • Control Capability: Current or power control; Voltage
  • Outputs: Pulse Width
  • Parameters Monitored: Current; Voltage; Power; Time, Pulse Width
Linear DC Weld Control, Built-in Monitor -- DC25
from AMADA Weld Tech

The DC25 Linear DC resistance welding control is ideal for microjoining applications which require exceptional control and highest quality throughput. Weld energy may be programmed in current, voltage, or power in increments as short as .01 milliseconds. Ultra Fast Closed Loop Control. Real Time... [See More]

  • Control Capability: Current or power control; Voltage
  • Parameters Monitored: Current; Voltage; Power