Waveguide Terminator RF Terminations

1 Result
100 Watts High Power WR-51 Waveguide Load 15 GHz to 22 GHz -- PE6830
from Pasternack

PE6830 100 Watts high power waveguide load (also known as waveguide termination) has a WR-51 input. This Pasternack WR-51 waveguide load / termination is rated for a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Our WR-51 waveguide terminator has a maximum input power of 100 Watts. [See More]

  • Terminator Type: Waveguide
  • Power: 100
  • Frequency Range: 15000 to 22000
  • VSWR: 1.10