Integrated BluetoothTM Technology Panel Computers
from Small PC Computers
The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- General Features: Bluetooth; Ruggedized; Touch Screen
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
from Amongo Technology Co., Ltd.
The 15 inch android based all-in-one panel pc AMG-15PPC02T2 from Amongo is designed with following features for self-service terminals: Branded LCD panels with perfect image quality and wide viewing angles for good visual effect;. High-quality industrial-grade components used for stable performance... [See More]
- General Features: Bluetooth; Touch Screen
- Main Memory: 2.00
- Processor: RK3368 Eight Core ARM-A53 1.5GHz
- Screen Resolution: 1024x768
from Teguar Corporation
The TSC-5010-15 is a fully waterproof computer running on an Intel Core i5 CPU. Teguar ’s unique cable gland design allows you to plug in standard cables to the I/O ports and maintain a fully waterproof system. This means the computer does not require custom M12 cables and it has no exposed... [See More]
- General Features: Bluetooth; Touch Screen
- Processor: Intel 386 Family
- Operating System: Microsoft®
- Speed: 2800
from Microsoft Corp.
Microsoft Surface Hub. Built for teamwork, Microsoft Surface Hub works beautifully in the modern workplace. The fully integrated design, choice of two screen sizes (84 ” and 55 ”), and flexible mounting configurations means that there ’s a solution for your business needs. [See More]
- General Features: Bluetooth; Touch Screen
- Processor: Intel 386 Family
- Operating System: Microsoft®
- Main Memory: 8.00
from Small PC Computers
The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- General Features: Bluetooth; Ruggedized; Touch Screen
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
from Amongo Technology Co., Ltd.
The 15.6 inch android based all-in-one panel pc AMG-15PPC02T1 from Amongo is a good option for kiosk application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles to get a good visual effect;. High-quality industrial-grade components used to ensure long time... [See More]
- General Features: Bluetooth; Touch Screen
- Main Memory: 2.00
- Processor: RK3368 Eight Core ARM-A53 1.5GHz
- Screen Resolution: 1920x1080
from Teguar Corporation
This stainless steel computer has IP66/IP69K rated housing, to withstand high-pressure, high-temperature waterjets, commonly used in food and beverage processing, pharmaceutical manufacturing, and other clean room environments. Teguar ’s TSC-5010-19 has a sealed I/O design that allows you to... [See More]
- General Features: Bluetooth; Touch Screen
- Processor: Intel 386 Family
- Operating System: Microsoft®
- Speed: 2800
from Small PC Computers
The SC240ST supports single or dual Hot Swap drives and includes support for two PCI/PCIe expansion slots. The SC240ST well suited for embedded and industrial computer applications that require specialized communication ports. A wide variety of configurations and I/O options are available. All... [See More]
- General Features: Bluetooth; Ruggedized
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
from Amongo Technology Co., Ltd.
The industrial grade wall mount panel PC AMG-21PPC01T7 made by Amongo comes with the following features: Branded industrial grade LCD panels with perfect image quality and wide viewing angles;. Powered by reliable processor and other industrial-grade components for a 24/7 long time trouble-free... [See More]
- General Features: Bluetooth
- Main Memory: 2.00
- Processor: RK3288 Quad core ARM-A17 CPU 1.8GHz
- Screen Resolution: 1920x1080
from Teguar Corporation
The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don ’t need custom M12 cables and all I/O connections are sealed. The 21.5 ” widescreen HD display is... [See More]
- General Features: Bluetooth; Touch Screen
- Processor: Intel 386 Family
- Operating System: Microsoft®
- Speed: 2800
from Small PC Computers
The SC240S supports single or dual Hot Swap drives. It's small rugged footprint makes the SC240S well suited for embedded and industrial computer applications. A wide variety of configurations and I/O options are available. All SC240S systems come complete with Windows 7 Pro installed and a complete... [See More]
- General Features: Bluetooth; Ruggedized
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 8.00
from Amongo Technology Co., Ltd.
The All-in-one Android panel PC AMG-21PPC01TA made by Amongo is welcomed with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 long time running;. Durable mechanical design to meet tough... [See More]
- General Features: Bluetooth
- Main Memory: 2.00
- Processor: RK3368 Eight Core ARM-A53 1.5GHz
- Screen Resolution: 1920x1080
from Small PC Computers
The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]
- General Features: Bluetooth; Ruggedized
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 16.00
from Amongo Technology Co., Ltd.
The 8 inch android based all-in-one panel pc AMG-08PPC02T1 from Amongo is carrying with the following benefits: Branded LCD panels with perfect image quality and wide viewing angles to assure a good visual effect;. High-quality industrial-grade components used throughout to maintain the highest MTBF... [See More]
- General Features: Bluetooth; Touch Screen
- Main Memory: 2.00
- Processor: RK3399 Dual Cortex A72+Quad core A53 64bit CPU
- Screen Resolution: 1024x768
from Small PC Computers
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable. All of our sealed systems use a unique and specialized... [See More]
- General Features: Bluetooth; Ruggedized; Touch Screen
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux (optional feature)
- Main Memory: 8.00
from Amongo Technology Co., Ltd.
The 8.4 inch android based all-in-one panel pc AMG-08PPC01T1 from Amongo is built with the following features: Branded LCD panels with perfect image quality and wide viewing angles to assure a good visual effect;. High-quality industrial-grade components used to ensure a trouble-free operation;. 8.4... [See More]
- General Features: Bluetooth; Touch Screen
- Main Memory: 2.00
- Processor: RK3368 Eight Core ARM-A53 1.5GHz
- Screen Resolution: 800x600