Ruggedized Panel Computers

27 Results
BARTEC ET60/65 EX2 Android Tablet -- bartec et60 65ex2 android tablet
from BARTEC

The most versatile Android ™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10 “ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to... [See More]

  • General Features: Bluetooth; Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Google®
Tacton TC401 Intel 12th Gen All-in-one Panel PC -- TC401R
from OnLogic Inc.

EVERYTHING YOU NEED, NOTHING YOU DON'T. Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TC401 provides powerful... [See More]

  • General Features: Ruggedized
  • Processor: Intel 386 Family; Intel 12th Gen Alder Lake-N Intel N97 Intel Atom x7425E (w/ Intel TSN; TCC support) Intel i3-N305
  • Operating System: Linux
  • Speed: 3800
BARTEC ET60/65 EX2 Windows Tablet -- bartec-et60-65ex2-windows-tablet
from BARTEC

Powerful Windows ™ tablets for safe use: BARTEC ET60/65EX2 Windows Tablet Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions. With Windows 11, the Intel ® Core ™ Ultra... [See More]

  • General Features: Bluetooth; Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
Pictor - 10.4" Electronic Flight Bag
from Secure Communication Systems

Constructed using two-piece aluminum alloy chassis for heightened rigidity [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux (optional feature); XP Tablet
  • Speed: 1600
15" Panel Mount LCD PC Module -- Model SD150PC
from Small PC Computers

The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]

  • General Features: Bluetooth; Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux (optional feature)
  • Main Memory: 16.00
IP65 Touch Panel PC with Intel Atom E3845 Processor -- PPC65B Series
from WINSYSTEMS, INC.

WinSystems ’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need for tight system integration in a minimal footprint. [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux; Other x86 operating systems
  • Speed: 1910
Industrial / Commercial Terminals -- QTERM-II
from Beijer Electronics

Optional second EIA-232 serial port [See More]

  • General Features: Ruggedized
  • Screen Resolution: 20 x 4
12.1” Industrial Open-Frame Panel PC -- PPC-1240T
from American Portwell Technology Inc.

12.1" Industrial Open-frame panel PC based on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touch [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Windows 98, 98SE, ME, NT
  • Speed: 3060
15 Inch Panel Mount Industrial Panel PC -- AMG-15PPC01NC
from Amongo Technology Co., Ltd.

The 15 inch industrial panel computer AMG-15PPC01NC from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Industrial-grade components like high performance processor, hard drives, power supplies for... [See More]

  • General Features: Ruggedized
  • Display Size: 15.0
  • Processor: Intel 386 Family
  • Screen Resolution: 1024x768
08" Rugged Panel PC -- TR-2920-08
from Teguar Corporation

The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with an IP65 dust and waterproof rating, a wide operating temperature... [See More]

  • General Features: Ruggedized; Touch Screen
  • Speed: 1830
  • Processor: Intel 386 Family
  • Main Memory: 2.00 to 8.00
Black Steel, Front IP65 Panel PCs
from ELMA Electronic Inc.

Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]

  • General Features: Ruggedized; Touch Screen
  • Main Memory: 2.00 to 16.00
  • Processor: Intel 386 Family
  • Display Size: 8.0 to 19.0
Heavy Industrial Panel PC
from Maple Systems, Inc.

Industrial Touchscreen Panel PCs. Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Display Size: 15.0 to 19.0
19" Panel Mount LCD PC Module -- Model SD190PC
from Small PC Computers

The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]

  • General Features: Bluetooth; Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux (optional feature)
  • Main Memory: 16.00
Rugged industrial Embedded Computer with Intel® Celeron™ J6413 Processor -- SYS-6413-20
from WINSYSTEMS, INC.

The SYS-6413-20 is a rugged industrial fanless embedded computer with the Intel ® Celeron ™ J6413 processor and modular I/O expansion. This Edge AI-ready computer has an onboard M.2 slot to consolidate resource-intensive machine learning and AI inferencing tasks and supports Windows 10/11... [See More]

  • General Features: Ruggedized
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux
  • Speed: 1800
15” Industrial Open-Frame Panel PC -- PPC-1540T
from American Portwell Technology Inc.

15" Industrial Grade Panel PC base on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touchsreen [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Windows 98, 98SE, ME, NT
  • Speed: 3060
17 Inch Panel Mount Industrial Panel PC with embedded CPU -- AMG-17PPC02T1
from Amongo Technology Co., Ltd.

The 17 inch industrial panel computer AMG-17PPC02T1 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Latest industrial-grade components like high performance processor, hard drives, power... [See More]

  • General Features: Ruggedized; Touch Screen
  • Main Memory: 2.00
  • Processor: Intel 386 Family
  • Display Size: 17.0
15" Explosion Proof C1D2 Panel PC -- TSX-1620-15
from Teguar Corporation

If you need a computing solution equivalent to military special forces, the TSX 1620-15 Panel PC should be a serious consideration. Built for extreme environments such as mining, refineries, and chemical processing plants the TSX-1620-15 is ATEX Zone 2 certified for Hazardous area applications and... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Speed: 1600
Stainless Steel, Front IP65 Panel PCs
from ELMA Electronic Inc.

Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]

  • General Features: Ruggedized; Touch Screen
  • Main Memory: 2.00
  • Processor: Intel 386 Family
  • Display Size: 8.0 to 19.0
Rugged Computer with Single or Dual Hot Swap Drive Shuttles & 2 Expansion Slots -- Model SC240ST
from Small PC Computers

The SC240ST supports single or dual Hot Swap drives and includes support for two PCI/PCIe expansion slots. The SC240ST well suited for embedded and industrial computer applications that require specialized communication ports. A wide variety of configurations and I/O options are available. All... [See More]

  • General Features: Bluetooth; Ruggedized
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux (optional feature)
  • Main Memory: 16.00
Intel Dual-Core Atom Based Embedded System Platfom -- WEBS-5110A
from American Portwell Technology Inc.

Intel ® Luna Pier Dual Core Atom ™ D525 based Fanless Wall Mount PC, with Heavy-Duty Steel Chassis [See More]

  • General Features: Ruggedized
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Speed: 1800
19 Inch Panel Mount Industrial Panel PC with touchscreen -- AMG-19PPC02T5
from Amongo Technology Co., Ltd.

The 19 inch industrial panel computer AMG-19PPC02T5 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Latest industrial-grade components like high performance processor, hard drives, power... [See More]

  • General Features: Ruggedized; Touch Screen
  • Display Size: 19.0
  • Processor: Intel 386 Family
  • Screen Resolution: 1280x1024
15" Rugged Panel PC -- TWR-2920-15
from Teguar Corporation

The TWR-2920-15 Rugged Panel PC is fully waterproof and comes with M12 waterproof connectors for the PCs LAN, RS232 and USB 2.0 ports. This computer is designed for tough applications, with a fanless cooling system, ultra-low power consumption, optional sunlight readable LCD, and a MIL-STD-810F/G... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Main Memory: 2.00 to 8.00
Stainless Steel, Full IP65 Panel PCs
from ELMA Electronic Inc.

Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]

  • General Features: Ruggedized; Touch Screen
  • Main Memory: 2.00 to 4.00
  • Processor: Intel 386 Family
  • Display Size: 8.0 to 19.0
Rugged Computer with Single or Dual Hot Swap Drive Shuttles -- Model SC240S
from Small PC Computers

The SC240S supports single or dual Hot Swap drives. It's small rugged footprint makes the SC240S well suited for embedded and industrial computer applications. A wide variety of configurations and I/O options are available. All SC240S systems come complete with Windows 7 Pro installed and a complete... [See More]

  • General Features: Bluetooth; Ruggedized
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux (optional feature)
  • Main Memory: 8.00
6.5 Inch Panel Mount Industrial Panel PC with IP67 -- AMG-06PPC01T3
from Amongo Technology Co., Ltd.

The 6.5 inch IPC AMG-06PPC01T3 from Amongo is a good option for industrial application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles. High performance Intel processor, fast access hard drives, long-life power supplies;. Various touchscreen technologies,... [See More]

  • General Features: Ruggedized; Touch Screen
  • Display Size: 6.5
  • Processor: Intel 386 Family
  • Screen Resolution: 640x480
15” Class 1 Division 2 Computer -- TSX-5010-15
from Teguar Corporation

The TSX-5010-15 is an explosion proof panel PC certified for hazardous locations. This computer is C1D2, ATEx Zone 2, and IECEx certified, as well as IP66 / NEMA 4X compliant, and it features an Intel Skylake processor and Intel Graphics HD. This rugged PC is built with SUS304 stainless steel and it... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Display Size: 15.0
Waterproof Computer -- Model SC240ML
from Small PC Computers

The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]

  • General Features: Bluetooth; Ruggedized
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux (optional feature)
  • Main Memory: 16.00