Motorized Beam Expanders

2 Results
Motorized Zoom Beam Expanders -- GCD-14
from Daheng New Epoch Technology, Inc.

For automated applications, Daheng Optics developed motorized zoom beam expanders --GCD-14 series. GCD-14 series employ the 4 lens element optical designs and the build-in adjustment motors for controlling lens groups. With the motorized systems, both magnification and focus can be controlled... [See More]

  • Features: Motorized
  • Magnification: 1.5 to 6
  • Wavelength: 450 to 10600
Motorized Beam Expanders
from Qioptiq

Continuous variable magnification 2x...8x. Fused-silica or optical-glass designs. Continuous variation of exit-beam divergence. Wavelengths 340-360 nm, 515-540 nm or 1030-1080 nm. Software running on the Windows ™ platform (XP, Win7). Reduce machine setup times by auto matic change of... [See More]

  • Features: Motorized
  • Magnification: 2 to 8
  • Wavelength: 340 to 1080
  • Diameter / Width: 39 to 55.5