Bluetooth Radio Transmitter ICs
1 Result
Bluetooth 5.0 Stereo Audio SOC -- IS2022
from Microchip Technology, Inc.
from Microchip Technology, Inc.
The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps... [See More]
- Technology: Bluetooth
- Supply Voltage: 3V; 3.3V; 3.6V
- Package Type: QFNL; ['VQFN']
- Pins: 48