3.3 V Radio Transmitter ICs

3 Results
LR Series - 315MHz RF Transmitter Module -- TXM-315-LR
from Linx Technologies

LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
  • Operating Frequency: 315
  • RF Modulation: On-Off Keyed
  • Data Rate: 10
Bluetooth 5.0 Stereo Audio SOC -- IS2022
from Microchip Technology, Inc.

The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Package Type: QFNL; ['VQFN']
  • Technology: Bluetooth
  • Pins: 48
RF Transmitters
from Semtech Corp.

With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for design re-use), featuring... [See More]

  • Supply Voltage: 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • RF Modulation: On-Off Keyed (optional feature); Frequency Shift Key (optional feature)
  • Package Type: SOIC
  • Operating Frequency: 310 to 928