Circular Lazy Susan Bearings

1 Result
Lazy Susan Bearings -- 12C
from Triangle Manufacturing Company

We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3 ”-12 ”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our... [See More]

  • Shape / Type: Circular
  • Load Capacity: 1000
  • Size: 12
  • Center Hole Diameter: 6.33