Polypropylene (PP) Test Tubes
from Qosina Corp.
Non-Sterile Conical Tube w/ Green Screw Cap, Assembled - 99897 [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 50
from Cole-Parmer
PTFE tubes withstand RCF up to 30,000 x g in a close fitting holder. They are available with or without screw caps. Autoclavable.|All other tubes withstand RCF up to 50,000 x g when used in a refrigerated centrifuge. All tubes without caps accept snap-on polypropylene closures. Autoclavable. Thermo... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 16
from SKS Science Products
The 1.5 ml polypropylene microcentrifuge tubes are available in cases of 1000 pieces (2 bags of 500). Offering easy identification, these tubes come in a variety of colors: amber, orange, green, blue, yellow, and natural. These tubes are also available in a rainbow pack which contains 600 pieces... [See More]
- Plastic Material: Polypropylene (PP)
from Nortech Laboratories, Inc.
Nortech Labs, Inc. is a pioneer and leader in gel manufacturing. As the original inventor of the Therma-Kool ® Hot / Cold Gel Therapy Pack (Patent # 3,780,537), we are constantly striving to develop new and innovative ways of incorporating our gel into different products. Over the past 50 years... [See More]
- Plastic Material: Polypropylene (PP); Polystyrene
- Volume: 0.5000 to 16
from Thermo Scientific Liquid Handling Consumables & Instruments
Molded from 100% polypropylene, MBP microcentrifuge tubes are manufactured to withstand freezing, boiling and forces up to 17,000xg. These sturdy tubes feature secure-sealing caps, graduation marks and frosted areas for easy labeling. Available with snap caps or screw caps and certified RNase-,... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 0.5000 to 2
from Qosina Corp.
Sterile Transport Tube w/Red Screw Cap, Assembled; 12 mL - 99919 [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
- Volume: 12
from SKS Science Products
These pp microcentrifuge tubes with clicklok sealing mechanism come in two sizes, 0.6 ml and 1.5 ml, and are graduated. They are made of laboratory grade polypropylene and suitable for up to 20,000g centrifugation. The attached cap is snug fitting and reliable even during prolonged boiling. The... [See More]
- Plastic Material: Polypropylene (PP)
from Thermo Scientific Liquid Handling Consumables & Instruments
Molded from 100% virgin polypropylene, MBP PCR tubes feature thin walls for optimal heat transfer and caps that seal securely to minimize evaporation. We take the time to carry out extensive quality inspections to ensure consistent performance. Available with dome or flat caps, MBP PCR tubes and... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 0.2000 to 0.5000
from Qosina Corp.
Sterile Transport Tube w/Red Screw Cap, Unassembled; 12 mL - 99977 [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
- Volume: 12
from SKS Science Products
The SmoothRack test tube rack is constructed of durable, autoclavable polypropylene. It can hold a wide range of tubes, from 10-16 mm in diameter, and hold 72 tubes. The SmoothRack test tube rack is available in your choice of blue or white. [See More]
- Plastic Material: Polypropylene (PP)
from Qosina Corp.
Sterile Transport Tube w/White Screw Cap, Assembled; 12 mL – 99934 [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
- Volume: 12
from SKS Science Products
Guaranteed sterile by gamma irradiation. Non-pyrogenic to 0.25 EU/ml. Crisp, clear, easy to read graduations. Sterilin single use centrifuge tubes are the reliable and cost effective tool for microbiological or cell culture procedures and general centrifugation applications. Both the 15 ml and 50 ml... [See More]
- Plastic Material: Polypropylene (PP)