Polypropylene (PP) Laboratory Flasks
from U.S. Plastic Corporation
Translucent, wide mouth, flasks with polypropylene screw closures. Printed blue graduations. Excellent chemical resistance. Flasks can also take stoppers (not included). Autoclavable. [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 50
- Type: Erlenmeyer Flask
from Cole-Parmer
These Class B polypropylene volumetric flasks meet ASTM Standard E288 and ISO Standard 384.|Flasks have polypropylene screw closures and are leakproof. Sturdy, heat-resistant flasks are autoclavable. Model 06108-30 has an extra graduation at 203 mL. All flasks are calibrated at 20 <deg >C. No... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 50
- Type: Volumetric Flask
from SKS Science Products
The amber glass oblong flasks are available in 100 ml or 250 ml sizes. The black polypropylene ribbed closures have pouring inserts and are tamper evident. These amber glass bottles are convenient for dispensing a wide variety of liquids. The pouring insert aids in reducing the orifice opening,... [See More]
- Plastic Material: Polypropylene (PP)
- Glass Material: Glass
- Type: Volumetric Flask
from U.S. Plastic Corporation
Translucent, wide mouth, flasks with polypropylene screw closures. Printed blue graduations. Excellent chemical resistance. Flasks can also take stoppers (not included). Autoclavable. [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 100
- Type: Erlenmeyer Flask
from Cole-Parmer
Select polypropylene flasks for general lab use. The 2000-mL flask has molded-in graduations. Autoclavable. [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 250
- Type: Erlenmeyer Flask
from SKS Science Products
These PMP plastic volumetric flasks come with screw closures and are made of transparent polymethylpentene with class B individually calibrated ring markings. Supplied with polypropylene screw closure. Autoclavable. Maximum use temperature 180 C [See More]
- Plastic Material: Polypropylene (PP)
- Type: Volumetric Flask
from U.S. Plastic Corporation
Translucent, wide mouth, flasks with polypropylene screw closures. Printed blue graduations. Excellent chemical resistance. Flasks can also take stoppers (not included). Autoclavable. [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 250
- Type: Erlenmeyer Flask
from Cole-Parmer
These translucent polypropylene (PP) flasks have an individually calibrated graduation line and are complete with tapered PP stopper. Autoclavable; exposure to temperatures above 140 <deg >F (60 <deg >C) may affect accuracy. [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 10
- Type: Volumetric Flask
from SKS Science Products
The PP erlenmeyer flasks are available in 50, 125, 250, 500, 1000 ml sizes and are an excellent alternative to glass flasks. Molded of chemically resistant, autoclavable polypropylene, and are durable enough to withstand repeated sterilizations. Graduations in ml are permanently molded into flask. [See More]
- Plastic Material: Polypropylene (PP)
- Glass Material: Glass
- Type: Volumetric Flask
from U.S. Plastic Corporation
Translucent, wide mouth, flasks with polypropylene screw closures. Printed blue graduations. Excellent chemical resistance. Flasks can also take stoppers (not included). Autoclavable. [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 500
- Type: Erlenmeyer Flask
from Cole-Parmer
Polypropylene flasks have side arm at 45deg angle â € ”prevents tipping. One-piece molded with oval marking area. Accepts 1/4 to 3/8'' ID tubing. Autoclavable. [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 500
- Type: Volumetric Flask
from SKS Science Products
These translucent polypropylene plastic erlenmeyer flasks are available in sizes ranging from 50ml to 1000ml and come with natural PP screw closures. Flasks feature a wide mouth for easy pouring. Excellent chemical resistance. Flasks can also take stoppers [See More]
- Plastic Material: Polypropylene (PP)
- Type: Volumetric Flask
from U.S. Plastic Corporation
Translucent, wide mouth, flasks with polypropylene screw closures. Printed blue graduations. Excellent chemical resistance. Flasks can also take stoppers (not included). Autoclavable. [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 1000
- Type: Erlenmeyer Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Turbo vane closure design increases oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates need to... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 100
- Type: Volumetric Flask
from SKS Science Products
These natural polypropylene plastic erlenmeyer flasks are available in sizes ranging from 25ml to 1000ml . Flasks are heavy walled and autoclavable, with tooled necks, supplied complete with polypropylene stoppers. Temperature characteristics and approximate graduations are clearly and indelibly... [See More]
- Plastic Material: Polypropylene (PP)
- Type: Volumetric Flask
from U.S. Plastic Corporation
These precision designed Erlenmeyer flasks are for general laboratory use. They are made of polypropylene resin to take repeated autoclaving under standard conditions. They are autoclavable and the liquid level is easily visible. [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
- Volume: 125
- Type: Erlenmeyer Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Baffle and turbo vane closure designs increase oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 100
- Type: Volumetric Flask
from SKS Science Products
These polypropylene plastic volumetric flasks are molded to class B tolerance with a mixing chamber at the top and a tooled neck Each flask is individually calibrated. Supplied complete with polypropylene stoppers and with the material and temperature characteristics printed in green. Available in... [See More]
- Plastic Material: Polypropylene (PP)
- Type: Volumetric Flask
from U.S. Plastic Corporation
Dimensions: 121mm Height x 36mm Base OD [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 25
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Baffle and turbo vane closure designs increase oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 100
- Type: Volumetric Flask
from SKS Science Products
These polypropylene plastic volumetric flasks are molded to class B tolerance in translucent polypropylene with a mixing chamber at the top and a tooled neck. Each flask is individually calibrated. Supplied complete with polypropylene stoppers and have the material and temperature characteristics... [See More]
- Plastic Material: Polypropylene (PP)
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Turbo vane closure design increases oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates need to... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 100
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Baffle and turbo vane closure designs increase oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 100
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Baffle and turbo vane closure designs increase oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 100
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Turbo vane closure design increases oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates need to... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 1000
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Baffle and turbo vane closure designs increase oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 1000
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Baffle and turbo vane closure designs increase oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 1000
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Turbo vane closure design increases oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates need to... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 1000
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Baffle and turbo vane closure designs increase oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 1000
- Type: Volumetric Flask
from Cole-Parmer
bull; Increase culture yields with optimum growth conditions for aerobic organisms. • Baffle and turbo vane closure designs increase oxygenation compared to standard Erlenmeyer flasks. • Cap with removable filter lining protects contents of flask from airborne particulates and eliminates... [See More]
- Plastic Material: Polypropylene (PP)
- Volume: 1000
- Type: Volumetric Flask