Single Device Resettable PTCs
from Rochester Electronics
MAX6381 Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS
from Rochester Electronics
SC70/uDFN, Single/Dual Low-Voltage, Low-Power uP Reset Circuits [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS
from Rochester Electronics
MAX6381 Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS
from Rochester Electronics
MAX6384 Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]
- Configuration: Single Device
from Rochester Electronics
MAX6386 Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]
- Configuration: Single Device
- Mounting / Packaging: SC-70
from Rochester Electronics
MAX6412 Low-Power, Single-Voltage Microprocessor Reset Circuit With Capacitor-Adjustable Reset Timeout Delay [See More]
- Configuration: Single Device
from Rochester Electronics
MAX6412 Low-Power, Single-Voltage Microprocessor Reset Circuit With Capacitor-Adjustable Reset Timeout Delay [See More]
- Configuration: Single Device
from Rochester Electronics
MAX6413 Low-Power, Single-Voltage Microprocessor Reset Circuit With Capacitor-Adjustable Reset Timeout Delay [See More]
- Configuration: Single Device
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Radial Leads
from OptiFuse
OptifFuse offers a complete range of resettable fuses in radial, axial and surface mount configurations. [See More]
- Configuration: Single Device
- Package Size: 0603; 0805; 1206; 1812
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Radial Leads
- Supply Voltage (VS): 6 to 240
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Single Device
- Package Size: 0603; 0805; 1206; 1812
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Through-Hole; Radial Leads; Strap
- Supply Voltage (VS): 6 to 90