- Trained on our vast library of engineering resources.

Aalborg Instruments Single Tube Rotameter P16A3-BA0A-012-10-GL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P16A3-BA0A-012-10-GL - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P16A3-BA0A-012-10-GL
Single Tube Rotameter P16A3-BA0A-012-10-GL
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P16A3-BA0A-012-10-GL
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter, HygienicMaster - FEH300 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; IECEx, FM, cFM, NEPSI, GOST, FDA, EHEDG, 3-A
View Details
 - 257133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Process Media Type Liquid
Operating Pressure 290 psi (204 m H2O)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Process Cooling Water Stick - PCWR050BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details