The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors.
The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM.
Data save intervals are user selectable 1, 5 10, 15, 20, 30 and 60 minute save intervals.
The logger has a two line LCD Display and an RS232 serial port for communications. Other than data logging interval and reporting measurement units, the logger is factory configured for user selected sensors. No user programming or configuration is required.
The EDL can be AC, DC or solar powered.
A number of telemetry options are also available. These include modems, radios, Ethernet and satellite. Please contact Rainwise to discuss your particular requirements.
Data acquisition software for PC is available.
RainWise, Inc. | |
---|---|
Product Category | Weather Instruments |
Product Number | EDL |
Product Name | Electronic Data Logger |
Device Classification | Sensor System |