RainWise, Inc. Datasheets for Weather Instruments

Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity.
Weather Instruments: Learn more

Product Name Notes
RAINEW 111 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display...
Aervane Wind Speed and Direction Sensor The WeatherLog AerVaneTM was designed to meet or exceed the EPA guidelines for regulatory modeling applications. The balanced propeller is supported in stainless steel...
Anodized Aluminum Rain Gauge The RainWise model RGA industrial tipping bucket rain gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of rainfall data.
Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display...
Heated Precipitation Sensor The RainWise model PG/H industrial tipping bucket precipitation gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of any type of...
Long Range MK-III Weather Station with Integrated Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high...
Long Range MK-III Weather Station without Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and...
MK-III Weather Station with Integrated Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs...
MK-III Weather Station With Remote Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs...
MK-III Weather Station Without Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just...
Polypropylene Rain Gauge The RainWise model RGP industrial tipping bucket rain gauge is constructed to provide accurate recording of rainfall data at a reasonable price. The 8” diameter collector meets...
Portable Weather Station The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel...
RAINEW 211 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display...
Relative Humidity and Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual...
Solar Radiation Luminosity Sensor The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light...
Solar Radiation Sensor-Quantum PAR The RainWise Quantum Solar Sensor is designed for measurements in solar, agricultural, meteorological, ecological and other environmental fields. It measures photosynthetically active radiation (PAR). Accurate measurements...
Ultrasonic Wind Sensor A lightweight ultrasonic wind sensor, WindSonic is of a robust, high strength construction designed to withstand installation and use with no fear of the damage commonly experienced...
Wind Speed & Direction Sensor The RainWise multivane wind speed and wind direction sensor consists of a multi-vane rotor and wind direction vane mounted on a anodized aluminum support tube.
Commercial Station with Agricultural Specific Sensors The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with...
EKO's new generation broke with the rules of traditional pyranometer architecture. The innovative patented design was inspired by the combination of latest technologies and state of the art thermopile sensor,...
For solar spectral research, we believe only one measurement concept can be the best. The combination of MS - 711 and MS - 712, called WISER is the reference in...
Like the MS - 700, the MS - 701 spectroradiometer is unique in many ways. It is used as a reference instrument for spectral UV irradiance measurments. Its advanced built...
The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation...
The all new ultrasonic sensor for measuring wind direction and wind speed. In lieu of moving parts, four ultrasonic sensors capture even the slightest of breezes, and will remain accurate...
The ARCO - NAV classic combined wind direction and speed sensor is ideal for many uses including off shore applications. The robust design made from white coated anodized, seawater resistant...
The compact all weather MS - 700 spectroradiometer is unique in many ways. It is a reference instrument for outdoor spectral irradiance measurements in many high end research applications. The...
The compact ML - 020P PAR sensor or quantum sensor has a special optical filter to mimic the spectral response function of typical plant leaves. The PAR sensor is most...
The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time...
The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew...
The HM-1 HAZMAT weather station is designed for first responders to hazardous material incidents. The weather station provides important real-time information for monitoring and responding to incidents. The station works...
The Lambrecht Weather Station feat. met[LOG] sets new standards in weather measurement with an excellent price to performance ratio. The EOLOS is the perfect weather sensor for a wide range...
The latest in weighing system technology combined with a self emptying precision tipping bucket system allows the rain[e] an extremely high resolution even at a very small volume. It can...
The ML-01 Si sensor is the link between the reference cell and broadband thermopile pyranometer. Compared to the reference sensors it has a proper cosine repose and it is relatively...
The MS - 202 is designed to measure long wave radiations beyond 3µm. A specially coated silicon dome transmits incident radiation which have a wavelength above 3µm by cutting off...
The MS - 402 pyranometer is a unique ISO first class pyranometer and best in its category. As the only first class sensor available on the market it has a...
The Ms - 410 pyranometer measures the broad band solar irradiance. The MS - 410 is perfectly suited for sampling 10 minute averages of the solar radiative flux in horizontal...
The MS - 802 secondary standard pyranometer is the ultimate reference sensor to measure global solar irradiance with the highest precision. It's robust brass mechanical construction makes it a durable...
The new generation grating spectroradiometer MS - 711 is designed to provide the most accurate solar spectral data outdoors. The MS - 711 is a unique all weather sensor, without...
The Pre[LOG] is the perfect precipitation measuring station for meteorological and hydrological applications such as agriculture, irrigation systems, forestry, landfill sites, flood warning systems and many more. This stand alone,...
The precision UV-A Radiometer MS-212A is designed to measure UV-A radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-A filter...
The precision UV-B Radiometer MS-212W is designed to measure the UV-B radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-B...
The Professional All-Purpose Compact Weather Station The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with...
The PVmet™- 200US ultra sonic commercial model features all the same high quality sensors as our best selling PVmet™-200, upgraded with a precision Ultra Sonic anemometer. The Ultra Sonic anemometer...
The PVmet™-75 is an aggressively priced model, featuring RainWise's own amplified silicon irradiance sensor and other sensors specific to PV power generation. The PVmet™-75 low cost station is compact and...
The PVmet-100 is our Standard Model option. It features sensors specific to PV power generation. This low cost station is compact and simple to install.As with all PVmet stations it...
The PVMET-100 is the entry level station option. It features sensors specific to PV power generation. This low cost station is compact and simple to install. As with all PVMET...
The PVmet-150 is our Precision Utility Grade Model. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global...
The PVMET-200 is the intermediate level station option. It features sensors specific to PV and wind power generation. This low cost station is compact and simple to install. As with...
The PVMET-300 is the utility level station option. It features sensors specific to PV power generation. This low cost station is compact and simple to install. As with all PVMET...
The PVmet-330 is our most comprehensive weather monitoring station, featuring the fullest range of sensors specific to PV power generation. This low cost station is compact and simple to install.As...
The RainWise Electronic evaporation gauge is a digital solid state design that provides reliable measurement of water level in a Class “A” evaporation pan. Product Features The gauge includes an...
The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or...
The RainWise Precipitation Sensor consists of a gold plated printed circuit board pattern that senses the presence of moisture. Any moisture on the surface of this board results in a...
The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head.
The Sonic-SDI sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracket and supplied with an 82ft (25m) length cable. For the Sonic-SDI model the following data...
The standard mounting is the RainWise plug-in mount that matches our Monopod. The sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for...
The unique CV7 family of high precision sensors are available in many output configurations. The base models CV7-L & CV7-V come standard with the Serial RS422/RS232 bus using the well-known...
The unique CV7 family of high precision sensors are available in many output configurations. The High Speed models CV7-E & CV7-EL come standard with the Serial RS422/RS232 bus using the...
These economical wind speed and wind direction sensors are remarkably accurate. They feature the simplest mounting methods, and are made with robust, seawater proof materials. These sensors have internal heating...
These professional, high quality wind sensors go above and beyond what you would expect from an average wind sensor. These sensors measure accurately and present reliable data in demanding wind...
The AgroMET professi onal weather system has been designed with the grower in mind! Our durable and dependable weather station collects on-site environmental information critical to making informed decisions for best practice planting,...
This all in one weather station is suited to measure most meteorological parameters including: wind direction and speed, temperature, humidity, air pressure, precipitation and solar irradiance. This system also consists...
This gauge design eliminates the normal wire connection from the rain gauge to the indoor display. The battery operated transmitter operates up to 300 feet away. Just locate the gauge...
This pyranometer is a development of the well-known Eppley 10- and 50-junction 180° pyrheliometer originally introduced by Kimball and Hobbs in 1923. Product Features The detector is a differential thermopile...
With over 2000 stations in the field, the PVmet-200 is our best selling Commercial Model option. It features sensors specific to PV and wind power generation. This low cost station...
Within the MS-Series the MS - 602 pyranometer is the smallest true thermopile pyranometer. It is the most economic measurment solution for global solar radiation measurments capturing the full solar...