Ultrasonic Wind Sensor
A lightweight ultrasonic wind sensor, WindSonic is of a robust, high strength construction designed to withstand installation and use with no fear of the damage commonly experienced with the more fragile cups, vanes or propellers. Windsonic does not require expensive on-site calibration or maintenance, and with a corrosion free exterior, WindSonic is a true fit and forget unit.
The flexible design enables you to easily configure WindSonic to deliver the information you require. By using the software provided it is possible to select the output rate and chose the units of measurement that suit your application. Ensuring accuracy and reliability, WindSonic automatically transmits an anemometer status code with each output to indicate its operating status. Available in three options, providing a number of different digital and analogue outputs, WindSonic is supplied with NMEA and RS232 digital output as standard.
Product Features
Providing accurate results in weather conditions where traditional mechanical sensors fail, WindSonic exhibits a number of further, very distinct advantages:
RainWise, Inc. | |
---|---|
Product Category | Weather Instruments |
Product Number | USWSC |
Product Name | Ultrasonic Wind Sensor |
Device Classification | Sensor System |
Weather Component Sensed | Senses Wind Speed; Senses Wind Direction |
Output Options | Outputs an analog current signal (i.e., 4-20 mA) |
Interface Options | Digital Serial |
Instrument User Interface Options | Computer Controllable |