The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head.
Product Features
The sensor output is integrated over the wavelength interval of 400 to 1100 nanometers. The sensor is calibrated for 1.0 volt output with solar intensity of 2000 watts per meter square. The cosine correction extends to 70 degrees from zenith. The overall accuracy of the sensor is +/- 5 %.
Output of the sensor is a voltage equal to 0.5 millivolts per watt per square meter for sunlight intensities of up to 2000 watts per square meter. The standard resolution of the sensor is 10 watts per square meter. Using a 10 bit digitizer, the sensor is capable of providing minimum resolution of 2 watts per square meter.
The Pyranometer is available with either a flat base or plug-in mount to fit the RainWise Monopod mounting system. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC.
When installed in a RainWise Monopod the sensor utilizes the mounts built-in level When purchased as a separate sensor, a level is attached to the sensor housing.
The RainWise Pyranometer is covered by a five
year warranty.
RainWise, Inc. | |
---|---|
Product Category | Weather Instruments |
Product Name | Solar Radiation Pyranometer |
Device Classification | Sensor Only |
Weather Component Sensed | Measures solar Radiation |
Output Options | Outputs an analog voltage signal |
Features | Leveling fixture |
Wavelength Range Measured | 400 to 1200 nm (4000 to 12000 Å) |