AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Read more...
More Product Announcements from Air Innovations LLCPharmaceutical Manufacturing: Explosion-Proof Air Conditioners
The Challenge:
Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure.
The Solution:
We configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. Read more...
More Product Announcements from Air Innovations LLCWhen it comes to aerospace HVAC applications, we understand each solution is unique. Our solutions have showcased a broad range of capabilities including HEPA filtration, pressurization, humidification & dehumidification, and more. Whether customers need adjustable output temperatures over a broad potential temp range (45°-85°F / 7°-29.5°C) or precisely controlled tem... Read more...
More Product Announcements from Air Innovations LLCHumidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. Read more...
More Product Announcements from Air Innovations LLCHigh-efficiency copper brazed plate heat exchanger (BPHE) designed for HVAC, refrigeration, heat pump, and industrial cooling applications. Compact structure, high heat transfer coefficient, and reliable performance under high pressure and temperature conditions. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdCompact all-welded shell coil heat exchanger for steam heating, HVAC, marine, district energy and industrial heat transfer. Space-saving helical coil design with reliable thermal performance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdCompabloc type welded plate heat exchanger designed for high efficiency heat transfer in chemical and petrochemical applications. Ideal for corrosive, high-temperature, and high-pressure fluids with compact footprint. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdFull stainless steel brazed plate heat exchanger designed for hygienic and corrosion-sensitive applications. Ideal for food, pharmaceutical, and deionized water systems where copper contamination is not acceptable. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdA skid-mounted 1100 kW falling film chiller designed for dairy process cooling using ammonia (R717). The system utilizes pillow plate heat exchangers to deliver stable chilled water from 13°C to 0.5°C at 75 m³/h, ensuring reliable low-temperature performance and efficient heat transfer under continuous industrial operation. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdFSW (Friction Stir Welding) liquid cold plates are designed for thermal management in high-power systems, providing efficient heat dissipation, structural reliability, and customizable cooling solutions. Read more...
More Product Announcements from ToneCooling Technology Co., Ltd