Altech Corp.

Altech Universal Multi-Timers offer flexible timing control in a compact DIN rail mounted design. Read more...

More Product Announcements from Altech Corp.
Finder S.p.A. con unico socio

Type 80.01 is a multi-function and multi-voltage modular timer, 17.5 mm wide, with the following functions:
• AI: On-Delay
• DI: Interval
• SW: Symmetrical flasher (start pulse On)
• BE: Off-delay with control signal
• CE: On and Off-Delay with control signal
• DE: Interval with the control signal on

Features include:

... Read more...

More Product Announcements from Finder S.p.A. con unico socio
Finder S.p.A. con unico socio

Type 14.01 Staircase timer, Multi-function with 16 A output contact, “switch-off warning” option, 17.5 mm wide. Functions: – Timed staircase light (can be reset) – Timed staircase light (can be reset) + Stair maintenance – Timed staircase light (can be reset) with switch-off warning – Timed staircase light (can be reset) with switch-off warning + Stair... Read more...

More Product Announcements from Finder S.p.A. con unico socio
Finder S.p.A. con unico socio

Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting.
* Same program for each day

Available in the following versions:

  • Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount)
  • Type 12.31-0007 (Weekly, 1 changeover contact 16 A
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Finder S.p.A. con unico socio

Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide.

Other features include:

  • Reset for centralised switch off
  • 4 functions:
    • Step relay
    • Timing Step relay
    • Staircase timer
    • Light ON
  • Terminal for reset (centralised switch off)
  • Time setting from 30 seconds to 20 minutes<.../li>
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Fargo Controls, Inc.

Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displa... Read more...

More Product Announcements from Fargo Controls, Inc.
Fargo Controls, Inc.

Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data.

The Timer has 10 outpu... Read more...

More Product Announcements from Fargo Controls, Inc.
Fargo Controls, Inc.

Fargo Controls, Inc

The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is rec... Read more...

More Product Announcements from Fargo Controls, Inc.
Fargo Controls, Inc.

Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications.

Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired.
These self-powered LCD count... Read more...

More Product Announcements from Fargo Controls, Inc.