Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring. Read more...
More Product Announcements from Altech Corp.Test probe with a clear acrylic 30” handle that can be unscrewed into two 15” halves for easy storage.
The 63340 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. Popular in energy and electrical industries for safe testing from a distance. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Get inventory data instantly at the push of a button. The C-100 console mounts at a convenient location in the plant or a loadout. Employees can simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. The rugged NEMA 4X enclosure can be mounted indoors or outside. Read more...
More Product Announcements from BinMaster, Inc.These Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems. Read more...
More Product Announcements from Mouser ElectronicsBandwidth: 100MHz
Max. Input Differential Voltage (DC+AC PK): 700V(200X), 70V(20X)
Noise(Full bandwidth):≤ 22mVrms(20X), ≤ 80mVrms(200X)
CMRR: >-26dB(100MHz), >-30dB(10MHz), >-60dB(100kHz), >-80dB(DC)
Delay Time: 11.7ns(20X), 11.7ns(200X)
Input Impedance: 6MΩ/1.67pF(different
Bandwidth: 200MHz
Max. Input Differential Voltage (DC+AC PK): 300V(100X), 3000V(1000X)
Noise(Full bandwidth): ≤ 100mVrms(100X), ≤ 500mVrms(1000X)
CMRR: >-26dB(100MHz), >-30dB(10MHz), >-60dB(100kHz), >-80dB(DC)
Delay Time: 11.7ns(100X), 11.5ns(1000X)
Input Impedance: 30MΩ/0.78pF(differen
The LBSF09L 4 kHz to 9 GHz small form factor power sensor is the world’s smallest traceable power sensor. With Tier 1 traceability to NIST or METAS, it delivers high accuracy, fast measurement speed, and broad frequency coverage for source calibration, defense, SATCOM, and general-purpose use. Its RMS-responding, two-path diode design ensures precise power measurements. Read more...
More Product Announcements from LadyBug Technologies LLCThe global shift toward automated and intelligent utility metering systems has driven the adoption of wireless communication technologies for gas, electric, and water metering. These systems rely on highly efficient, low-power RF communication protocols to transmit usage data reliably, often under harsh environmental conditions and strict regulatory constraints. Read more...
More Product Announcements from LadyBug Technologies LLCThese Molex connectors support up to 864W power delivery within the same compact footprint per OCP M-PIC specifications. The series features hybrid power-signal pins, 13.5A rating, 250V insulation, and RoHS compliance, making these connectors ideal for automotive, servers, and edge compute equipment. Read more...
More Product Announcements from Mouser ElectronicsAltech Process Controllers provide precise monitoring and control for industrial applications. Read more...
More Product Announcements from Altech Corp.