POSITAL's IXARC explosion proof rotary encoders are designed with mining, agricultural and oil and gas applications in mind. These sensors are ATEX certified and meet stringent IECEx regulations. Read more...
More Product Announcements from POSITAL B.V.Improve production accuracy with POSITAL measuring wheel encoders. Flexible, reliable and easy to integrate, they deliver precise material tracking across industries. See how they can enhance your application. Read more...
More Product Announcements from POSITAL B.V.The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. Read more...
More Product Announcements from Mouser ElectronicsFor operating environments where abundant moisture, corrosive or caustic agents are present, EPC offers encoders with housings made of 316 stainless steel. With bearings rated for loads up to 80 lbs axial/radial and IP67 sealing, EPC’s stainless steel encoders are suitable for harsh industrial applications. Read more...
More Product Announcements from Encoder Products CompanyFeaturing IP65 to IP67 protection and UV-resistant materials, NEUTRIK connectors provide lockable single-phase AC power connections for outdoor and harsh environments. These durable connectors support mating under load and are suitable for entertainment equipment, lighting systems, and industrial power distribution applications. Read more...
More Product Announcements from Mouser ElectronicsOptical Linear Encoders from Renishaw
Renishaw offers a wide range of high speed, absolute and incremental optical linear encoder systems, to meet the diverse requirements of industrial automation Read more...
More Product Announcements from RenishawDelegates at IMTS 2024 are invited to Renishaw's stand (Quality Assurance Booth # 134314) to learn about how the FORTiS enclosed encoder helps machine tool builders significantly reduce the cost of providing an effective air purge.
The innovative FORTiS enclosed linear scale is an absolute encoder designed for use in harsh environments such as machine tools. A key feature of the F... Read more...
More Product Announcements from RenishawNovotechnik multi-turn rotary sensors are available in 24 different series/models up to 100 turns. Read more...
More Product Announcements from Novotechnik U.S., Inc.Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state. Read more...
More Product Announcements from Novotechnik U.S., Inc.44-turn magnetic multi-turn sensors count turns and measure angle. Single and multi-channel versions. Solid and hollowshaft versions. Read more...
More Product Announcements from Novotechnik U.S., Inc.