ECS Inc.'s ECX-1637B2 is a compact surface mount crystal that includes tight stability and low aging. It comes in a 2.0 x 1.6 x 0.45 mm 4-pad package. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS-TXO-20CSMV are fixed frequency MultiVolt™ TCXOs with a current consumption of 2.0 mA. They are available in a 2.0 x 1.6 x 0.8 mm package size and ideal for wireless connectivity and smart grid applications. Read more...
More Product Announcements from ECS Inc. InternationalThe ultra-miniature ECX-12 is a very compact SMD tuning fork crystal. ECS Inc. has expanded reel sizes available for these tuning forks that include both 3,000- and 9,000-piece reels to streamline your manufacturing process. Read more...
More Product Announcements from ECS Inc. InternationalInterquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These resonators passed IC match tests and conform to AEC-Q200. Interquip SMCE-2016 crystals are ideal for Digital Car Key, UWB, NFC, and... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Self-developed
Unlike SMCE series, SMCM series is an environment friendly self-developed crystal resonator by Interquip. The cost is highly squeezed with the fully localized supply chain, self-developed package and know-how. Hundreds of million devices have been ship and its quality is certified by the market itself.
Direct replace and enjoy cost saving
The... Read more...
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low ESR and stable temperature characteristics. The Ceramic Crystal Units with Thermistor are designed for Sm... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The ECS-2520Q AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5 x 2.0 x 0.9 mm, 4-pad ceramic package is for automotive, industrial and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS Inc. International ECS-TXO32-S3 series Stratum 3 TCXO can be used in a wide array of applications including: IEEE 1588 timing and synchronous Ethernet base stations, femtocells, microcells, networking and test measurement. They deliver outstanding phase noise performance and a high level of stability at ±280ppb. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS-2520MV is a 2.5 x 2.0 mm form factor HCMOS SMD oscillator with MultiVolt™ capabilities. This crystal oscillator is ideal for wireless and IoT applications where stability is critical.
Features include a frequency range of 0.75 MHz ~ 160 MHz and stability option of ±25 ppm option available over a -40°C to +85°C operating temperature Read more...
More Product Announcements from ECS Inc. International