POSITAL's IXARC explosion proof rotary encoders are designed with mining, agricultural and oil and gas applications in mind. These sensors are ATEX certified and meet stringent IECEx regulations. Read more...
More Product Announcements from POSITAL B.V.The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. Read more...
More Product Announcements from Mouser ElectronicsFor operating environments where abundant moisture, corrosive or caustic agents are present, EPC offers encoders with housings made of 316 stainless steel. With bearings rated for loads up to 80 lbs axial/radial and IP67 sealing, EPC’s stainless steel encoders are suitable for harsh industrial applications. Read more...
More Product Announcements from Encoder Products CompanyFeaturing IP65 to IP67 protection and UV-resistant materials, NEUTRIK connectors provide lockable single-phase AC power connections for outdoor and harsh environments. These durable connectors support mating under load and are suitable for entertainment equipment, lighting systems, and industrial power distribution applications. Read more...
More Product Announcements from Mouser ElectronicsNovotechnik multi-turn rotary sensors are available in 24 different series/models up to 100 turns. Read more...
More Product Announcements from Novotechnik U.S., Inc.Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state. Read more...
More Product Announcements from Novotechnik U.S., Inc.44-turn magnetic multi-turn sensors count turns and measure angle. Single and multi-channel versions. Solid and hollowshaft versions. Read more...
More Product Announcements from Novotechnik U.S., Inc.When it comes to limited space, demanding safety requirements and reliability, the rotary encoder ESC17 SAFETY from EBE sensors + motion makes the most of its advantages. Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbHLS219 sensors are designed for high-volume, low-temperature applications where long-term stability, interchangeability, and accuracy are crucial. Suitable applications include heating, ventilation, and air conditioning, food and beverage, medical, and industrial equipment. These sensors meet DIN EN IEC 60751 standards. Read more...
More Product Announcements from Mouser ElectronicsThese ODU AMC connectors feature dual locking capability, acting as a flexible 2-in-1 solution that enables fast locking/unlocking and provides additional protection through screw locking when high vibration resistance is required. Specifications include an IP6K9K protection rating, high-speed data transfer capability, non-reflecting surfaces, and extremely rugged housing. Read more...
More Product Announcements from Mouser Electronics