The ATmega328P-AU is a low power, CMOS 8-bit microcontrollers based on the AVR® enhanced RISC architecture. By executing instructions in a single clock cycle, the devices achieve CPU throughput approaching one million instructions per second (MIPS) per megahertz, allowing the system designer to optimize power consumption versus processing speed. Read more...
More Product Announcements from Shenzhen Shengyu Electronics Technology LimitedHigh-Performance Integration of FPGA and Microcontroller Technology Read more...
More Product Announcements from Lingto Electronic LimitedExplore the versatility of the Rabbit 2000 series, boasting a clock speed of 22.1MHz, 128KB RAM, and 256KB of storage. Ideal for diverse embedded applications, this module ensures reliable performance even in extreme temperatures. Read more...
More Product Announcements from Nova Technology(HK) Co.,LtdPSoC® 3 is a true programmable embedded system-on-chip, integrating configurable analog and digital peripherals, memory, and a
microcontroller on a single chip. Read more...
Unleash innovation with the CY8C3866PVI-021, a 67MHz microcontroller offering a wide voltage range, multiple power domains, and advanced peripherals for diverse applications. Read more...
More Product Announcements from Shenzhen Shengyu Electronics Technology LimitedCompact and Powerful Embedded Solution Read more...
More Product Announcements from Acme Chip Technology Co., LimitedThe 14550R-500 is a high-performance application-specific
The PIC32MX5/6/7 series with integrated 10/100 Mbit Ethernet MAC and industry-leading connectivity and peripheral options enables you to build embedded connectivity-based applications. These MCUs are fully supported by the MPLAB® Harmony integrated software framework, which features software solutions to accelerate your application development. Read more...
More Product Announcements from Shenzhen Shengyu Electronics Technology Limited