Manufacturer: Littelfuse Inc.
Win Source Part Number: 139843-HT32A
Packaging: Bulk
Voltage - Breakover: 28 to 36V
Current - Peak Output: 2A
Current - Breakover: 15μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-35
Popularity: Medium
... Read more...
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050174-K1050G
Packaging: Bulk
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 95 to 113V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D... Read more...
Versatile Triac ICs for Precise Power Regulation Read more...
More Product Announcements from Acme Chip Technology Co., LimitedWhat is a thyristor? Types of thyristors and their uses
Thyristors are an interesting class of semiconductor devices. They share similar characteristics with other solid-state components made from silicon, like diodes and transistors. Therefore, distinguishing thyristors from diodes and transistors could be difficult. To add to the difficulty, there are different types of t... Read more...
More Product Announcements from MDE Semiconductor, Inc.