BFx-02 Frequency Extension Base enables streamlined, affordable mmWave RF testing and can be paired with your choice of new extenders. By decoupling mmWave testing from the VNA, we’ve made it possible for engineers in production, ATE, and OEM manufacturing to extend their reach into the mmWave spectrum. Read more...
More Product Announcements from Copper Mountain TechnologiesWhen your system includes network analysis and requires a custom VNA, our engineers will work with you to find the right solution. Read more...
More Product Announcements from Copper Mountain TechnologiesWe have designed our analyzers for ease of customization, so we can deliver a high performing custom VNA solution at a lower cost than any other provider. Read more...
More Product Announcements from Copper Mountain TechnologiesSave the Date: March 26
2:00 PM (GMT-04:00) Eastern Time - New York
Join Brian Walker, Senior RF Engineer at Copper Mountain Technologies for a Webinar: Choosing the Right N-Port Strategy: Multiport VNAs vs. Switch Matrices Read more...
More Product Announcements from Copper Mountain TechnologiesCopper Mountain Technologies has introduced the New Select Series SC VNA - featuring an extended maximum frequency range, and improved measurement stability. Read more...
More Product Announcements from Copper Mountain TechnologiesThe VectorStar ME7848A opto-electronic network analyzer (ONA) provides a modular approach to optical measurements of O/E, E/O, and O/O devices operating at 850, 1310, and 1550 nm wavelengths. There are two configurations available: the VectorStar ME7848A-100 series includes the MN4765B O/E calibration module and the VectorStar ME7848A-200 series adds the MN4775A E/O converter. Read more...
More Product Announcements from Anritsu CompanyAnritsu's ME7838 VNA series offers exceptional performance up to 220 GHz with stability for on-wafer mmWave measurements. It boasts the world's first single-sweep spectrum analyzer option up to 220 GHz. Read more...
More Product Announcements from Anritsu CompanyAnritsu's VectorStar MS4640B VNA offers top performance from 70 kHz to 70 GHz. It features real-time displays for IMD, pulse, and differential measurements with innovative options like PulseView™ and DifferentialView™. Read more...
More Product Announcements from Anritsu CompanyThe ShockLine MS46524B is a 4-port VNA for efficient testing of multiport devices up to 43.5 GHz. Ideal for 5G development, it offers cost-effective testing of differential cables, high-speed interconnects, and more. Read more...
More Product Announcements from Anritsu CompanyThe ShockLine MS46522B is a high-performance VNA for testing devices up to 92 GHz. It offers exceptional value for cost-effective testing of 5G mmWave devices, cables, and more. Optional E-band extensions provide new levels of performance for millimeter-wave measurements Read more...
More Product Announcements from Anritsu Company