-
Supplier: Rochester Electronics
Description: 7400 - NAND Gate, 74 Series, 4-Func, 2-Input, TTL, CDIP14
- Gate Type: AND, NAND
- Logic Family: Transistor-Transistor Logic (TTL)
- Package Type: DIP, Other
-
Supplier: Rochester Electronics
Description: 7400 - NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, PDSO14
- Gate Type: AND, NAND
- Logic Family: Transistor-Transistor Logic (TTL)
- Package Type: SOIC, Other
-
Supplier: Rochester Electronics
Description: 7400 - NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, PDSO14
- Gate Type: AND, NAND
- Logic Family: Transistor-Transistor Logic (TTL)
- Package Type: SOP, Other
-
-
Supplier: Lingto Electronic Limited
Description: NAND GATE, 74 SERIES
- Gate Type: Inverter, NAND
-
Supplier: Lingto Electronic Limited
Description: NAND GATE, 74 SERIES
- Gate Type: Inverter, NAND
-
Supplier: Lingto Electronic Limited
Description: NAND GATE, TTL/H/L SERIES, TTL
- Gate Type: Inverter, NAND
-
Supplier: Lingto Electronic Limited
Description: NAND GATE, TTL/H/L SERIES, 4-FUN
- Gate Type: Inverter, NAND
-
Supplier: Win Source Electronics
Description: Manufacturer: National Semiconductor Win Source Part Number: 907861-7400PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
- Gate Type: Inverter
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 896372-SN7400NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
- Gate Type: Inverter
- Logic Family: Transistor-Transistor Logic (TTL)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 896371-SN7400DR Series: 7400 Operating Temperature Range: 0°C ~ 70°C Features: NAND Gate IC 4 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount
- Gate Type: Inverter
- Operating Temperature: 0.0 to 70 C
- Package Type: SOIC, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1258170-SN7400DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 7400 Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current -
- Gate Type: Inverter, NAND, Other
- High Level Output Current (Source): 0.4000 mA
- Low Level Output Current (Sink): 16 mA
- Number of Inputs: 2
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
- Gate Type: NAND
- Logic Family: Transistor-Transistor Logic (TTL)
- Operating Temperature: -55 to 125 C
- Package Type: DIP, Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
- Gate Type: NAND
- Logic Family: Transistor-Transistor Logic (TTL)
- Operating Temperature: -55 to 125 C
- Package Type: DIP, Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
- Gate Type: NAND
- Logic Family: Transistor-Transistor Logic (TTL)
- Operating Temperature: -55 to 125 C
- Package Type: DIP, Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns
- Gate Type: NAND
- Logic Family: Transistor-Transistor Logic (TTL)
- Number of Inputs: 8
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
More Information Top
-
Three-Dimensional Response Maps for a New Wide-Bandwidth Induction System
The transmitting loop was driven by the buffer stage of a 7400 series logic gate with a resistive termination to ground.
-
Core values in licensing
Given that trend, might today's packaged DSP processors be displaced by licensable cores and ultimately go the way of the simple 7400 - series logic gate chips of decades past?
-
Logic Failure Analysis of CMOS VLSI using a Laser Probe
A 7400 series TTL logic gate 's AImeas vs state diagram is shown in Fig. 11 b).
-
Useful Electronic Tutorials Sources on DiscoverCircuits.com
How Stuff Works: Digital Logic Circuits: Graphical tutorial describes how you can build digital logic circuits using 7400 series TTL gates .
-
A Microcomputer-Controlled Testing System for Digital Integrated Circuits
In the worst case for the 7400 logic series , the 13-input NAND gate (74133) re- quired approximately three seconds to test, with typical testing times being less than a millisecond.
-
Fluctuations in noise level
However, it is much more usual, for general purposes, to have available more than one relatively simple logic gate per package (cf. current 7400 - series transistor-transistor-logic packages), particularly as two or more simple gates may be crosscoupled to provide memory…
-
Specifications of threshold-logic gates for optimum s.s.i. logic packaging
However, it is much more usual, for general purposes, to have available more than one relatively simple logic gate per package (cf. current 7400 - series transistor-transistor-logic packages), particularly as two or more simple gates may be crosscoupled to provide memory…
-
FHSST Physics/Electronics/Logical Gates - Wikibooks, open books for an open world
For small-scale logic, designers now use prefabricated logic gates from families of devices such as the TTL 7400 series invented by Texas Instruments and the CMOS 4000 series invented by RCA, and their more recent descendants.
-
Practical Electronics for Inventors, Fourth Edition > Combinational Devices
As with the logic gate ICs, the combinational ICs that follow will be of either the 4000 or 7400 series .
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
As with the logic gate ICs, the combinational ICs that follow will be of either the 4000 or 7400 series .