-
Supplier: Accuris
Description: STUD, SHOULDERED, HEX, WRENCHING, DRILLED, STEEL, UNS G87400, CAD, PLATED, 125 KSI MIN, .2500-28 UNF-3A X .2500-28 UNF-3A (STABILIZED TYPE)
-
-
Supplier: Remke Industries
Description: easier compression For applications with severe condition – such as oil & gas, marine, food and chemical processing – RSR Cord Grips are available in nickel-plated aluminum which provides exceptional corrosion resistance and high wear resistance with an attractive finish similar to polished
-
Supplier: Remke Industries
Description: easier compression For applications with severe condition – such as oil & gas, marine, food and chemical processing – RSR Cord Grips are available in nickel-plated aluminum which provides exceptional corrosion resistance and high wear resistance with an attractive finish similar to polished
Find Suppliers by Category Top
More Information Top
-
Deformation of metastable austenite and resulting properties during the ausform-finishing of 1 pct carburized AlSl 9310 steel gears
In the experimentally determined Ms temperature, isothermal hot- hardness tests were carried out on 1 pct through-carburized 9310 steel plates (6.35-mm thick) after quenching from 900 ЊC to the test temperature.
-
Fatigue of Materials II: Advances and Emergences in Understanding
Triplanar optical micrograph illustrating the microstructure of alloy steel 9310 forged plate in the three orthogonal directions.
-
Kinetics of Sub-Micron Grain Size Refinement in 9310 Steel
As seen in Figure 1(a), the microstructure of the hot- rolled 9310 steel consists of ferritic sheaves and thin plate -like carbides that are characteristic of a bainitic structure.
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Turbopump Propellant Feed Systems
7075-T6 aluminum alloy die forging TENS 50-T6 aluminum alloy sand casting 2024-T351 aluminum alloy plate 9669-48230-3 aluminum alloy sand casting 4340 alloy steel 9310 alloy steel .
-
ZCP2000HT0940
… in this case, on a stainless steel, there is furthermore the advantage that one does not have to use other galvanizing treatments (cadmium plating ), which are normally necessary … … corrosion a gas carburizing steel , which would otherwise be … … aeronautic applications (Le. AISI 9310 ).