-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 VMI is intended for use in fixed mounted applications. The fixed mounting can be to a vehicle mounting kit or a wall bracket. Vehicle mounting is useful in conditions where the environment is not conducive to handheld camera inspection, i.e. deserts, snowy terrain or high
- Application / Industry: Scientific / Research
- Horizontal Resolution: 640 to 768 lines
- Imaging Technology / Camera Type: UV, Smart Camera, Other
- Output: NTSC, PAL, Ethernet, USB
-
Supplier: Versitron, Inc.
Description: -directional data, audio, and contact closure as well as 10/100 Ethernet. And, as with all VersiVision Series CCTV video products this is achieved using 8-bit digitally encoded video technology over one multimode or singlemode optical fiber. LED indicators are provided to instantly
-
Supplier: AXIS Communications, Inc.
Description: and Motion JPEG AXIS P7701 can decode full frame rate video streams in H.264 and MPEG-4 in all resolutions up to D1 (720x480 pixels in NTSC, 720x576 in PAL). Motion JPEG can be decoded in all resolutions up to 720p (1280x720). The video decoder can provide either digital or
-
-
Supplier: ValueTronics International, Inc.
Description: oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Up to 4 GS/s sample rate Long Memory – up to 10 Mpts/Ch 10.1” touch screen display MAUI Advanced
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
routers, gateways, wireless access points/clients, and media converters built for demanding operating conditions. Click to See Our Product Portfolio (read more)
Browse Network Servers Datasheets for Advantech -
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
enhanced by an ARM NEON™ Media processor Engine (MPE) with 32 64?bit registers and 32 double-precision VFPv3 floating point registers. The processor supports connections to a variety of interfaces. Video supports is provided by an analog video input interface that supports both NTSC and PAL (read more)
Browse Digital Signal Processors (DSP) Datasheets for Mouser Electronics -
-board Debug UART to USB converter and 10/100/1000 Gb Ethernet communication interfaces, FMC HPC connector that is compatible with a wide range of existing add-on cards, and two 60-pin dual row connectors that provide additional IO expansion options. All powered from a single 12VDC input (adapter included) with onboard +3.3V/+5V/2.5V/1.8V power supplies. (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC -
The converter box board of the lidar system includes communications subsystems and electronic components to communicate with the larger system. The electronic components include NXP Semiconductors’ 16-bit microcontroller, Broadcom’s automotive Ethernet transceiver and LIN transceiver (read more)
Browse Engineering Consulting Services Datasheets for TechInsights Inc. -
Lidar is quickly gaining traction among automotive OEMs for its ability to scan the environment around vehicles and alert drivers to potential hazards or issues. Lidar is one of the main components in future autonomous vehicles — as well as using lidar in current pilot projects (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
Nexperia Marvell Semiconductor’s Gigabit Ethernet transceiver Monolithic Power Systems’ 36 V a buck-boost converter (Learn more about discrete components on (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
and multimode to single mode converters. S.I. Tech has been on the leading edge of this technology since its early years. S.I. Tech products are used in 40 plus countries around the world from running simple computer networks to space/national defense applications. S.I. Tech (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
More Information Top
-
Motorola DVI3120 Set-Top Box
…JS28F128J3D-75 - Flash - NOR, 128Mb, 75ns, 0.13um, 2.7 to 3.6V $1 … Cirrus Logic - CS8900A-CQ3Z - Ethernet Controller - Single-Chip, 10BASE … Semiconductor - TS2596CMRN - DC-DC Converter - Step-Down, Adjustable, 3A … Modulator - Multi-standard, PAL/SECAM/ NTSC $0.5 - Flat…
-
Video switching, recording, and distribution for engineering flight simulation
The SCS computer sends a switch command to the video switcher host computer over ethernet . .... The host computer determines which IG channel that system is currently using for out-the-window background video and commands the RGBS switcher to send the appropriate video source to the digital scan converter for conversion to NTSC after making sure the…
-
Replacing 16-mm airborne film cameras with commercial-off-the-shelf (COTS) digital imaging
diagram (connectivity) for Ethernet and RU Imager. .... Images would still need converting from the PC VGA video port to the VGA-to- NTSC /PAL converter .
-
Interactive distance learning over intranets
It has two video boards: one connects to a class camera and provides a site overview, the other to an NTSC signal switch, letting the teacher switch between a … a VCR, and (for future use) a scan converter that will enable displays .... The Ethernet carries the teacher and student videos, a site image, teacher’s and students’ audio, and data…
-
Multimodality cardiac image review station using dynamic decompression of JPEG images
…CR5) composed of a Sun IPX workstation, a standard video monitor, a remote display controller, and a video image printer are connected to the LMS using the D2 digital network for image transfer and to the DCS using ethernet for remote control. .... The digital images are transferred in real time to review stations where they are converted to analog video for display on video monitors using a D2-to- NTSC video converter (DMIF-2000).
-
High-speed 1280x1024 camera with 12-Gbyte SDRAM memory
Between video sensor and memory pooi we installed two video drivers with space converters which enable operator to monitor video data from the sensor by connecting SVGA or/and NTSC monitor to camera head. .... In addition system was completed with GPS PCI card for time synchronization and Ethernet card for including…
-
International Astronautical Congress (IAF) > DECLIC : A facility to investigate Fluids and Transparent Materials in Microgravity conditions in ISS
Downlinking of data and images (through NTSC and/or Ethernet channels) to EXPRESS rack, -. .... of 8 high precision resistance measurement channels outfitted with 24 bits sigma-delta converters in the range…
-
Implementation and optimization of Particle Filter tracking algorithm on Multi-DSPs system
The peripheral set of TMS320DM642 includes: three configurable video ports; a 10/100 Mb/s Ethernet MAC (EMAC); an .... The TVP5146 device is a high quality, single-chip digital video decoder, which includes four 10-bit 30-MSPS A/D converters (ADCs), and supports decoding of NTSC , PAL, and SECAM composite and S-video into component YCbCr. .... The SAA7121 encodes digital YCbCr video data to an NTSC or PAL CVBS or S-video signal.
-
Performance Evaluation of Communication And Video System For a Multi-legged Subsea Robot CR200
Network cameras are directly connected to Ethernet while analog cameras are connected to Ethernet using video encoder. .... AXIS Q7404/Q7001 video encoders were chosen as digital video converter . .... The encoder can convert analog video of NTSC (National Television System Committee) or PAL (Phase Alternating Line…
-
Field-Trial Evaluation of Cross-Layer Effect Caused by All-Optical Wavelength Converters on IP Network Applications
At the Unicamp Optical Communications Lab (OCL), a video server, VS, with a Gigabit Ethernet card (GEC) followed by a media converter (MC) performed a video streaming of a 3.0 … of 720 480 and transmission of 29.97 frames/s ( NTSC ). .... cols are comprised in the application layer, whereas the MC and GEC belong to the network layer.