-
Supplier: Advantech
Description: crystal frequency. The card also includes a breadboard area perfect for customized circuits. ISA-Compatible with PCL-720+ 32 TTL-level digital input channels 32 TTL-level digital output channels High-output driving capacity Low-input loading 3 programmable counter/timer channels
-
Supplier: Advantech
Description: crystal frequency. The cards also includes a breadboard area perfect for customized circuits. 32 TTL-level digital input channels 32 TTL-level digital output channels High-output driving capacity Low-input loading 3 programmable counter/timer channels User configurable
-
Supplier: ValueTronics International, Inc.
Description: : Supports a Wide Range of Modules Expandable to Accept Additional Modules Breadboard Output, Digital Input, and Digital Output Modules
-
-
Supplier: AMETEK Programmable Power
Description: software development On-board connector header for simplified migration to PCB implementation Access to 16 MHz clock for use in complex designs Multiple front panel connector options The SMP7000 provides access to 96 digital I/O lines and five fused power rails
- Product Type: Switches
- Technology: VXITM Compliant
-
Supplier: Broadcom Inc.
Description: current of 1.6 mA. The ACPL-M61/064L has a common mode transient immunity of 20 kV/µs (min.) at VCM = 1000 V. The ACPL-M61L/064L evaluation board allows designers to evaluate Avago digital optocouplers easily on a solder¬less breadboard. The evaluation board contains one ACPL-064L
- Category: Development Board
-
Supplier: RS Components, Ltd.
Description: . This display board has two modes: 8-bit and SPI. When using 8-bit mode, you need 8 digital data lines and 4 or 5 digital control lines to read and write to the display. SPI mode requires only 5 pins total (SPI data in, data out, clock, select, and dc) but is slower than 8-bit
-
Supplier: RS Components, Ltd.
Description: Teensy 3.2 is a breadboard-friendly development board with a 32-bit ARM Cortex-M4 microcontroller. This platform is great for to hobbyists, students and engineers and uses an adapted version of the Arduino IDE (Teensyduino). It can also be programmed directly in C language. 32-bit ARM Cortex
- Category: Development Suite / Kit
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: , programmable digital peripherals and the industry’s best CAPSENSE™ technology for touch sensing solutions. It also includes advanced peripherals like a Real Time Clock (RTC), Direct Memory Access (DMA) and two Controllable Area Network (CAN) blocks. Design for Flexibility
- Category: Development Board
- Ports: USB
- Supported System: Other
Find Suppliers by Category Top
More Information Top
-
Remote Fiber Optic Sensors For Angular Orientation
The breadboard had a built in digital clock which was used as the clock for the counting circuits.
-
Arduino Internals
The digital clock prototype built on a solderless breadboard .
-
IEEE student branch profile - Hands-on approach keeps UC-Berkeley student branch active and growing
The breadboard projects involve everything from a night-light to a solar cell battery recharger to a digi- tal clock .
-
Digital I/O / 3
* ISA-Compatible with PCL-720+ * 32 TTL-level digital input channels * 32 TTL-level digital output channels * High-output driving capacity * Low-input loading * 3 programmable counter/timer channels * User configurable clock source * Breadboard area for custom circuits .
-
Digital / 32
* ISA-Compatible with PCL-720+ * 32 TTL-level digital input channels * 32 TTL-level digital output channels * High-output driving capacity * Low-input loading * 3 programmable counter/timer channels * User configurable clock source * Breadboard area for custom circuits .
-
ISA
* 32 TTL-level digital input channels * 32 TTL-level digital output channels * High-output driving capacity * Low-input loading * 3 programmable counter/timer channels * User configurable clock source * Breadboard area for custom circuits .
-
VLSI implementation of a CDMA blind adaptive interference-mitigating detector
… to carry out testing and performance measurement on the detector circuit, the EC-BAID ASIC is being integrated into a breadboard based on field programmable … … functionalities of a full- digital multirate receiver: intermediate-frequency … … ancillary functions (i.e., clock and carrier synchronization).
-
FREQUENCY STANDARDS AND METROLOGY, PROCS OF THE 6TH SYMPOSIUM
Other recent developments not reported include low power vacuum based lamps for optical pumping, a microgravity mercury source, miniaturization and power reduction of electronic circuits, and the development of a flight digital signal processor and FPGA system for clock operation and control. Figure 1 shows a few elements of the breadboard design including the cross section of a 12 …
-
An Experimental Approach to CDMA and Interference Mitigation
Thanks to the proper configuration of a set of 12 bit high speed tri-state buffers, the breadboard can be fed either via a digital input connector, or via two ADC converters (ADS807), both interfaced to the first CPLD. The master clock of the board is generated by a VCXO oscillator that acts as the master …
-
Extreme NXT
You’ve probably seen digital clocks and message displays that work on the same principle. … Eight Outs circuit with the display mounted on a separate little integrated- circuit breadboard such as the …