-
Description: The Donaldson FT Pulse Jet Baghouse dust collector provides an easy and dependable operation for high-volume dust collection applications. This unique cleaning system minimizes moisture and particulate issues in pulse valves. The clean side bag removal provides easier filter
- Airflow: 12,000 to 30,000 SCFM
- Applications: Abrasives, Fine Powders
- Features: Bag-type Units (Baghouse), Dry, Stationary
- Filter Cleaning: Pulse-jet
-
Supplier: Scientific Dust Collectors
Description: air stream. These features allow the collector to operate at higher air-to-cloth ratios, lower pressure drops, and provide longer filter life. This design has all the same benefits and features as our walk-in plenum design. The only difference is that the bags are accessed
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids
- Filter Cleaning: Pulse-jet
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Supersonic Pulse Jet Top Removal (SPJ-T) Collector is designed with a full walk-in plenum for easy bag access from the clean side. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Filter Cleaning: Pulse-jet
-
-
Supplier: Micro Air
Description: Source Capture is the most effective method of capturing industrial air pollutants. Micro Air® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media
- Efficiency: 95 %
- Airflow: 6,000 SCFM
- Collector Type: Ambient
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Filter 1 Clean Air Consultants
Description: With the vertical oil mist design the primary filter bag pockets are suspended in the vertical position for optimal drainage of the collected coolant mist. For average machine shop operations the primary filter should last one year. Features 95% ASHRAE Primary Filter 3
- Efficiency: 65 to 95 %
- Airflow: 2,500 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician
-
Supplier: Labconco Corporation
Description: Balance Enclosure for ventilation without ducting to the outside. Houses a 99.99% efficient HEPA filter to rid the work area of particulate or powder contaminants (filter is included). Filter area is surrounded by negative pressure plenum so that if a leak develops, the
- Hood Face Velocity: 110 to 185 SFPM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. Versatile Temperature Range: Nylon can perform well in a wide temperature range, making it suitable for both hot and cold liquid filtration applications. Easy Cleaning and Reusability: Nylon filter bags can often be cleaned and reused (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
1. What is High-efficiency oil absorption filter bag? High-efficiency oil absorption filter bag is produced by melt (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Needle felt filter bag is made of 100% heat-treated original material, clean and safe with uniform pore size to ensure a satisfactory filtering effect. The standardized sealing ring opening, and all-welded structure ensure zero side leakage. All materials used in manufacturing comply (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
body and filter bag) allows for quick cleaning. Stainless steel interiors resist fouling and are easy to rinse or wipe down. 2. How It Works The operation of an Eco bag filter housing is straightforward: Fluid Entry: Unfiltered liquid enters (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
the vessel and is distributed evenly to the multiple filter bags inside. The liquid passes through the bag media under pressure, with solid particles captured inside the bags, while the clean liquid flows out through the outlet. The core advantages are threefold: High Flow Rate (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
EXAIR’s Chip Vac, a powerful pneumatic vacuum designed to clean up debris such as metal, wood, or plastic chips, now features an upgraded filter bag that better withstands the rigors of an industrial facility and prevents dirt and debris from reentering your workspace. Made from a new (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse filtration allows sufficient dirt-holding capacity and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Bag filter housings are essential components in industrial filtration systems. They are designed to house filter bags, which capture and remove particulates, debris, and contaminants from liquids. The housing provides a secure and sealed environment that ensures efficient filtration, high flow (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
. Robust Design:Designed to handle high-pressure and high-temperature operations.Available in various sizes to accommodate different filter bag dimensions and flow requirements.Features secure sealing systems to prevent bypass and ensure filtration efficiency (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
1.Core Function & Definition High dust-loading medium bag filter media is made of 100% non-toxic and odorless polypropylene. The multi-layer media structure makes the media with larger dust capacity, significantly longer service life, and higher efficiency (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
A new filter system, combining a fabric filter and electrostatic precipitator for effective pollution control behind cement kilns
As the gas travels down the ESP row, portions of the gas flows through the perforated holes in the collecting plates into the filter bag zone where it passes through the filter bags and into the clean air plenum .
-
Sustainable Air Pollution Management
Catalyst Chemical substance which influence the rate of chemical reaction by decreasing its activation energy Cell plate (tubesheet) Plate on which fabric filter bags are seated and separates polluted air from clean gas plenums Cetane number Capacity of the fuel to ignite …
-
Clean Coal Technology III: 10 MW Demonstration of Gas Suspension Absorption final project performance and economics report
Clean filtered gas continues upward inside the bags to the clean gas plenum section.
-
Development of a high-performance coal-fired power generating system with pyrolysis gas and char-fired high-temperature furnace (HITAF): Volume 4. Final report
'Each module contains 280 fabric filter bags and is furnished with clean gas walk-in plenum , housing section, and pyramidal hopper.
-
Catalytic fabric filtration for simultaneous NO{sub x} and particulate control. Final report
Figure 12 presents a more detailed illustration of the clean air plenum showing the intended approach to sealing off individual filter bags .
-
Combustion 2000
Access to the filter bags and stainless steel wire cages is gained by removing the clean air plenum at the top of the baghouse.
-
HIGH-TEMPERATURE HEAT EXCHANGER TESTING IN A PILOT-SCALE SLAGGING FURNACE SYSTEM
Access to the filter bags and stainless steel wire cages is gained by removing the clean air plenum at the top of the baghouse.
-
New Reverse Air Dust Collectors Announced
The collectors come "standard" with many features designed to provide reliable, long service, including: walk-in clean air plenum , 10 gauge carbon steel construction, snap band top load filter bags , and heavy duty 12 wire cages made of 11 gauge galvanized wire.
-
New Reverse Air Dust Collectors Announced
The collectors come "standard" with many features designed to provide reliable, long service, including: walk-in clean air plenum , 10 gauge carbon steel construction, snap band top load filter bags , and heavy duty 12 wire cages made of 11 gauge galvanized wire.
-
Engineering development of coal-fired high performance power systems, Phases 2 and 3. Quarterly progress report, October 1--December 31, 1996. Final report
Access to the filter bags and stainless steel wire cages will be gained by removing the clean air plenum at the top of the baghouse.
Indicates content that may require registration and/or purchase.