DC MOTOR WITH TORSION SPRINGS
Products/Services for DC Motor With Torsion Springs
-
DC Motors
-
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear
motors, as well as servomotors. How to Select
DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
-
Motor Bases
-
...load increases.
Spring-loading bases employ built-in
springs to control belt strain. This unit features a
motor positioned on cross members connected to tubes. The formed carriage shifts towards or away from a driven member in response to fluctuating...
-
Dynamometers
-
...are essentially AC
motors mounted and configured to provide drag against the
motor being tested and output the resultant torque and power.
DC dynamometers are essentially
DC motors mounted and configured to provide drag against the
motor being tested...
-
-
Torsion Springs
-
Helically wound
springs that deflect torque rotationally,
torsion springs express mechanical energy through the property of elasticity: the
spring action happens when it is twisted rather than compressed or pulled. Despite the name,
torsion springs...
-
DC Motor Drives
-
DC motor drives act as the interface and power supply between a motion controller and a
DC motor. How to Select
DC Motor Drives. Image Credit: Dart Controls, Inc.; Electromate; Baldor Electric Company.
DC motor drives are defined as amplifiers...
-
Power Springs and Spring Motors
-
...
springs and
spring motors work inside a housing and exert this
torsional force against either a central shaft (arbor) or the housing. Power
springs and
spring motors are made from a variety of different materials, depending on their application...
-
DC Motor Starters
-
DC motor starters combine a controller (most often a contactor) with overload protection, allowing a
motor or
motor-controlled equipment to be turned on and off.
DC motor starters allow a
DC motor or
motor-controlled device to be turned on or off...
-
DC Servomotors
-
DC servomotors are generally small and powerful for their size, and easy to control. Common types of
DC servomotors include brushless or gear
motors.
DC servomotors are
DC motors that incorporate encoders and are used with controllers for providing...
-
Web Winders, Rewinders, and Unwinders
-
...rollers that are driven by the web rather than by an electric
motor, belt, or other external means; and rollers, rotating cylinders that are used for web transport. Web winders, rewinders and unwinders with sample-and-hold, soft start, taper tension...
-
Motor Controllers
-
The AC power is disconnected and the
DC power is "injected" into the windings. This creates a magnetic field opposing the
motor rotation and slowing or stopping the
motor. Regenerative braking is similar to dynamic braking. The
motor is removed from...
Product News
-
-
Gardner Spring, Inc.
Torsion Springs stainless steel & music wire
Torsion springs offer resistance to externally applied torque as the ends are rotated in angular deflection. Commonly used over an arbor or mandrel for support. Gardner Torsion Springs are available in left or right hand wound in a variety of Deflection Angles. Type 302 Stainless Steel and Carbon Steel Music Wire. Custom sizes and materials are available upon request. Gardner Spring has been providing quality springs since 1907. Gardner Spring, Inc., a Tulsa-based spring manufacturer supplying...
(read more)
Browse Torsion Springs Datasheets for Gardner Spring, Inc.
-
Stock Drive Products & Sterling Instrument - SDP/SI
Frameless Brushless DC Motors
requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by eliminating components, reducing torsional losses, decreasing weight, system inertia, and size envelope, while providing maximum speed control. Offering an assortment of motion control solutions that ensure accuracy and dependability the frameless motors...
(read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
jbj Techniques Limited
Torsionally flexible pin and bush couplings
and changing loads are no problem for robust, compact flexible RUPEX (R) couplings. The steel variant is especially suitable for high-speed drives. RUPEX (R) couplings are fitted by putting together the coupling halves. Fitting with low torsional backlash is simplified by the barrel-shaped geometry of the buffers. RUPEX (R) couplings require little maintenance. Only the elastomer elements, as wear parts, need be replaced and the coupled machines need not be moved to do so. RUPEX (R) couplings...
(read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
-
GEEPLUS Inc.
Brushless DC Motors
Brushless Motors are a great alternative to stepper motors. With high starting torque and faster acceleration / deceleration, this motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators...
(read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc.
-
FAULHABER MICROMO
DC Motor Calculations
DC Motor Resource: Motor Calculations, Formulas And Examples. When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas which must be considered to produce a well-functioning, sufficiently-powered, and safe device. We have provided some important formulas and calculation details to determine mechanical power requirements of a DC motor, to calculate torque, and for determining the steady state temperature increase of a motor
(read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
-
3X Motion Technologies Co., Ltd
Brushless DC Motors
3X MOTION Brushless DC Motors are widely used in such varied applications as office equipment, pumps, textiles machines and much more. A series of 3X MOTION brushless DC motors are designed according to the typical characteristics and applications (sine wave or square wave) of brushless DC motors. Advantages: Adapt to harsh environment, high cost performance. High performance rare-earth permanent magnet rotor, low inertia, wide speed regulation ratio. Class B or F insulation, high reliability...
(read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
-
3X Motion Technologies Co., Ltd
Brushed DC Motors
3X MOTION products are designed to meet a wide range of performance characteristics. Whether it is smooth, quiet operation, long life, high torque or rapid acceleration, we will bring maximum performance to your application. Our product portfolio includes brushed and brushless DC motors, geared DC motors, stepper motors, AC servo motors, electronic drives and controllers. Amongst our customization options and features, we are able to customize like onboard electronics, shafts, special mounting...
(read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
-
-
-
A novel design of a prosthetic hand
Based on the previous discussion and our other survey, Fig.
1 shows the ways to actuate the fmgers, which include DC
motors with cables (or with cables and torsion springs ), DC motors with belts, DC motors with linkages, and DC motors
with …
-
Romansy 16
The yaw axes are driven by a tendon driven mechanism with a DC motor and a torsion spring .
-
Visuo-motor coordination of a humanoid robot head with human-like vision in face tracking
The yaw axes are driven by a tendon-driven
mechanism with a DC motor and a torsion spring .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87975/880695121-MIT.pdf?sequence=2
The two knee joints are actuated by DC - motors with a spring in series ( torsion bar inside the knee shaft) as well
as a spring in parallel (leaf spring with pulley mechanism).
-
Experimental study of work exchange with a granular gas: the viewpoint
of the Fluctuation Theorem
It is composed by a DC - motor with a blade and a torsion spring on its axis.
-
System Dynamics
The DC motor turns a
compliant shaft, modeled as a torsion spring with spring con-
stant K1
.
-
Can DC Motors Directly Drive Flapping Wings at High Frequency and Large Wing Strokes?
To this end, let us consider a wing with inertia
Jw , subject to aerodynamic damping B(ω), attached to a torsion spring with rotational stiffness K, and directly driven by a DC motor exerting a torque τm .
-
Planning in high-dimensional shape space for a single-wheeled balancing mobile robot with arms
Each arm is actuated by a pair of series-elastic actuators,
each of which consists of a custom designed helical spring with a torsion coefficient of 16.37 Nm/rad, a brush DC motor with a torque of 0.12 Nm at 3000 …
-
Three DOF wrist joint - control of joint stiffness and angle-
In this case the DC motor purely twists the torsion spring of the ANLES, which enhances the stiffness about the rotary
joint with no rotation.
-
Stiffness control of multi-DOF joint
In this case the DC motor purely
twists the torsion spring of the ANLES, which enhances the
stiffness about the rotary joint with no rotation.
3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.