-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's Large Electric Walkie Pallet Jack makes maneuvering heavy loads throughout the warehouse efficient, convenient and productive. Whether you are using a staging area for loading and unloading or you need a solution for here-and-there material handling jobs, the
- Capacity: 6000 lbs
- Length: 63.7 to 93.7 inch
- Lift Drive / Actuation: Electric Motor
- Width: 32.5 inch
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: The Toyota Electric Walkie Pallet Jack makes pulling product through the warehouse efficient and convenient. Ideal for mid-distance runs as well as loading and unloading trailers, the Electric Walkie Pallet Jack is a handy, multi-use solution
- Capacity: 4500 lbs
- Length: 53.4 to 81.4 inch
- Lift Drive / Actuation: Electric Motor
- Width: 26.6 inch
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or
-
-
Supplier: Mitsubishi Forklift Trucks
Description: The PW23-PW30 walkie generation handles a diverse number of products and is found in many indoor material handling applications where travel distances are short (less than 200 feet), work spaces are congested, and floor loading and unloading is common. These AC units offer some of the
- Capacity: 6000 lbs
- Length: 48 inch
- Lift Drive / Actuation: Electric Motor
- Stroke: 8.2 inch
-
Supplier: Mitsubishi Forklift Trucks
Description: The N-Generation stackers are ideal for repetitive stacking applications where travel distances are minimal, such as storage and staging areas, skid, cart or work-table applications. Depending on your lift height requirements the heavy duty stackers can be fitted with either a two-stage or
- Capacity: 2200 lbs
- Length: 46 inch
- Lift Drive / Actuation: Electric Motor
- Stroke: 65 inch
-
Supplier: Mitsubishi Forklift Trucks
Description: . Adding optional coast control features make the end-rider a perfect addition to your order picking or pallet building application. These end-riders can also focus on your trailer loading and unloading activities, while the remainder of your fleet handles daily racking and stacking
- Capacity: 6000 lbs
- Length: 48 inch
- Lift Drive / Actuation: Electric Motor
- Stroke: 9.3 inch
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or
- Capacity: 2204 lbs
- Features: Tilting
- Lift Type: Pallet Jack, Stacker / Walkie
- Stroke: 35 inch
-
Supplier: Superlift Material Handling Inc.
Description: 1 year pump warranty 2,200 lbs. capacity 3? nylon load and 8? nylon steering wheels 180 degree steering radius 304 stainless construction, except for 316 stainless forks Closed pallets must be placed on top of forks Two fork dimensions: 27? x 45? and 21? x 45?
- Capacity: 2204 lbs
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Scissor Lift
- Lift Type: Pallet Jack, Stacker / Walkie
-
Supplier: Econo Lift Limited
Description: Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant (optional) Options Different straddle leg sizes
- Capacity: 3000 lbs
- Length: 42 inch
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Lift Chain
Find Suppliers by Category Top
Featured Products Top
-
Tote Box tilter, which brought parts closer to operators, removing the need to bend down to complete their tasks. This complemented our line of electric walkie pallet trucks and stackers at the time. By the late 80’s, the ergonomic wave had (read more)
Browse Lifts Datasheets for Econo Lift Limited
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 34 - Services > [FDBKF2005051016505243406] Afman34-240 - Food...
Walkie Stacker 10.1.1.3. Life expectancy is 15 years for electric and 10 years for gas forklifts. Additional equipment items required in Troop Support are Scales (NSN 6670-00-164-0554), Hand Trucks, Platform Carts (4 Wheel), Pallet Jacks , Battery Charger, Loading Plate (Dock Leveler NSN 3990-00-298-0423), Thermometers, Banding Machine*, Stretch Wrap Machine* (Shrink Wrap NSN …
-
Maynard’s Industrial Engineering Handbook, Fifth Edition > MATERIAL HANDLING
Class III Electric Motor Hand Trucks Walkie Powered Pallet Jacks .
-
Handbook of Stochastic Models and Analysis of Manufacturing System Operations
Cranes & Hoists: Transferring over a limited area Hoist Chain: Monorail: Jib: Electric : Walkie stackers: UB/T/A Pallet jacks : UB/T/A .
-
Logistic-dictionary
… master station f of fattening station [computer] main road f highway of main line f main line [web] · trunk line [web] main current m main current main current relay n series relay … … of inspection in-house pallet captive pallet house floor … … springboard lifting lug f lifting of eye lifting platform f platform jack-up jack m lifter lifting … … m heliport stacker truck m forklift truck stacker truck with attendant operator m walkie lift truck stacker …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,5,0). s(104368648,2,'Zimmer',n,1,0). s(104368648,3,'Zimmer_frame',n,1,0). s(104368906,1,'walker',n,4,0). s(104369016,1,' walkie -talkie',n,1,0 … … s(104371651,3,' electric _outlet',n,1,1 … … 2,0). s(104433457,1,'yawl',n,1,0). s(104433576,1,'yellow_ jack ',n,2 … … 2,2). s(104842227,1,'palette',n,1,1). s(104842227,2,' pallet ',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:01::'). sk(104545471,2,'zimmer%1:06:00::'). sk(104545471,3,'zimmer_frame%1:06:00::'). sk(104545748,1,'walker%1:06:02::'). sk(104545858,1,' walkie -talkie%1:06:00::' … … sk(104548771,3,' electric _outlet%1:06:00::' … … 00::'). sk(104612504,1,'yawl%1:06:01::'). sk(104612623,1,'yellow_ jack %1:06:00 … … 00::'). sk(105128370,1,'palette%1:07:00::'). sk(105128370,2,' pallet %1:07:00 …
-
Materials Handling Handbook 2nd Edition Complete Document
This type of action can be compared to that of an automobile hand jack . Multiple-stroke, mechanically operated pallet lift truck. 7.1.1 Walkie Trucks Gasoline versus Electric .
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
UTILITY PALLET See Forks. UTILIZATION EQUIPMENT Equipment that uti- lizes electric energy for mechanical, chemical, heating, lighting, or similar useful purposes. VALLEY CRIPPLE JACK When the ridges of the two roofs are on different levels, a rafter framed … WALKIE -TALKIE Two-way radio hand set.