-
Supplier: Bruker Corporation
Description: simple and fast sample preparation for the analysis of elements from Beryllium (Be) to Uranium (U) in the concentration range from 100 % down to the sub-ppm-level. Energy dispersive X-ray fluorescence (EDXRF) is the best choice for dedicated applications in quality and process control
- Application Software Included: Yes
- Chemical Mapping or Imaging: Yes
- Computer Interface: Yes
- Excitation Source: X-Ray Tubes
-
Supplier: Hitachi High-Tech America
Description: The smart choice for the rapid sorting of common alloys Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon
- Data Processing Functions: Yes
- Detector Window: Be Window
- Display Options: Digital Readout
- Excitation Source: X-Ray Tubes
-
Supplier: Hitachi High-Tech America
Description: Optimized for the high speed sorting and analysis of alloys, from aluminums to bronzes to stainless steels etc Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high
- Data Processing Functions: Yes
- Detector Window: Be Window
- Display Options: Digital Readout
- Excitation Source: X-Ray Tubes
-
-
Supplier: Hitachi High-Tech America
Description: Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements analysis Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in
- Data Processing Functions: Yes
- Detector Window: Be Window
- Display Options: Digital Readout
- Excitation Source: X-Ray Tubes
-
Supplier: Hitachi High-Tech America
Description: The FT230 benchtop XRF analyzer has been designed to significantly reduce the time taken to make a measurement. Recognizing that the most time is taken with sample setup and measurement recipe selection, engineers at Hitachi have created a ground-breaking analyzer that effectively ‘sets
- Computer Interface: Yes
- Data Processing Functions: Yes
- Data Storage / Data Logger: Yes
- Detector Type: Other
-
Supplier: Bruker Corporation
Description: higher energy levels of valence shell) and by returning into their ground state (transition from higher to lower level of valence shell) they will emit characteristic lines for each element. The emitted light is transmitted through optical fibers and the polychromatic radiation is
- Detector: Solid State (CCD)
- Excitation Source: Laser-Induced Breakdown
- Portable: Yes
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
- Cooled Detector: Yes
-
Supplier: Rigaku Corporation
Description: films. Multiple channels enable simultaneous measurement of multiple elements of interest for high throughput. The high energy resolution of this wavelength-dispersiv e XRF system, compared to energy-dispersive XRF systems, is especially useful to minimize peak overlap
- Application Software Included: Yes
- Computer Interface: Yes
- Detector Type: Scintillation, Other
- Excitation Source: X-Ray Tubes
-
Description: ISO 13196:2013 specifies the procedure for screening soils and soil-like materials for selected elements when handheld or portable energy-dispersive XRF spectrometers are used. This quick method is assumed to be applied on-site to obtain qualitative or semiquantitative data that
-
Supplier: Xenemetrix Ltd.
Description: X-PMA Precious Metals EDXRF Spectrometer fast, accurate, easy to use XRF is a non-destructive analytical technique that can rapidly and easily identify and determine the presence of various elements such as gold, platinum, silver and other precious metals present in
- Analyzer Type: Multichannel
- Application Software Included: Yes
- Computer Interface: Yes
- Cooled Detector: Yes
-
Supplier: CSA Group
Description: ISO 13196:2013 specifies the procedure for screening soils and soil-like materials for selected elements when handheld or portable energy-dispersive XRF spectrometers are used. This quick method is assumed to be applied on-site to obtain qualitative or semiquantitative data that
-
Supplier: ASTM International
Description: establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use. 8.1 A test method example is provided for the analysis of nickel and vanadium in equilibrium FCC catalyst using either a wavelength or an energy-dispersive X-ray
-
Supplier: ASTM International
Description: 1.1 This test method covers field portable X-ray fluorescence (XRF) spectrometric procedures for analyses of arsenic and lead in glass compositions using field portable energy dispersive XRF spectrometers. 1.2 The mass fraction range of arsenic within which this
-
Supplier: ASTM International
Description: 1.1 This test method covers field portable X-ray fluorescence (XRF) spectrometric procedures for analyses of arsenic and lead in glass compositions using field portable energy dispersive XRF spectrometers. 1.2 The mass fraction range of arsenic within which this
-
Supplier: ASTM International
Description: -ray fluorescence (XRF) spectrometers employing an X-ray tube for excitation in conjunction with wavelength dispersive detection system or energy dispersive high resolution semiconductor detector with the ability to separate signals of adjacent and near-adjacent
Find Suppliers by Category Top
Featured Products Top
-
The Vanta Series: Rugged. Revolutionary. Productive. The Vanta analyzer is our most advanced handheld X-ray fluorescence (XRF) device and provides rapid, accurate element analysis and alloy identification to customers who demand laboratory-quality results in the field (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific -
Handheld LIBS and XRF analyzers offer users ultimate portability with lab quality results virtually anywhere. These easy to use portable analyzers offer a full-day battery life with an easy to use customizable display that is big enough to see reliable chemical identification and material (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for Hitachi High-Tech America -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Next-Generation Vanta™ Handheld XRF Analyzers Combine Performance with Comfort Improved ergonomics and connectivity maximize efficiency for field and lab professionals The next-generation Vanta™ handheld XRF (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Fox-IQ provides customized and automated, continuous XRF measurements of Ca to U. It functions in a 24/7 operation for industrial process optimization, increased productivity & improved quality. The FOX-IQ XRF system performs fully automated online analysis for 100% high (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific -
The Vanta Element XRF analyzer series provides elemental analysis for fast alloy grade identification and sorting at an affordable price. The series is available in two cost-effective models: Vanta Element analyzer for affordable alloy ID (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific -
The X-MET8000 Optimum handheld XRF analyser can be easily taken from site to site and ship to ship. The instrument (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Hitachi High-Tech America -
Brixton Metals, a Canadian-based exploration company, relies on portable XRF for accurate, rapid drill core analysis. Learn how Brixton Metals uses portable (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific -
We recently introduced the next generation of Vanta handheld XRF analyzers—the Vanta Max and Vanta Core. These leading-edge devices seamlessly blend top-notch performance with enhanced (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific
More Information Top
-
Atomic and Nuclear Analytical Methods
Figure 1.11 shows a schematic view of an energy dispersive XRF spectrometer .
-
Nuclear and atomic physics in art research and diagnostic
For example an energy dispersive XRF spectro- meter (see sect. 2), has an information capacity of 80 bits for qualitative analysis and of about 940 bits for the quantitative one at 0.2~/o relative error and for element concentrations between about 0…
-
Federal Register > Wednesday, February 9, 2005 > [70 FR 6930] National Emission Standards for Hazardous Air Pollutants for Petroleum Refineries: Catalytic Crac...
In energy dispersive XRF spectrometers , all secondary x-rays (of all wavelengths) enter the detector at once.
-
Focus-1 x-ray fluorescent spectrometer
An energy dispersive XRF spectrometer equipped with a capillary lens having a spot size of 200 tm has been developed in the Institute for Roentgen Optics.
-
In situ analysis of stratified glass eye beads from the tomb of Marquis Yi of the Zeng State in Hubei Province, China using XRF and micro‐Raman spectrometry
The chemical compositions, including some trace elements, of the 46 stratified glass eye beads were quantitatively determined using an OUTSTEX 100FA type portable energy dispersive XRF spectrometer .
-
Crocoite PbCrO 4 and mimetite Pb 5 (AsO 4 ) 3 Cl: rare minerals in highly degraded mediaeval murals in Northern Bohemia
Non-invasive X-ray fluorescence (portable XRF) In the first stage of materials investigation of the Kuřívody wall paintings, non-invasive XRF measurements were carried out in situ using two hand-held energy dispersive XRF spectrometers : the X- MET 3000 TXR by…
-
Structural characterization of oil shale occurring in Mengen, Turkey
A PANalytical MiniPal4 Energy Dispersive XRF spectrometer was employed to perform ash analysis of the sample and the results are given in Table 2.
-
Characterization of some tin‐contained ancient glass beads found in China by means of SEM–EDS and raman spectroscopy
Characterization of some an- cient glass vessels fragments found in Xinjiang, China, using a portable energy dispersive XRF spectrometer .
-
Modified Silico-Tungstate: An Easy and Efficient Catalyst for the Acetylation of Amines Under Solvent-Free Condition
Metal loading in catalysts was determined by XRF using energy dispersive XRF spectrometer (Fischerscope X-Ray XAN- FAD BC).